- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Cable Types | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum Voltage | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTC4F-122M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 1.3MHz | - | - | Eurotherm | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mH | - | 252mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH5D18F-6R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | PVC | - | - | - | - | 10 kHz | Murrelektronik | 7000-88731-0130060 | - | - | 24 VAC;24 VDC | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTCDRH5D18F | 0.224 L x 0.224 W (5.70mm x 5.70mm) | ±20% | - | - | - | - | - | - | 1.4 A | - | Shielded | - | - | - | 4 Amps | - | - | - | 6.2 µH | - | 96mOhm Max | - | - | - | - | - | - | - | - | - | - | IP65/IP67 | 0.079 (2.00mm) | 0.6 Meters | - | ||
![]() CTIHLP104F-R56M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 32A | - | - | - | 100 kHz | ABB | MPM1-30R | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTIHLP104F | 0.457 L x 0.398 W (11.60mm x 10.10mm) | ±20% | - | - | - | - | - | - | 27 A | - | Shielded | - | - | - | - | - | - | - | 560 nH | - | 1.55mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | ||
![]() CTC5F-472K Central | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | 63mA | - | 740kHz | - | 250 kHz | Altech | MT6/H-9 | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 4.7 mH | - | 81.6Ohm Max | - | - | 44 @ 250kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS1F-R10K Central | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | - | - | 0.071 Ω | 400MHz | CENTRAL TECHNOLOGIES | 25 MHz | Murrelektronik | 7000-13161-6430200 | CTS1F | - | - | Central Technologies | 105 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.42 | Yes | 400 MHz | - | -55°C ~ 105°C | CTS1F | 0.110 Dia x 0.260 L (2.80mm x 6.60mm) | ±10% | e3 | Yes | EAR99 | Molded | Matte Tin (Sn) | 8504.50.80.00 | 1.58 A | - | Shielded | 1 | - | compliant | - | - | - | - | 100 nH | 25 MHz | 71mOhm Max | RF INDUCTOR | AXIAL | 39 @ 25MHz | 39 | GENERAL PURPOSE INDUCTOR | - | YES | 1.58 A | 0.1 µH | - | - | - | - | - | ||
![]() CTCDRH8D38F-470N Central | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 1.52A | 0.189 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH8D38F-470N | CTCDRH8D38F | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.46 | Yes | - | - | -40°C ~ 85°C | CTCDRH8D38F | 0.327 L x 0.327 W (8.30mm x 8.30mm) | ±30% | - | Yes | EAR99 | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | - | - | 47 µH | 0.1 MHz | 189mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.52 A | 47 µH | - | - | 0.157 (4.00mm) | - | - | ||
![]() CT1008HQF-3N0K Central | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | - | 0.04 Ω | 6GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008HQF-3N0K | - | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | - | - | - | - | - | Active | Active | 5.46 | Yes | 6000 MHz | Q MEASURED AT 1500 MHZ | -40°C ~ 125°C | ct1008hqf | - | ±10% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | 3 nH | 50 MHz | 40mOhm | RF INDUCTOR | DUAL ENDED | - | 70 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 1.6 A | 0.003 µH | - | - | - | - | - | ||
![]() CTMC1210F-1R2J Central | In Stock | - | - | - | - | YES | J BEND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 0.75 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CTMC1210F-1R2J | - | - | - | - | 100 °C | -40 °C | - | 1210 | - | 2.5 mm | 3.2 mm | SMT | 2.9 mm | Obsolete | - | 5.84 | Yes | 100 MHz | - | - | - | - | 5% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Molded Chip | compliant | - | - | - | - | - | 7.96 MHz | - | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.39 A | 1.2 µH | - | - | - | - | - | ||
![]() CTC3F-R12K Central | In Stock | - | - | Through Hole | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | - | - | - | 0.16 Ω | 320MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTC3F-R12K | CTC3F | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.41 | Yes | 320 MHz | - | -40°C ~ 125°C | ctc3f | - | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | 120 nH | 25.2 MHz | 160mOhm | RF INDUCTOR | AXIAL | - | 25 | GENERAL PURPOSE INDUCTOR | - | NO | 1.65 A | 0.12 µH | - | - | - | - | - | ||
![]() CTS4F-R33K Central | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | AMORPHOUS MAGNETIC | - | 1.4A | 0.12 Ω | 325MHz | CENTRAL TECHNOLOGIES | 25 MHz | Central Technologies | CTS4F-R33K | CTS4F | - | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 4.06 mm | - | 11.4 mm | Axial | - | Active | Active | 5.41 | Yes | 325 MHz | - | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | e3 | Yes | EAR99 | Molded | Matte Tin (Sn) | 8504.50.80.00 | 1.4 A | TR | Shielded | 1 | Shielded | compliant | - | 29.2 mm | - | 0.51 mm | 330 nH | 25 MHz | 120mOhm Max | RF INDUCTOR | AXIAL | 47 @ 25MHz | 47 | GENERAL PURPOSE INDUCTOR | - | YES | 1.4 A | 0.33 µH | - | - | - | - | - | ||
![]() CTM2F-R47M Central | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | PHENOLIC | - | - | 0.12 Ω | 310MHz | CENTRAL TECHNOLOGIES | 25 MHz | Central Technologies | CTM2F-R47M | CTM2F | Phenolic | - | Central Technologies | 105 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.4 | Yes | 310 MHz | - | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±20% | e3 | Yes | EAR99 | Molded | Matte Tin (Sn) | 8504.50.80.00 | 1.37 A | - | Unshielded | 1 | - | compliant | - | - | - | - | 470 nH | 25 MHz | 120mOhm Max | RF INDUCTOR | AXIAL | 45 @ 25MHz | 45 | GENERAL PURPOSE INDUCTOR | - | NO | 1.37 A | 0.47 µH | - | - | - | - | - | ||
![]() CT262LYF-121K Central | In Stock | - | - | Through Hole | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | - | 3 Ω | 5.5MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT262LYF-121K | CT262LYF | - | - | Central Technologies | - | - | Bulk | - | 8 mm | - | 6.2 mm | Radial | - | Active | Active | 5.43 | Yes | 5.5 MHz | - | - | ct262lyf | - | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Encapsulated | compliant | - | 5 mm | 5 mm | 0.643 mm | 120 µH | 0.796 MHz | 3Ohm | RF INDUCTOR | RADIAL | - | 60 | GENERAL PURPOSE INDUCTOR | - | NO | 0.2 A | 120 µH | - | - | - | - | - | ||
![]() CTMP2AF-R47 Central | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 0.024 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CTMP2AF-R47 | CTMP2A | - | - | - | 85 °C | -40 °C | - | 2320 | - | - | - | - | - | Active | - | 5.44 | Yes | - | - | - | - | - | 20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2320 | YES | 5.8 A | 0.47 µH | - | - | - | - | - | ||
![]() CTMP2AF-100 Central | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 0.179 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CTMP2AF-100 | CTMP2A | - | - | - | 85 °C | -40 °C | - | 2320 | - | - | - | - | - | Active | - | 5.44 | Yes | - | - | - | - | - | 20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2320 | YES | 1.42 A | 10 µH | - | - | - | - | - | ||
![]() CTCDRH64BF-181M Central | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 1.9 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH64BF-181M | CTCDRH64B | - | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -40°C ~ 85°C | CTCDRH64BF | 0.260 L x 0.244 W (6.60mm x 6.20mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 320 mA | - | Shielded | 1 | - | compliant | - | - | - | - | 180 µH | 0.001 MHz | 1.9Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.32 A | 180 µH | - | - | 0.197 (5.00mm) | - | - | ||
![]() CTMC1812F-3R9M Central | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 0.9 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CTMC1812F-3R9M | - | - | - | - | 100 °C | -40 °C | - | 1812 | - | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | - | 5.84 | Yes | 40 MHz | - | - | - | - | 20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Molded Chip | compliant | - | - | - | - | - | 7.96 MHz | - | RF INDUCTOR | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.33 A | 3.9 µH | - | - | - | - | - | ||
![]() CTCDRH74BF-220M Central | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 0.11 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH74BF-220M | CTCDRH74B | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.29 | Yes | - | - | -40°C ~ 85°C | CTCDRH74BF | 0.295 L x 0.295 W (7.50mm x 7.50mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.2 A | - | Shielded | 1 | - | compliant | - | - | - | - | 22 µH | 0.001 MHz | 110mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.2 A | 22 µH | - | - | 0.177 (4.50mm) | - | - | ||
![]() CTH7VF-8R2K Central | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | - | 4.5A | 0.03 Ω | 22MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7VF-8R2K | CTH7VF | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.44 | Yes | 22 MHz | - | -55°C ~ 125°C | CTH7VF | 0.270 Dia x 0.602 L (6.85mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 1.3 A | - | Unshielded | 1 | - | compliant | - | - | - | - | 8.2 µH | 0.001 MHz | 30mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.3 A | 8.2 µH | - | - | - | - | - | ||
![]() CTH8VF-683K Central | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | - | 110mA | 47 Ω | 100kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8VF-683K | CTH8VF | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.43 | Yes | 0.1 MHz | - | -55°C ~ 125°C | CTH8VF | 0.449 Dia x 0.898 L (11.40mm x 22.80mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 80 mA | - | Unshielded | 1 | - | compliant | - | - | - | - | 68 mH | 0.001 MHz | 47Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 68000 µH | - | - | - | - | - | ||
![]() CT914BYF-100M Central | In Stock | - | - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | 0.15 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT914BYF-100M | - | - | - | Central Technologies | 85 °C | -40 °C | Bulk | - | - | - | - | - | - | Active | Obsolete | 5.68 | Yes | - | - | -40°C ~ 85°C | ct914byf | - | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | 10 µH | 0.1 MHz | 150mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 10 µH | - | - | - | - | - |