- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | Cable Types | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Jacket Material | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Voltage | Mfr | Mounting | Package | Product Status | Range | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Connector Type | Type | Color | Current Rating (Amps) | Shielding | Current Rating | Output Type | Inductance | DC Resistance (DCR) | Q @ Freq | Protections | Terminal Type | Connection Type | Features | Strain Relief | Power Type | IP Rating | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLL1608F-FHR18J Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | 520MHz | 50 MHz | - | - | - | Ceramic | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | CTLL1608F-FH | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | Multilayer | - | 250 mA | Unshielded | - | - | 180 nH | 1.9Ohm Max | 8 @ 50MHz | - | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | ||
![]() CTGS75F-1R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | 3.7A | - | 7.96 MHz | - | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | CTGS75F | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±20% | - | Wirewound | - | - | Unshielded | - | - | 1.8 µH | 20mOhm Max | - | - | - | - | - | - | - | - | - | 0.217 (5.50mm) | - | - | ||
![]() CTMC1812SF-470M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | - | 10.5MHz | 2.52 MHz | - | - | - | Ferrite | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | - | Drum Core, Wirewound | - | 140 mA | Unshielded | - | - | 47 µH | 5Ohm Max | 50 @ 2.52MHz | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | - | - | ||
![]() CT0603HPF-68NH Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 2GHz | - | - | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | ct0603hpf | - | ±3% | - | Wirewound | - | - | - | - | - | 68 nH | 330mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSLF1255TF-150M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | 2.8A | - | 1 kHz | - | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | CTSLF1255TF | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | - | - | 3.9 A | Shielded | - | - | 15 µH | 25.9mOhm | - | - | - | - | - | - | - | - | - | 0.228 (5.80mm) | - | - | ||
![]() CTC0F-8R2M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | 26MHz | - | - | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | ctc0f | - | ±20% | - | - | - | - | - | - | - | 8.2 µH | 2.2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTH8RF-3R9K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | Radial | - | - | 15A | 34MHz | 1 kHz | - | - | - | - | - | Central Technologies | - | Bulk | Active | - | - | -55°C ~ 125°C | CTH8RF | 0.469 Dia (11.90mm) | ±10% | - | - | - | 4 A | Unshielded | - | - | 3.9 µH | 10mOhm Max | - | - | - | - | - | - | - | - | - | 0.917 (23.30mm) | - | - | ||
![]() CTMMP2012CF-1R0M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-011A-6+B058+K451+L512 | - | - | Central Technologies | - | Bulk | Active | - | - | -40°C ~ 125°C | - | 0.217 L x 0.205 W (5.50mm x 5.20mm) | ±20% | - | - | - | 11 A | Shielded | - | - | 1 µH | 13mOhm | - | - | - | - | - | - | - | - | - | 0.110 (2.80mm) | - | - | ||
![]() CTCVCF-682J Central | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | 180mA | 290kHz | 10 kHz | - | Turck | U-94550 | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±5% | - | - | - | 150 mA | Unshielded | - | - | 6.8 mH | 26Ohm Max | 25 @ 252kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTH8VF-104K Central | In Stock | - | - | Through Hole | Axial | - | Axial | CE, cULus | - | 100mA | 100kHz | 1 kHz | - | Pepperl Fuchs | 292541 | - | - | Central Technologies | - | Bulk | Active | 15 mm | - | -55°C ~ 125°C | CTH8VF | 0.449 Dia x 0.898 L (11.40mm x 22.80mm) | ±10% | - | Wirewound | - | 70 mA | Unshielded | - | NO PNP | 100 mH | 72Ohm Max | - | - | - | 4 Pin M12 Connector | - | - | DC | - | 30 mm | - | - | - | ||
![]() CTS4F-181K Central | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | 85mA | 10MHz | 1 kHz | - | Fluke | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | - | Molded | - | 277 mA | Shielded | - | - | 180 µH | 3.1Ohm Max | 65 @ 790kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSMDS4F-220J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | 565mA | 38MHz | 2.5 MHz | - | Carlo Gavazzi | S142BRNT115 | - | - | Central Technologies | - | Bulk | Obsolete | - | - | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | - | - | Shielded | - | - | 22 µH | 742mOhm Max | 50 @ 2.5MHz | - | - | - | - | - | - | - | - | 0.228 (5.80mm) | - | - | ||
![]() CTRL5480F-2-273K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | Radial, Vertical Cylinder | - | - | 33mA | - | 1 kHz | - | Brad Harrison | - | - | - | Central Technologies | - | Bulk | Active | - | - | -55°C ~ 125°C | CTRL5480F-2 | 0.272 Dia (6.90mm) | ±10% | - | - | - | 30 mA | Unshielded | - | - | 27 mH | 66Ohm Max | - | - | - | - | - | - | - | - | - | 0.366 (9.30mm) | - | - | ||
![]() CTM3F-680M Central | In Stock | - | - | Through Hole | Axial | - | Axial | CSA, IEC, UL | - | - | 11MHz | 2.5 MHz | - | ABB | XT4VU4200BFF000XXX | Ferrite | - | Central Technologies | Panel | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±20% | - | Molded | - | 220 mA | Unshielded | 200 A | - | 68 µH | 4.2Ohm Max | 55 @ 2.5MHz | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | - | - | ||
![]() CTLL1005SF-9N1J Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | 0402 | - | - | - | 3.4GHz | 100 MHz | - | ABB Control | XT1HU3070A1D000XXX-ABBG | Ceramic | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | Multilayer | - | 300 mA | Unshielded | - | - | 9.1 nH | 400mOhm Max | 8 @ 100MHz | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() CTCDRH3D16F-820N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 100 kHz | - | ABB | ACH580-BCR-032A-6+F267+K465+L512 | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | -30°C ~ 100°C | CTCDRH3D16F | 0.161 L x 0.161 W (4.10mm x 4.10mm) | ±30% | - | - | - | 170 mA | Shielded | - | - | 82 µH | 1.55Ohm Max | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() CTMC2220F-562J Central | In Stock | - | - | Front Mount | Nonstandard | 12 | - | - | - | - | 800kHz | 252 kHz | - | Murrelektronik | 7000-19181-9090200 | Ferrite | 30 VAC, 30 VDC | Central Technologies | - | Tape & Reel (TR) | Active | - | - | -25°C ~ 85°C | CTMC2220F | 0.232 L x 0.205 W (5.90mm x 5.20mm) | ±5% | - | Molded | - | 33 mA | Unshielded | 1.5 A | - | 5.6 mH | 85Ohm Max | 20 @ 252kHz | - | - | - | - | - | - | IP67 | - | 0.169 (4.30mm) | 2 m | - | ||
![]() CTRL5480F-1-820K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | Radial | - | Cat 5e | 330mA | - | 1 kHz | PUR | Mencom | - | - | - | Central Technologies | - | Bulk | Active | - | Yes | -55°C ~ 125°C | CTRL5480F-1 | 0.224 Dia (5.70mm) | ±10% | RJ45 | - | Teal | 250 mA | Yes | - | - | 82 µH | 445mOhm Max | - | - | - | - | - | Yes | - | - | - | 0.337 (8.57mm) | 33 Feet | - | ||
![]() CTSMDS4F-182M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | 111mA | 2.3MHz | 1 kHz | - | Carlo Gavazzi | ILMM.5/90 | - | - | Central Technologies | - | Bulk | Obsolete | - | - | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | - | - | Shielded | - | - | 1.8 mH | 19.1Ohm Max | 70 @ 250kHz | - | - | - | - | - | - | - | - | 0.228 (5.80mm) | - | - | ||
![]() CTLC0603F-3N9J Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | UL;TIA | Cat 6 | - | 8GHz | 100 MHz | PVC | Hubbell | HC6B25 | - | - | Central Technologies | - | Bulk | Obsolete | - | - | -40°C ~ 125°C | CTLC0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | RJ45 | - | Blue | 1.1 A | No | - | - | 3.9 nH | 65mOhm Max | 14 @ 100MHz | - | - | - | - | No | - | - | - | 0.037 (0.95mm) | 25 Feet | - |