- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Actuator Material | Approvals | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Package | Part # Aliases | Primary Material | Product Status | RoHS | Total Memory | Tradename | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Actuator Type | Efficiency | Voltage - Isolation | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Number of Channels | Illumination Voltage (Nominal) | Illumination Type, Color | Inductance | Memory Size | DC Resistance (DCR) | Current - Output (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Illumination | Frequency Tolerance | Input Type | Mechanical Life | Q @ Freq | Cable Opening | Voltage - Output | Access Time | Memory Format | Data Rate | Memory Interface | Operating Force | Current - Output High, Low | Write Cycle Time - Word, Page | Product Type | Actuator Orientation | Rise / Fall Time (Typ) | Form | Output Connector | Outline | Contact Rating @ Voltage | Number of Transceivers | Switch Travel | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Actuator Height off PCB, Vertical | Pulse Width Distortion (Max) | Current - Peak Output | Product | Features | Product Category | Memory Organization | Height | Height Seated (Max) | Contact Finish Thickness - Mating | Actuator Length, Right Angle | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLV2512SF-4R7M Central | In Stock | - | - | Through Hole | 1008 (2520 Metric) | - | - | 1008 | - | - | - | - | 228CDVA | - | - | - | 990mA | - | - | 1 MHz | - | - | - | - | CTS Electrocomponents | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | -25°C ~ 70°C | - | 228C | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 990 mA | - | - | - | Shielded | - | - | - | - | - | PC Pin | Round Button | - | - | - | SPST-NO | - | Off-Mom | - | 1.7 VDC | LED, Red | 4.7 µH | - | 190mOhm | - | - | - | - | - | Illuminated | - | - | 100,000 Cycles | - | - | - | - | - | - | - | 160gf | - | - | - | Top Actuated | - | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | 0.049 (1.25mm) | - | - | - | - | ||
![]() CTTSMD2110F-220K Central | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 12.1A | - | - | 1 kHz | - | Iron | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 0°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±10% | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 37.4 MHz | ±30ppm | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | 22 µH | - | 10mOhm Max | - | 14pF | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | ||
![]() CTTF0201F-0N5S Central | In Stock | - | - | Panel Mount, Through Hole | 0201 (0603 Metric) | Flange | Aluminum | 0201 | - | - | - | - | - | - | Gold | Copper Alloy | - | - | 9GHz | 500 MHz | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | Metal | Active | - | - | - | - | - | -65°C ~ 175°C | - | 806 | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | - | - | Solder | - | Plug, Male Pins | Thin Film | - | - | - | - | - | Silver | - | - | Threaded | - | - | 350 mA | - | - | F | Unshielded | - | - | - | Electroless Nickel | 16-28 | - | - | - | - | - | - | - | - | - | - | - | 500 nH | - | 250mOhm Max | - | - | - | - | - | - | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.011 (0.28mm) | - | - | - | - | ||
![]() CTLVC4018F-470M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 630mA | - | - | 100 kHz | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | Case | - | - | Active | - | - | - | 100 ~ 240 VAC | - | -55°C ~ 125°C | - | DT070B (40W) | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 40 W | - | - | - | 500 mA | - | - | - | Shielded | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | - | - | - | 47 µH | - | 720mOhm | 8A | - | - | - | - | - | - | IEC 320-C8 | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | Desktop | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | ||
![]() CTCDRH74BF-150M Central | In Stock | - | - | Surface Mount | 48-VFBGA | - | - | 48-VFBGA (6x8) | - | - | - | - | CY62147 | - | - | - | - | - | - | 1 kHz | - | - | - | Volatile | Infineon Technologies | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MoBL® | 0.295 L x 0.295 W (7.50mm x 7.50mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | SRAM - Asynchronous | 2.2V ~ 3.6V | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 µH | 4Mbit | 80mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 45 ns | SRAM | - | Parallel | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256K x 16 | - | 0.177 (4.50mm) | - | - | - | - | ||
![]() CTTSMD2120F-2R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 52.5A | - | - | 1 kHz | - | Iron | - | - | Knowles Syfer | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -55°C ~ 105°C | - | * | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±20% | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 µH | - | 3mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.820 (20.83mm) | - | - | - | - | ||
![]() CTS4HTF-823K Central | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | - | - | - | 3mA | - | 330kHz | 1 kHz | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | -55°C ~ 150°C | - | * | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | 23 mA | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 mH | - | 440Ohm Max | - | - | - | - | - | - | - | - | - | 50 @ 79kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTC3F-R15K Central | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | - | - | MS27466E25A | - | Gold | Copper Alloy | - | - | 320MHz | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | Bulk | - | Metal | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series I, LJT | - | ±10% | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 19 | - | - | - | - | Aviation, Marine, Military | - | Bayonet Lock | - | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | Cadmium over Nickel | 25-19 | - | - | - | - | - | - | - | - | - | - | - | 150 nH | - | 170mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() CT8645LLF-470L-TH Central | In Stock | - | - | Through Hole | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | RN73H2E | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.1% | - | 2 | - | ±25ppm/°C | - | Toroidal | 360 Ohms | - | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 µH | - | 24mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() CTC0F-1R2M Central | In Stock | - | - | Through Hole | Wide 1206 (3216 Metric), 0612 | - | - | 0612 | - | - | - | - | - | - | - | - | - | - | 110MHz | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | 3430 | 0.061 L x 0.118 W (1.55mm x 3.00mm) | ±1% | - | 2 | - | ±100ppm/°C | - | - | 30 kOhms | - | - | - | Thick Film | - | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 µH | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.026 (0.65mm) | - | - | - | AEC-Q200 | ||
![]() CTMMP104F-R68M Central | 9 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | * | 0.398 L x 0.457 W (10.10mm x 11.60mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.68 µH | - | 1.55mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | - | ||
![]() CTMMP5015F-R82M Central | 47 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | * | 0.551 L x 0.508 W (14.00mm x 12.90mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 A | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.82 µH | - | 3mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 (3.80mm) | - | - | - | - | ||
![]() CTLVC5020F-150M Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | - | - | 2020 | - | - | - | - | - | - | - | - | 1.17A | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 150 V | -55°C ~ 125°C | - | CTLVC5020F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | 1 % | - | - | - | 25 ppm/°C | - | - | 97.6 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 125 mW | 1.08 A | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 µH | - | 190mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.087 (2.20mm) | - | - | - | - | ||
![]() CT0603LSF-821K Central | In Stock | - | - | Surface Mount | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | 480MHz | - | - | - | - | - | Central Technologies | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 100°C | Tape & Reel (TR) | -- | - | ±10% | Obsolete | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | Optical Coupling | 10 V ~ 30 V | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | 1 | - | - | 820 nH | - | 690mOhm | - | - | - | - | 1.5V | - | - | - | - | - | - | - | - | - | - | - | - | 500mA, 500mA | - | - | - | 50ns, 50ns | - | - | - | - | - | - | 0.7µs, 1µs | -- | - | -- | 600mA | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS4HTF-R12K Central | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | - | - | - | 2.86A | - | 400MHz | 25 MHz | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | -55°C ~ 150°C | - | * | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | 2.86 A | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 nH | - | 30mOhm Max | - | - | - | - | - | - | - | - | - | 50 @ 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSFW1890F-1R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 090122 | - | - | - | 62A | - | - | 100 kHz | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -55°C ~ 105°C | - | * | 0.720 L x 0.717 W (18.30mm x 18.20mm) | ±20% | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 34.5 A | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 µH | - | 1.03mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.362 (9.20mm) | - | - | - | - | ||
![]() CTGS53F-270M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 800mA | - | 20MHz | 1 kHz | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | * | 0.197 L x 0.177 W (5.00mm x 4.50mm) | ±20% | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 µH | - | 320mOhm Max | - | - | - | - | - | - | - | - | - | 20 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.130 (3.30mm) | - | - | - | - | ||
![]() CTCDRH129F-180M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Sunbank / Souriau | - | - | 5.5A | - | - | 1 kHz | Sunbank | - | - | - | Central Technologies | - | - | - | - | - | Tape & Reel (TR) | MS27502B21A | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | CTCDRH129F | 0.480 L x 0.480 W (12.20mm x 12.20mm) | ±20% | - | - | - | - | - | Dust Cover | - | - | - | - | - | - | - | - | - | Circular Connectors | - | 5.5 A | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 µH | - | 31.2mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | 0.394 (10.00mm) | - | - | - | - | ||
![]() CT1210LSCF-101K Central | In Stock | - | - | Surface Mount | FBGA-780 | - | - | - | - | - | - | - | - | Intel / Altera | - | - | - | 36 | 6MHz | - | Intel | - | + 85 C | - | Central Technologies | 0 C | SMD/SMT | 372 I/O | 7612 LAB | 181165 LE | Tape & Reel (TR) | 999G8Z | - | Active | Details | 9939 kbit | Arria | - | - | -25°C ~ 85°C | Tray | Arria II GX | - | ±10% | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 µH | - | 3.7Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 Gb/s | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | - | 16 Transceiver | - | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | - | - | ||
![]() CTMC1812SF-220J Central | In Stock | - | - | Surface Mount | FBGA-572 | - | - | 1812 | - | - | - | - | - | Intel / Altera | - | - | - | 44 | 14MHz | 2.52 MHz | Intel | Ferrite | + 85 C | - | Central Technologies | 0 C | SMD/SMT | 260 I/O | 4964 LAB | 118143 LE | Tape & Reel (TR) | 999G8L | - | Active | Details | 8121 kbit | Arria | - | - | -40°C ~ 125°C | Tray | Arria II GX | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | 180 mA | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 µH | - | 3.2Ohm Max | - | - | - | - | - | - | - | - | - | 50 @ 2.52MHz | - | - | - | - | 1.25 Gb/s | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | - | 12 Transceiver | - | - | - | - | - | - | - | - | FPGA - Field Programmable Gate Array | - | - | 0.134 (3.40mm) | - | - | - | - |