- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTH8HCF-124K Central | In Stock | - | - | Through Hole | Axial | Axial | 80mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 70 mA | Unshielded | 120 mH | 75Ohm Max | - | - | - | - | ||
![]() CTS4HTF-332J Central | In Stock | - | - | Through Hole | Axial | Axial | 22mA | 2MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 85 mA | Shielded | 3.3 mH | 33Ohm Max | 70 @ 250kHz | - | - | - | ||
![]() CT1008LSCF-101J Central | In Stock | - | - | Surface Mount | - | - | - | 12MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±5% | Wirewound | - | - | 100 µH | 21Ohm | - | - | - | - | ||
![]() CTSPI2D18F-2R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 680mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D18F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 1.46 A | Shielded | 2.7 µH | 60mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTQFW4228F-220M Central | In Stock | - | - | Through Hole | Horizontal, 4 PC Pin | Horizontal, 4 PC Pin | 35.4A | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | CTQFW4228F | 1.654 L x 1.409 W (42.00mm x 35.80mm) | ±20% | - | 34 A | Shielded | 22 µH | 2.95mOhm Max | - | - | 1.142 (29.00mm) | - | ||
![]() CTSPI3D18F-680M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 360 mA | Shielded | 68 µH | 975mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTLVC6045F-270M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.25A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6045F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | Wirewound | 1.17 A | Shielded | 27 µH | 160mOhm Max | - | - | 0.185 (4.70mm) | - | ||
![]() CTBF07TG Central | In Stock | - | - | Surface Mount | - | - | - | 2.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ctbf | - | ±2% | Wirewound | - | - | 22 nH | 5.2mOhm | - | - | - | - | ||
![]() CT0402HPF-43NJ Central | In Stock | - | - | Surface Mount | - | - | - | 2.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±5% | Wirewound | - | - | 43 nH | 520mOhm | - | - | - | - | ||
![]() CTDR3F-6R8M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 21A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR3F | 1.102 Dia (28.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 6.8 µH | 4mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTLQ1812NF-271K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 4MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Wirewound | 100 mA | Unshielded | 270 µH | 6.8Ohm Max | 40 @ 796kHz | - | 0.110 (2.80mm) | - | ||
![]() CTC4F-5R6M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - | ||
![]() CT1008LSF-562M Central | In Stock | - | - | Surface Mount | - | - | - | 80MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lsf | - | ±20% | Wirewound | - | - | 5.6 µH | 1.82Ohm | - | - | - | - | ||
![]() CTCH106F-470K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads | Radial | 1.7A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH106F | 0.394 Dia (10.00mm) | ±10% | Wirewound | - | Unshielded | 47 µH | 160mOhm Max | - | - | 0.256 (6.50mm) | - | ||
![]() CTGS105F-181K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 720mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTGS105F | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±10% | Wirewound | - | Unshielded | 180 µH | 630mOhm Max | - | - | 0.228 (5.80mm) | - | ||
![]() CTLVC5040F-3R0M Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 4.32A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC5040F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±20% | - | 3.15 A | Shielded | 3 µH | 26mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTTF0201F-0N6S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 350 mA | Unshielded | 600 nH | 250mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT1008LSCF-1R0K Central | In Stock | - | - | Surface Mount | - | - | - | 245MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±10% | Wirewound | - | - | 1 µH | 1.1Ohm | - | - | - | - | ||
![]() CTLVC6045F-331M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 630mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6045F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | Wirewound | 310 mA | Shielded | 330 µH | 1.8Ohm Max | - | - | 0.185 (4.70mm) | - | ||
![]() CT0402HPF-16NG Central | In Stock | - | - | Surface Mount | - | - | - | 3.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±2% | Wirewound | - | - | 16 nH | 140mOhm | - | - | - | - |