- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTH8RF-333K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 150mA | 150kHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH8RF | 0.469 Dia (11.90mm) | ±10% | - | 100 mA | Unshielded | 33 mH | 27Ohm Max | - | - | 0.917 (23.30mm) | - | ||
![]() CTS4HTF-103K Central | In Stock | - | - | Through Hole | Axial | Axial | 14mA | 1.3MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 50 mA | Shielded | 10 mH | 93Ohm Max | 70 @ 250kHz | - | - | - | ||
![]() CTRL5480F-5-3R9K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 9.7A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 4 A | Unshielded | 3.9 µH | 9mOhm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CTMMP1808AF-1R5M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 7 A | Shielded | 1.5 µH | 42mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTMMP8751F-4R7M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.886 L x 0.866 W (22.50mm x 22.00mm) | ±20% | - | 37 A | Shielded | 4.7 µH | 1.84mOhm | - | - | 0.512 (13.00mm) | - | ||
![]() CTMMP2712F-R47M Central | 243 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 24 A | Shielded | 0.47 µH | 4.2mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CT0603CSF-47NJ Central | 68000 | - | - | Surface Mount | - | - | - | 2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603csf | - | ±5% | Wirewound | - | - | 47 nH | 280mOhm | - | - | - | - | ||
![]() CTVF-0-330K-12 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.701 Dia (17.80mm) | ±10% | Wirewound | 11.3 A | Unshielded | 33 µH | 17mOhm Max | - | - | 1.299 (33.00mm) | - | ||
![]() CTSFW1365F-330M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1365F | 0.531 L x 0.504 W (13.50mm x 12.80mm) | ±20% | - | 5.5 A | Shielded | 33 µH | 33.6mOhm Max | - | - | 0.256 (6.50mm) | - | ||
![]() CTIHLP5026F-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 16.5A | - | 200 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP5026F | 0.543 L x 0.508 W (13.80mm x 12.90mm) | ±20% | - | 11.5 A | Shielded | 6.8 µH | 14.9mOhm Max | - | - | 0.264 (6.70mm) | - | ||
![]() CTTF0201HCF-0N6B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 600 mA | Unshielded | 0.6 nH | 100mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTHC1210SF-1R5J Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 100MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | Drum Core, Wirewound | 580 mA | Unshielded | 1.5 µH | 195mOhm Max | 10 @ 7.96MHz | - | 0.094 (2.40mm) | - | ||
![]() CTML0603F-R15M Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 180MHz | 25 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | Multilayer | 50 mA | Shielded | 150 nH | 600mOhm Max | 15 @ 25MHz | - | 0.039 (1.00mm) | - | ||
![]() CT0201HQF-3N7B Central | In Stock | - | - | Surface Mount | - | - | - | 8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.1nH | Multilayer | - | - | 3.7 nH | 360mOhm | - | - | - | - | ||
![]() CTGS54F-270K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 100°C | CTGS54F | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±10% | Wirewound | 970 mA | Unshielded | 27 µH | 200mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTCDEP147SF-7R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 12.4A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDEP147SF | 0.591 L x 0.587 W (15.00mm x 14.90mm) | ±20% | Wirewound | 10 A | Shielded | 7.7 µH | 9.85mOhm Max | - | - | 0.319 (8.10mm) | - | ||
![]() CTSLF1255TF-680M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSLF1255TF | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | 2.2 A | Shielded | 68 µH | 83.2mOhm | - | - | 0.228 (5.80mm) | - | ||
![]() CTR1330F-820K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | 14MHz | 2.5 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTR1330F | 0.313 L x 0.115 W (7.94mm x 2.93mm) | ±10% | Molded | 88 mA | Unshielded | 82 µH | 7.3Ohm Max | 50 @ 2.5MHz | - | 0.145 (3.68mm) | - | ||
![]() CTCDRH74F-561M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 230mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH74F | 0.287 L x 0.287 W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 560 µH | 3.6Ohm Max | - | - | 0.177 (4.50mm) | - | ||
![]() CT0603HPF-33NH Central | In Stock | - | - | Surface Mount | - | - | - | 2.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 33 nH | 170mOhm | - | - | - | - |