- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0805CSF-181M Central | In Stock | - | - | Surface Mount | - | - | - | 870MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±20% | Wirewound | - | - | 180 nH | 640mOhm | - | - | - | - | ||
![]() CTGS73F-220L Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTGS73F | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±15% | Wirewound | 1.07 A | Unshielded | 22 µH | 130mOhm Max | - | - | 0.150 (3.80mm) | - | ||
![]() CT0201HQF-3N0C Central | In Stock | - | - | Surface Mount | - | - | - | 9.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.2nH | Multilayer | - | - | 3 nH | 240mOhm | - | - | - | - | ||
![]() CT0402QWF-4N1H Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±3% | Wirewound | - | - | 4.1 nH | 70mOhm | - | - | - | - | ||
![]() CT0603QWF-R15J Central | In Stock | - | - | Surface Mount | - | - | - | 1.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±5% | Wirewound | - | - | 150 nH | 1.5Ohm | - | - | - | - | ||
![]() CTSMDS4F-820M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 349mA | 14MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 82 µH | 1.96Ohm Max | 55 @ 2.5MHz | - | 0.228 (5.80mm) | - | ||
![]() CTIHSM5832F-222K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 220mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHSM5832F | 0.638 L x 0.320 W (16.20mm x 8.13mm) | ±10% | Molded | 140 mA | Unshielded | 2.2 mH | 9.71Ohm Max | - | - | 0.285 (7.24mm) | - | ||
![]() CTGS53F-562J Central | In Stock | - | - | Surface Mount | Nonstandard | - | 38mA | 1.3MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS53F | 0.197 L x 0.177 W (5.00mm x 4.50mm) | ±5% | Wirewound | - | Unshielded | 5.6 mH | 72Ohm Max | 40 @ 252kHz | - | 0.130 (3.30mm) | - | ||
![]() CTML1206F-150M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 19MHz | 1 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML1206F | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Multilayer | 5 mA | Shielded | 15 µH | 700mOhm Max | 35 @ 1MHz | - | 0.051 (1.30mm) | - | ||
![]() CTRL5480F-4-152K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 720mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 490 mA | Unshielded | 1.5 mH | 1.7Ohm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CTS7F-392K Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | 175 mA | Shielded | 3.9 mH | 1.61Ohm | - | - | - | - | ||
![]() CTGS54F-390M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 100°C | CTGS54F | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±20% | Wirewound | 800 mA | Unshielded | 39 µH | 320mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTVF-0-101K-01 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.402 Dia (10.20mm) | ±10% | Wirewound | 1.8 A | Unshielded | 100 µH | 190mOhm Max | - | - | 0.902 (22.90mm) | - | ||
![]() CTSMDS4F-3R9K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 815mA | 84MHz | 7.9 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 3.9 µH | 354mOhm Max | 41 @ 7.9MHz | - | 0.228 (5.80mm) | - | ||
![]() CTRL5480F-2-182K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 125mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-2 | 0.272 Dia (6.90mm) | ±10% | - | 120 mA | Unshielded | 1.8 mH | 5.7Ohm Max | - | - | 0.366 (9.30mm) | - | ||
![]() CT0805LDLSF-3R3M Central | In Stock | - | - | Surface Mount | - | - | - | 55MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | ct0805ldlsf | - | ±20% | Wirewound | - | - | 3.3 µH | 300mOhm | - | - | - | - | ||
![]() CTRLB9012F-393K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | 150kHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRLB9012F | 0.354 Dia (9.00mm) | ±10% | - | 80 µA | Unshielded | 39 mH | 125.5Ohm Max | 15 @ 79.6kHz | - | 0.480 (12.20mm) | - | ||
![]() CT8645LLF-3R3M-TH Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct8645llf | - | ±20% | Toroidal | - | - | 3.3 µH | 3mOhm | - | - | - | - | ||
![]() CTMMP2912F-100M Central | 51 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.260 L x 0.287 W (6.60mm x 7.30mm) | ±20% | - | 5.5 A | Shielded | 10 µH | 68mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTSPI3D12F-8R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 920mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D12F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 940 mA | Shielded | 8.2 µH | 252mOhm | - | - | 0.049 (1.25mm) | - |