- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTMLP100804BF-3R3N Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 400mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | Yes | -55°C ~ 125°C | CTMLP100804BF | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±30% | Multilayer | 1.2 A | Shielded | 3.3 µH | 100mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CT187LYF-271J Central | In Stock | - | - | Through Hole | - | - | - | 2.6MHz | - | - | Central Technologies | Bulk | Active | Yes | -55°C ~ 125°C | ct187lyf | - | ±5% | - | - | - | 270 µH | 3Ohm | - | - | - | - | ||
![]() CTDS3308F-3R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 70MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | Yes | -40°C ~ 125°C | CTDS3308F | 0.500 L x 0.398 W (12.70mm x 10.10mm) | ±20% | - | 3 A | Shielded | 3 µH | 62mOhm Max | 30 @ 100kHz | - | 0.118 (3.00mm) | - | ||
![]() CT8645LLF-101L-TH Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | Yes | -55°C ~ 125°C | ct8645llf | - | ±15% | Toroidal | - | - | 100 µH | 36mOhm | - | - | - | - | ||
![]() CTLL1005SF-39NK Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.2GHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | Yes | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | Multilayer | 200 mA | Unshielded | 39 nH | 1Ohm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CTMMP104F-R47M Central | 2393 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | Yes | -55°C ~ 125°C | - | 0.398 L x 0.457 W (10.10mm x 11.60mm) | ±20% | - | 38 A | Shielded | 0.47 µH | 1.2mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTMMP2707F-2R2M Central | 77 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | Yes | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 8.5 A | Shielded | 2.2 µH | 46mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTML1206F-R068M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 280MHz | 50 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | Yes | -55°C ~ 125°C | CTML1206F | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Multilayer | 300 mA | Shielded | 68 nH | 250mOhm Max | 25 @ 50MHz | - | 0.051 (1.30mm) | - | ||
![]() CTTSMD2110F-2R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 33.5A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | Yes | -55°C ~ 105°C | CTTSMD2110F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 2.7 µH | 4mOhm Max | - | - | 0.570 (14.48mm) | - | ||
![]() CTS1F-470J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 22MHz | 2.5 MHz | - | Central Technologies | Tape & Reel (TR) | Active | Yes | -55°C ~ 105°C | CTS1F | 0.110 Dia x 0.260 L (2.80mm x 6.60mm) | ±5% | Molded | 271 mA | Shielded | 47 µH | 2.4Ohm Max | 54 @ 2.5MHz | - | - | - | ||
![]() CTMPH080503F-R24M Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 4.8A | - | 2 MHz | - | Central Technologies | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | CTMPH080503F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Molded | 4.2 A | Shielded | 240 nH | 25mOhm Max | - | - | 0.031 (0.80mm) | - | ||
![]() CTSMDS4F-560J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 380mA | 25MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | - | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 56 µH | 1.64Ohm Max | 55 @ 2.5MHz | - | 0.228 (5.80mm) | - | ||
![]() CTSPI3D15F-150M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 640mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | CTSPI3D15F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 720 mA | Shielded | 15 µH | 340mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CT0402LSF-R36J Central | In Stock | - | - | Surface Mount | - | - | - | 810MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | ct0402lsf | - | ±5% | Wirewound | - | - | 360 nH | 575mOhm | - | - | - | - | ||
![]() CT0201LSF-R16K Central | In Stock | - | - | Surface Mount | - | - | - | 1.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | - | -25°C ~ 105°C | ct0201lsf | - | ±10% | Wirewound | - | - | 160 nH | 710mOhm | - | - | - | - | ||
![]() CTTSMD2110F-180K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 13.4A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | - | -55°C ~ 105°C | CTTSMD2110F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 18 µH | 9mOhm Max | - | - | 0.570 (14.48mm) | - | ||
![]() CTLVC6045F-3R9M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6.3A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | CTLVC6045F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | Wirewound | 3.6 A | Shielded | 3.9 µH | 26mOhm Max | - | - | 0.185 (4.70mm) | - | ||
![]() CT0201F-12NJ Central | In Stock | - | - | Surface Mount | - | - | - | 2.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | ct0201f | - | ±5% | Multilayer | - | - | 12 nH | 680mOhm | - | - | - | - | ||
![]() CTSMDS4F-390K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 429mA | 29.4MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | - | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 39 µH | 1.28Ohm Max | 50 @ 2.5MHz | - | 0.228 (5.80mm) | - | ||
![]() CTC2F-R82K Central | In Stock | - | - | Through Hole | - | - | - | 140MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | 820 nH | 180mOhm | - | - | - | - |