- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Body Material | Shape/Size Description | Number of Terminals | Core Material | Category | Colour outer sheath | Contact Materials | Current - Saturation (Isat) | DC Resistance | Degree of protection (IP) | ElectricalLife | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material of contact surface | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Number of Positions | Terminal Finish | Applications | HTS Code | Current Rating (Amps) | Pitch | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Actuator Type | Output Type | Circuit | Voltage | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Number of Resistors | Mechanical Life | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Circuit Type | Power Per Element | Case/Size Code | Shielded | ESR | Rated Current-Max | Inductance-Nom (L) | Voltage - Load | Load Current | Washable | Resistor-Ratio-Drift | Actuator Level | Resistance (Ohms) | Resistor Matching Ratio | Features | Height Seated (Max) | Length | Height Above Board | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTMPH080504F-R24M Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | 4.5A | - | - | - | - | - | 2 MHz | TANSITOR ELECTRONICS COMPANY | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | NO | - | - | - | - | - | -40°C ~ 125°C | - | CTMPH080504F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | - | - | - | - | Molded | - | - | - | - | 3.7 A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 240 nH | - | 28mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() CTTC1103F-242J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | 700kHz | CENTRAL TECHNOLOGIES | 125 kHz | AUTEC POWER SYSTEMS | CTTC1103F-242J | CTTC1103F | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Active | - | 5.68 | - | - | - | - | - | - | -40°C ~ 85°C | - | CTTC1103F | 80.2x46x68.7mm | ±5% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | compliant | - | - | - | - | - | - | - | 2.4 mH | - | 25Ohm Max | - | - | - | - | 30 @ 125kHz | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() CTMC1812F-1R0J Central | In Stock | - | - | Brass Contact Pin | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | - | - | 0.5 Ω | - | - | - | CENTRAL TECHNOLOGIES | - | PINREX | CTMC1812F-1R0J | - | - | - | - | 100 °C | -40 °C | - | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | - | - | - | - | 5.59 | Y | Yes | 100 MHz | - | - | - | - | - | - | - | Insulation Resistance - 5000mOhm at DC 500V | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | TR | - | 1 | Molded Chip | compliant | - | - | - | - | - | - | 1Amp | - | 7.96 MHz | - | RF INDUCTOR | DUAL ENDED | - | - | - | 50 | GENERAL PURPOSE INDUCTOR | - | - | 1812 | NO | Contact Resistance - 20mOhm at DC 100mA | 0.45 A | 1 µH | - | - | - | - | - | - | - | - | 1mm | - | - | - | ||
![]() CTMC1812F-681K Central | 6000 | - | - | Brass Contact Pin | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | - | - | 30 Ω | - | - | - | CENTRAL TECHNOLOGIES | - | PINREX | CTMC1812F-681K | - | - | - | - | 100 °C | -40 °C | - | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | - | - | - | - | 5.6 | Y | Yes | 3 MHz | - | - | - | - | - | - | - | Insulation Resistance - 5000mOhm at DC 500V | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | TR | - | 1 | Molded Chip | compliant | - | - | - | - | - | - | 1Amp | - | 0.796 MHz | - | RF INDUCTOR | DUAL ENDED | - | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | 1812 | NO | Contact Resistance - 20mOhm at DC 100mA | 0.05 A | 680 µH | - | - | - | - | - | - | - | - | 1mm | - | - | - | ||
![]() CTDS1608CF-472 Central | 4911 |
| - | Brass Contact Pin | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105MHz | - | 100 kHz | PINREX | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Y | - | - | - | - | - | -40°C ~ 85°C | - | CTDS1608CF | 0.260 L x 0.175 W (6.60mm x 4.45mm) | Insulation Resistance - 5000mOhm at DC 500V | - | - | - | - | - | - | - | - | - | - | 1.4 A | - | - | Shielded | - | - | - | - | - | - | - | - | - | 1Amp | 4.7 µH | - | 60mOhm Max | - | - | - | - | 40 @ 200kHz | - | - | - | - | - | - | Contact Resistance - 20mOhm at DC 100mA | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | ||
![]() CTLL2012F-R18K Central | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | - | - | 1.1 Ω | - | - | - | CENTRAL TECHNOLOGIES | - | AUTEC POWER SYSTEMS | CTLL2012F-R18K | CTLL2012F | - | - | - | 100 °C | -40 °C | - | 2012 | - | - | - | - | Active | - | - | - | - | 5.42 | - | Yes | 430 MHz | - | - | - | - | - | - | 80.2x46x68.7mm | 10% | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | - | - | 1 | - | compliant | - | - | - | - | - | - | - | - | 0.05 MHz | - | RF INDUCTOR | DUAL ENDED | - | - | - | 13 | GENERAL PURPOSE INDUCTOR | - | - | 2012 | NO | - | 0.3 A | 0.18 µH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTMC1210F-1R0K Central | In Stock | - | - | - | - | YES | J BEND | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | - | - | 0.7 Ω | - | - | - | CENTRAL TECHNOLOGIES | - | CORNELL DUBILIER | CTMC1210F-1R0K | - | - | - | - | 100 °C | -40 °C | - | 1210 | 2.5 mm | 3.2 mm | SMT | 2.9 mm | Obsolete | - | - | - | - | 5.81 | - | Yes | 120 MHz | - | - | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | TR | - | 1 | Molded Chip | compliant | - | - | - | - | - | - | - | - | 7.96 MHz | - | RF INDUCTOR | DUAL ENDED | - | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | 1210 | NO | - | 0.4 A | 1 µH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLC0603F-18NJ Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | 0603 | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | 0.45 Ω | - | - | 4GHz | CENTRAL TECHNOLOGIES | 100 MHz | SPRAGUE | CTLC0603F-18NJ | - | - | - | Central Technologies | 125 °C | -40 °C | Bulk | 0603 | - | - | - | - | Active | - | - | Obsolete | - | 5.46 | - | Yes | 4000 MHz | Q MEASURED AT 500 MHZ | - | - | -40°C ~ 125°C | - | CTLC0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | 8504.50.80.00 | 400 mA | - | - | Unshielded | 1 | - | compliant | - | - | - | - | - | - | - | 18 nH | 100 MHz | 450mOhm Max | RF INDUCTOR | DUAL ENDED | - | - | 14 @ 100MHz | 14 | GENERAL PURPOSE INDUCTOR | - | - | 0603 | NO | - | 0.4 A | 0.018 µH | - | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | - | ||
![]() CTMC1812F-R33J Central | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | - | - | 0.28 Ω | - | - | - | CENTRAL TECHNOLOGIES | - | TANSITOR ELECTRONICS COMPANY | CTMC1812F-R33J | - | - | - | - | 100 °C | -40 °C | - | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | - | - | - | - | 5.82 | YES | Yes | 165 MHz | - | - | - | - | - | - | - | 5% | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | TR | - | 1 | Molded Chip | compliant | - | - | - | - | - | - | - | - | 25.2 MHz | - | RF INDUCTOR | DUAL ENDED | - | - | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | 1812 | NO | - | 0.605 A | 0.33 µH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH127/LDF-270M Central | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | 4.2A | 0.0416 Ω | IP67 | - | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH127/LDF-270M | CTCDRH127/LD | Gold | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | -40 - 90 | -25 - 90 | Active | 4 | 5.43 | - | Yes | - | - | - | - | -40°C ~ 125°C | - | CTCDRH127/LDF | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | 8504.50.80.00 | 4.08 A | - | TR | Shielded | 1 | Magnetically Shielded | compliant | - | - | - | - | - | - | - | 27 µH | 0.001 MHz | 41.6mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4949 | YES | - | 4.2 A | 27 µH | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | ||
![]() CT187LYF-152K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1.1MHz | - | - | - | - | - | Gold | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | -40 - 80 | -25 - 80 | Active | 4 | - | - | - | - | - | - | - | -55°C ~ 125°C | - | ct187lyf | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mH | - | 9Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTC2F-681M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2MHz | - | - | - | - | - | Gold | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | -30 - 80 | -5 - 80 | Active | 4 | - | - | - | - | - | - | - | -55°C ~ 125°C | - | ctc2f | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680 µH | - | 18Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTDR5F-8R2M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | Radial | - | - | - | - | - | - | - | 76A | - | IP67 | - | - | - | 1 kHz | - | - | - | Gold | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | -30 - 80 | -5 - 70 | Active | 4 | - | - | - | - | - | - | - | -55°C ~ 125°C | - | CTDR5F | 1.500 Dia (38.10mm) | ±20% | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | 35 A | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 8.2 µH | - | 3mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.449 (36.80mm) | - | - | - | ||
![]() CTIHLP6826AF-470M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 5E | Blue | - | 16A | - | IP20 | - | - | - | 100 kHz | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | CTIHLP6826AF | 0.681 L x 0.665 W (17.30mm x 16.90mm) | ±20% | - | - | - | - | - | - | - | - | - | - | 8.7 A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 47 µH | - | 55mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.276 (7.00mm) | 10 | - | - | ||
![]() CT1210SF-101M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | - | - | - | - | - | IP67 | - | 8MHz | - | 2.52 MHz | - | - | - | Gold | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | -40 - 80 | -25 - 80 | Active | 4 | - | - | - | - | - | - | - | -35°C ~ 85°C | - | CT1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | - | - | - | - | - | Wirewound | - | - | - | - | 73 mA | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 100 µH | - | 14Ohm Max | - | - | - | - | 30 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | - | - | ||
![]() CTLVC5040F-3R0N Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | - | - | - | 2020 | - | - | - | - | - | - | - | 4.32A | - | IP67 | - | - | - | 100 kHz | - | - | - | Gold | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | -40 - 90 | -25 - 90 | Active | 4 | - | - | - | - | - | - | - | -55°C ~ 125°C | - | CTLVC5040F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±30% | - | - | - | - | - | - | - | - | - | - | 3.15 A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 3 µH | - | 26mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.165 (4.20mm) | - | - | - | ||
![]() CTRL5480F-2-560K Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | - | 8 | -- | - | - | - | - | - | - | - | 700mA | - | - | - | - | - | 1 kHz | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CRA06 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | Active | - | ±200ppm/°C | - | - | - | -- | - | 620 mA | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 56 µH | - | 162mOhm Max | - | - | 4 | - | - | - | - | Isolated | 62.5mW | - | - | - | - | - | - | - | - | -- | - | 1.8k | -- | - | 0.028 (0.70mm) | - | - | - | ||
![]() CTC4F-151K Central | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 4.2MHz | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 4 ~ 32VDC | - | -40°C ~ 125°C | Bulk | Evolution Dual | - | ±10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC | SPST-NO (1 Form A) x 2 | - | 150 µH | - | 2.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V ~ 660V | 50A | - | - | - | - | - | - | - | - | - | - | ||
![]() CTM3F-100J Central | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 42MHz | - | 7.9 MHz | - | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | * | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±5% | - | - | Active | - | - | Molded | - | - | - | - | 440 mA | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 10 µH | - | 610mOhm Max | - | - | - | - | 30 @ 7.9MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSL1112F-6R8M Central | In Stock | - | - | Surface Mount | Radial, Vertical Cylinder | - | - | - | Radial | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | 18MHz | - | 1 kHz | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 6VDC | -40°C ~ 85°C | Tube | CFS | 0.441 Dia (11.20mm) | ±20% | - | - | Active | - | - | - | 2 | - | - | - | - | 0.100 (2.54mm), Full | - | Shielded | - | - | - | 100mA | Gold | Gull Wing | Slide (Standard) | - | SPST | - | 6.8 µH | - | 16mOhm Max | - | - | - | -- | 10 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | Tape Seal | 0.492 (12.50mm) | 0.256 (6.50mm) | 0.146 (3.70mm) | - |