- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTDR1F-3R9M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 9A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR1F | 0.669 Dia (17.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 3.9 µH | 6mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTMLP080604AF-R47M Central | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.2A | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080604AF | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±20% | Multilayer | 1.6 A | Shielded | 470 nH | 60mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTHC1812F-180K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | 400mA | 19MHz | 2.52 MHz | Ferrite | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTHC1812F | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 18 µH | 800mOhm Max | 10 @ 2.52MHz | - | 0.134 (3.40mm) | - | ||
![]() CT0603QWF-R20J Central | In Stock | - | - | Surface Mount | - | - | - | 1.25GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±5% | Wirewound | - | - | 200 nH | 2.4Ohm | - | - | - | - | ||
![]() CTS1F-R68J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 262MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS1F | 0.110 Dia x 0.260 L (2.80mm x 6.60mm) | ±5% | Molded | 555 mA | Shielded | 680 nH | 580mOhm Max | 30 @ 25MHz | - | - | - | ||
![]() CT0805HTF-8N2J Central | In Stock | - | - | Surface Mount | - | - | - | 4.8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805htf | - | ±5% | Wirewound | - | - | 8.2 nH | 80mOhm | - | - | - | - | ||
![]() CTTF0201F-0N1C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 400 mA | Unshielded | 100 nH | 200mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTS2F-122K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 3.2MHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±10% | Molded | 100 mA | Shielded | 1.2 mH | 22.4Ohm Max | 50 @ 250kHz | - | - | - | ||
![]() CTDR4F-3R3M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 27A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR4F | 1.500 Dia (38.10mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 3.3 µH | 3mOhm Max | - | - | 1.031 (26.20mm) | - | ||
![]() CT0402HPF-7N5G Central | In Stock | - | - | Surface Mount | - | - | - | 5.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±2% | Wirewound | - | - | 7.5 nH | 90mOhm | - | - | - | - | ||
![]() CTRL5480F-2-4R7K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 2.5A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-2 | 0.272 Dia (6.90mm) | ±10% | - | 1.3 A | Unshielded | 4.7 µH | 22mOhm Max | - | - | 0.366 (9.30mm) | - | ||
![]() CTMLP080604AF-3R3N Central | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 350mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080604AF | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±30% | Multilayer | 850 mA | Shielded | 3.3 µH | 120mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTSPI2D15F-2R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 880mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | 1.6 A | Shielded | 2.2 µH | 66mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTHC2220F-6R8M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 24MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 810 mA | Shielded | 6.8 µH | 150mOhm Max | 10 @ 7.96MHz | - | 0.169 (4.30mm) | - | ||
![]() CT1008LDLSF-1R9J Central | In Stock | - | - | Surface Mount | - | - | - | 165MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | ct1008ldlsf | - | ±5% | Wirewound | - | - | 1.9 µH | 140mOhm | - | - | - | - | ||
![]() CTS3F-R47J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 235MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | Molded | 565 mA | Shielded | 470 nH | 250mOhm Max | 44 @ 25MHz | - | - | - | ||
![]() CTMMP6826AF-150M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.681 L x 0.665 W (17.30mm x 16.90mm) | ±20% | - | 23 A | Shielded | 15 µH | 17.8mOhm | - | - | 0.264 (6.70mm) | - | ||
![]() CTMMP2012BF-1R5M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.224 L x 0.205 W (5.70mm x 5.20mm) | ±20% | - | 9.8 A | Shielded | 1.5 µH | 26.5mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTRL6050F-121M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTRL6050F | 0.551 L x 0.461 W (14.00mm x 11.70mm) | ±20% | Wirewound | 1.3 A | Unshielded | 120 µH | 400mOhm Max | - | - | 0.331 (8.40mm) | - | ||
![]() CT0402HPF-22NJ Central | In Stock | - | - | Surface Mount | - | - | - | 3.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±5% | Wirewound | - | - | 22 nH | 160mOhm | - | - | - | - |