- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTRL5480F-3-471K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 600mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-3 | 0.374 Dia (9.50mm) | ±10% | - | 490 mA | Unshielded | 470 µH | 816mOhm Max | - | - | 0.449 (11.40mm) | - | ||
![]() CTHC1812SF-331M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 4.5MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 90 mA | Unshielded | 330 µH | 13Ohm Max | 20 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CTCDRH127F-680K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±10% | - | 2.1 A | Shielded | 68 µH | 140mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTML0603F-R68K Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 90MHz | 25 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Multilayer | 35 mA | Shielded | 680 nH | 1.7Ohm Max | 15 @ 25MHz | - | 0.039 (1.00mm) | - | ||
![]() CTSR0906F-152L Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 2MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0906F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | Wirewound | 180 mA | Shielded | 1.5 mH | 5.2Ohm Max | 100 @ 252kHz | - | 0.248 (6.30mm) | - | ||
![]() CT0805CSF-720K Central | In Stock | - | - | Surface Mount | - | - | - | 1.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±10% | Wirewound | - | - | 72 nH | 370mOhm | - | - | - | - | ||
![]() CTSPI2D15F-3R9N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 620mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | 1.12 A | Shielded | 3.9 µH | 115mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CT1210LSCF-1R8J Central | In Stock | - | - | Surface Mount | - | - | - | 70MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1210lscf | - | ±5% | Wirewound | - | - | 1.8 µH | 130mOhm | - | - | - | - | ||
![]() CTLVC6045F-100M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4.05A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6045F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | Wirewound | 2.43 A | Shielded | 10 µH | 57mOhm Max | - | - | 0.185 (4.70mm) | - | ||
![]() CTC3F-1R0J Central | In Stock | - | - | Through Hole | - | - | - | 140MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±5% | - | - | - | 1 µH | 240mOhm | - | - | - | - | ||
![]() CTSPMA6012F-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6012F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 5.4 A | Shielded | 1.5 µH | 32.8mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CT0603HPF-R36H Central | In Stock | - | - | Surface Mount | - | - | - | 930MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 360 nH | 4Ohm | - | - | - | - | ||
![]() CTSMDS4F-331J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 215mA | 7.3MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 330 µH | 5.1Ohm Max | 65 @ 790kHz | - | 0.228 (5.80mm) | - | ||
![]() CTC2F-1R5J Central | In Stock | - | - | Through Hole | - | - | - | 130MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±5% | - | - | - | 1.5 µH | 200mOhm | - | - | - | - | ||
![]() CT0402HPF-7N5K Central | In Stock | - | - | Surface Mount | - | - | - | 5.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±10% | Wirewound | - | - | 7.5 nH | 90mOhm | - | - | - | - | ||
![]() CTCH110F-330M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads | Radial | 2.9A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH110F | 0.394 Dia (10.00mm) | ±20% | Wirewound | - | Unshielded | 33 µH | 55mOhm Max | - | - | 0.413 (10.50mm) | - | ||
![]() CT181LYF-363K Central | In Stock | - | - | Through Hole | - | - | - | 200kHz | - | - | Central Technologies | Bulk | Active | -20°C ~ 125°C | ct181lyf | - | ±10% | - | - | - | 36 mH | 27Ohm | - | - | - | - | ||
![]() CTRL5480F-4-153K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 225mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 120 mA | Unshielded | 15 mH | 20.5Ohm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CTC0F-330K Central | In Stock | - | - | Through Hole | - | - | - | 14MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±10% | - | - | - | 33 µH | 4.7Ohm | - | - | - | - | ||
![]() CTTF0201HCF-2N7C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 450 mA | Unshielded | 2.7 nH | 350mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - |