- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTEP105HF-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTEP105HF | 0.409 L x 0.409 W (10.40mm x 10.40mm) | ±20% | Wirewound | 8.5 A | Shielded | 1.5 µH | 10.5mOhm Max | - | - | 0.220 (5.60mm) | - | ||
![]() CTIHLP2012BF-100M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTIHLP2012BF | 0.224 L x 0.205 W (5.70mm x 5.20mm) | ±20% | - | 2.3 A | Shielded | 10 µH | 199mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTLVH2010F-220M Central | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 550mA | 9MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLVH2010F | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±20% | - | 450 mA | Shielded | 22 µH | 1.3Ohm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CT814AYF-152K Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | ct814ayf | - | ±10% | - | - | - | 1.5 mH | 4.37Ohm | - | - | - | - | ||
![]() CTLV3015SF-1R0N Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 3.06A | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV3015SF | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±30% | - | 2.7 A | Shielded | 1 µH | 54mOhm | - | - | 0.059 (1.50mm) | - | ||
![]() CTLQ1210NF-151K Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 7MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | Wirewound | 70 mA | Unshielded | 150 µH | 9.3Ohm Max | 40 @ 796kHz | - | 0.087 (2.20mm) | - | ||
![]() CTDS3308F-221M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 6.5MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTDS3308F | 0.500 L x 0.398 W (12.70mm x 10.10mm) | ±20% | - | 400 mA | Shielded | 220 µH | 2.2Ohm Max | 50 @ 100kHz | - | 0.118 (3.00mm) | - | ||
![]() CTSMDS4F-3R9J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 815mA | 84MHz | 7.9 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 3.9 µH | 354mOhm Max | 41 @ 7.9MHz | - | 0.228 (5.80mm) | - | ||
![]() CT0201CSF-14NJ Central | In Stock | - | - | Surface Mount | - | - | - | 5.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0201csf | - | ±5% | Wirewound | - | - | 500 pH | 500mOhm | - | - | - | - | ||
![]() CT8645LLF-390L-TH Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct8645llf | - | ±15% | Toroidal | - | - | 39 µH | 15mOhm | - | - | - | - | ||
![]() CTLQ2220CF-101M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 6.5MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTLQ2220CF | 0.224 L x 0.197 W (5.70mm x 5.00mm) | ±20% | Wirewound | 560 mA | Unshielded | 100 µH | 1.204Ohm Max | - | - | 0.197 (5.00mm) | - | ||
![]() CTSPMA4010F-4R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA4010F | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | - | 1.6 A | Shielded | 4.7 µH | 210mOhm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CT9555F-560-TV Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct9555f | - | ±15% | Wirewound | - | - | 56 µH | 26mOhm | - | - | - | - | ||
![]() CT1206CSF-027M Central | In Stock | - | - | Surface Mount | - | - | - | 1.8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±20% | Wirewound | - | - | 27 nH | 110mOhm | - | - | - | - | ||
![]() CTGS73F-390L Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTGS73F | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±15% | Wirewound | 740 mA | Unshielded | 39 µH | 220mOhm Max | - | - | 0.150 (3.80mm) | - | ||
![]() CTLVC6045F-150M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.06A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6045F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | Wirewound | 1.98 A | Shielded | 15 µH | 80mOhm Max | - | - | 0.185 (4.70mm) | - | ||
![]() CTMC1008F-680M Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 15MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -45°C ~ 85°C | CTMC1008F | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | Drum Core, Wirewound | 70 mA | Unshielded | 68 µH | 16.6Ohm Max | 20 @ 2.52MHz | - | 0.075 (1.90mm) | - | ||
![]() CT262LYF-121J Central | In Stock | - | - | Through Hole | - | - | - | 5.5MHz | - | - | Central Technologies | Bulk | Active | - | ct262lyf | - | ±5% | - | - | - | 120 µH | 3Ohm | - | - | - | - | ||
![]() CTDR3F-560K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 9A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR3F | 1.102 Dia (28.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 56 µH | 26mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CT0603CTF-36NJ Central | In Stock | - | - | Surface Mount | - | - | - | 2.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603ctf | - | ±5% | Wirewound | - | - | 36 nH | 335mOhm | - | - | - | - |