- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTDR6F-392K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 4.2A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 4.5 A | Unshielded | 3.9 mH | 548mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CTSD10F-330M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 420mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTSD10F | 0.205 L x 0.205 W (5.20mm x 5.20mm) | ±20% | - | - | Shielded | 33 µH | 1.2259Ohm | - | - | 0.039 (1.00mm) | - | ||
![]() CTSR0604F-330K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0604F | 0.256 L x 0.256 W (6.50mm x 6.50mm) | ±10% | - | 700 mA | Shielded | 33 µH | 250mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTC5F-562K Central | In Stock | - | - | Through Hole | Axial | Axial | 56mA | 730kHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | 5.6 mH | 98.9Ohm Max | 45 @ 250kHz | - | - | - | ||
![]() CTLVC8040F-100N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.87A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±30% | - | 3.42 A | Shielded | 10 µH | 38mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTML0603F-R68K Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 90MHz | 25 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Multilayer | 35 mA | Shielded | 680 nH | 1.7Ohm Max | 15 @ 25MHz | - | 0.039 (1.00mm) | - | ||
![]() CTSR0906F-152L Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 2MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0906F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | Wirewound | 180 mA | Shielded | 1.5 mH | 5.2Ohm Max | 100 @ 252kHz | - | 0.248 (6.30mm) | - | ||
![]() CT0805CSF-720K Central | In Stock | - | - | Surface Mount | - | - | - | 1.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±10% | Wirewound | - | - | 72 nH | 370mOhm | - | - | - | - | ||
![]() CTSPI2D15F-3R9N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 620mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | 1.12 A | Shielded | 3.9 µH | 115mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CT1210LSCF-1R8J Central | In Stock | - | - | Surface Mount | - | - | - | 70MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1210lscf | - | ±5% | Wirewound | - | - | 1.8 µH | 130mOhm | - | - | - | - | ||
![]() CTLVC6045F-100M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4.05A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6045F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | Wirewound | 2.43 A | Shielded | 10 µH | 57mOhm Max | - | - | 0.185 (4.70mm) | - | ||
![]() CTC3F-1R0J Central | In Stock | - | - | Through Hole | - | - | - | 140MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±5% | - | - | - | 1 µH | 240mOhm | - | - | - | - | ||
![]() CTSPMA6012F-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6012F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 5.4 A | Shielded | 1.5 µH | 32.8mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CT0603HPF-R36H Central | In Stock | - | - | Surface Mount | - | - | - | 930MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 360 nH | 4Ohm | - | - | - | - | ||
![]() CTC4F-471K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±10% | - | - | - | - | - | - | - | - | - | ||
![]() CTML0603F-3R3M Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 40MHz | 10 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | Multilayer | 15 mA | Shielded | 3.3 µH | 1.5Ohm Max | 35 @ 10MHz | - | 0.039 (1.00mm) | - | ||
![]() CTRL5480F-4-561K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.2A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 800 mA | Unshielded | 560 µH | 650mOhm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CTRL5480F-1-562K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 40mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-1 | 0.224 Dia (5.70mm) | ±10% | - | 30 mA | Unshielded | 5.6 mH | 29Ohm Max | - | - | 0.337 (8.57mm) | - | ||
![]() CTSPI3D15F-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D15F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 2.3 A | Shielded | 1.5 µH | 50mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTRL5480F-3-153K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 100mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-3 | 0.374 Dia (9.50mm) | ±10% | - | 76 mA | Unshielded | 15 mH | 27.6Ohm Max | - | - | 0.449 (11.40mm) | - |