- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTTF0402F-0N2C Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.2nH | Thin Film | 800 mA | Unshielded | 200 pH | 100mOhm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTCDRH5D18F-120M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH5D18F | 0.224 L x 0.224 W (5.70mm x 5.70mm) | ±20% | - | 1.1 A | Shielded | 12 µH | 153mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTH8VF-821K Central | In Stock | - | - | Through Hole | Axial | Axial | 970mA | 1MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH8VF | 0.449 Dia x 0.898 L (11.40mm x 22.80mm) | ±10% | Wirewound | 800 mA | Unshielded | 820 µH | 660mOhm Max | - | - | - | - | ||
![]() CTM3F-221J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 5.2MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±5% | Molded | 160 mA | Unshielded | 220 µH | 7.9Ohm Max | 60 @ 790kHz | - | - | - | ||
![]() CT0402CSF-6N8K Central | In Stock | - | - | Surface Mount | - | - | - | 4.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402csf | - | ±10% | Multilayer | - | - | 6.8 nH | 140mOhm | - | - | - | - | ||
![]() CTLL1005SF-10NJ Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.2GHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | Multilayer | 300 mA | Unshielded | 10 nH | 400mOhm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CT8645F-391-T Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct8645f | - | ±15% | Wirewound | - | - | 390 µH | 250mOhm | - | - | - | - | ||
![]() CTLQ1206NF-150J Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 16MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Wirewound | 90 mA | Unshielded | 15 µH | 3.9Ohm Max | 35 @ 5MHz | - | 0.079 (2.00mm) | - | ||
![]() CT1008CSF-472M Central | In Stock | - | - | Surface Mount | - | - | - | 90MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008csf | - | ±20% | Wirewound | - | - | 4.7 µH | 4Ohm | - | - | - | - | ||
![]() CTSRU1038F-2R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | 55MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSRU1038F | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ±30% | - | 6.8 A | Shielded | 2.2 µH | 10.5mOhm Max | 12 @ 7.96MHz | - | 0.161 (4.10mm) | - | ||
![]() CTLVC8040F-R90N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 12.42A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±30% | - | 7.24 A | Shielded | 900 nH | 7mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CT1812SF-680M Central | In Stock | - | - | Surface Mount | - | - | - | 9MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -35°C ~ 85°C | ct1812sf | - | ±20% | Wirewound | - | - | 68 µH | 6Ohm | - | - | - | - | ||
![]() CTC4F-4R7M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH127F-101J Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±5% | - | 1.7 A | Shielded | 100 µH | 220mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CT1210SF-2R7M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 60MHz | 7.96 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -35°C ~ 85°C | CT1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 290 mA | Shielded | 2.7 µH | 1Ohm Max | 10 @ 7.96MHz | - | 0.098 (2.50mm) | - | ||
![]() CTM3F-390M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 16MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±20% | Molded | 285 mA | Unshielded | 39 µH | 2.5Ohm Max | 55 @ 2.5MHz | - | - | - | ||
![]() CTGS73F-470N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTGS73F | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±30% | Wirewound | 680 mA | Unshielded | 47 µH | 250mOhm Max | - | - | 0.150 (3.80mm) | - | ||
![]() CTXAL5030F-R56M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 20.2A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTXAL5030F | 0.217 L x 0.209 W (5.50mm x 5.30mm) | ±20% | - | 17.7 A | Shielded | 560 nH | 4.52mOhm Max | - | - | 0.122 (3.10mm) | - | ||
![]() CTVF-0-220K-05 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.500 Dia (12.70mm) | ±10% | Wirewound | 8.9 A | Unshielded | 22 µH | 23mOhm Max | - | - | 1.000 (25.40mm) | - | ||
![]() CT0201HQF-1N9C Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.2nH | Multilayer | - | - | 1.9 nH | 130mOhm | - | - | - | - |