- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTTF0201F-2N4S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 150 mA | Unshielded | 2.4 µH | 800mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTSFW7050F-3R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW7050F | 0.291 L x 0.264 W (7.40mm x 6.70mm) | ±20% | - | 9 A | Shielded | 3.3 µH | 9.9mOhm Max | - | - | 0.213 (5.40mm) | - | ||
![]() CTLVC5020F-5R6M Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.84A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC5020F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±20% | - | 1.8 A | Shielded | 5.6 µH | 82mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTSMDS4F-1R5K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 1.56A | 128MHz | 7.9 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 1.5 µH | 96mOhm Max | 41 @ 7.9MHz | - | 0.228 (5.80mm) | - | ||
![]() CT622LYF-122K Central | In Stock | - | - | Through Hole | - | - | - | 1.1MHz | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct622lyf | - | ±10% | - | - | - | 1.2 mH | 4Ohm | - | - | - | - | ||
![]() CTRFB0810F-183K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 100mA | 400kHz | 100 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRFB0810F | 0.374 Dia (9.50mm) | ±10% | - | 120 mA | Unshielded | 18 mH | 36Ohm Max | - | - | 0.453 (11.50mm) | - | ||
![]() CTCH108F-560K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads | Radial | 1.9A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH108F | 0.394 Dia (10.00mm) | ±10% | Wirewound | - | Unshielded | 56 µH | 130mOhm Max | - | - | 0.335 (8.50mm) | - | ||
![]() CTS4F-R33J Central | In Stock | - | - | Through Hole | Axial | Axial | 1.4A | 325MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 1.4 A | Shielded | 330 nH | 120mOhm Max | 47 @ 25MHz | - | - | - | ||
![]() CTLL1005SF-R27J Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 400MHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | Multilayer | 100 mA | Unshielded | 270 nH | 4.5Ohm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CT1210LSCF-5R6K Central | In Stock | - | - | Surface Mount | - | - | - | 36MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1210lscf | - | ±10% | Wirewound | - | - | 5.6 µH | 260mOhm | - | - | - | - | ||
![]() CTM1F-121M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 12MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±20% | Molded | 66 mA | Unshielded | 120 µH | 13Ohm Max | 30 @ 790kHz | - | - | - | ||
![]() CTDR1F-1R8M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 9A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR1F | 0.669 Dia (17.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 1.8 µH | 4mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTLL1005SF-33NK Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.3GHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | Multilayer | 200 mA | Unshielded | 33 nH | 800mOhm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CTML1206HCF-1R8M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 1 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTML1206HCF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Multilayer | 1.2 A | Shielded | 1.8 µH | 200mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CTCVCF-152J Central | In Stock | - | - | Through Hole | Axial | Axial | 400mA | 650kHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±5% | - | 320 mA | Unshielded | 1.5 mH | 6Ohm Max | 70 @ 252kHz | - | - | - | ||
![]() CTDR3F-392K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR3F | 1.102 Dia (28.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 3.9 mH | 1.67Ohm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTC4F-2R7J Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±5% | - | - | - | - | - | - | - | - | - | ||
![]() CTS4HTF-682K Central | In Stock | - | - | Through Hole | Axial | Axial | 16mA | 1.5MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 62 mA | Shielded | 6.8 mH | 62Ohm Max | 70 @ 250kHz | - | - | - | ||
![]() CTEPH149F-2R2M Central | In Stock | - | - | Surface Mount | 3-SMD, J-Lead | 3-SMD | 15A | - | 100 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTEPH149F | 0.591 L x 0.579 W (15.00mm x 14.70mm) | ±20% | - | - | Shielded | 2.2 µH | 2.35mOhm Max | - | - | 0.386 (9.80mm) | - | ||
![]() CTLQ1210NF-1R5M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 75MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 400 mA | Unshielded | 1.5 µH | 600mOhm Max | 20 @ 1MHz | - | 0.087 (2.20mm) | - |