- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0603CSF-68NJ Central | In Stock | - | - | Surface Mount | - | - | - | 1.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603csf | - | ±5% | Wirewound | - | - | 68 nH | 340mOhm | - | - | - | - | ||
![]() CTM3F-101K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 8.5MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±10% | Molded | 205 mA | Unshielded | 100 µH | 4.9Ohm Max | 45 @ 790kHz | - | - | - | ||
![]() CTS3F-R39K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 250MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±10% | Molded | 670 mA | Shielded | 390 nH | 180mOhm Max | 44 @ 25MHz | - | - | - | ||
![]() CT921CYF-820M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct921cyf | - | ±20% | - | - | - | 82 µH | 375mOhm | - | - | - | - | ||
![]() CTHC1210SF-3R3M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 60MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 400 mA | Unshielded | 3.3 µH | 325mOhm Max | 10 @ 7.96MHz | - | 0.094 (2.40mm) | - | ||
![]() CT0603LSF-181K Central | In Stock | - | - | Surface Mount | - | - | - | 1.15GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct0603lsf | - | ±10% | Wirewound | - | - | 180 nH | 150mOhm | - | - | - | - | ||
![]() CTSMDS4F-2R7K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 1.13A | 96MHz | 7.9 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 2.7 µH | 184mOhm Max | 41 @ 7.9MHz | - | 0.228 (5.80mm) | - | ||
![]() CTLQ1210NF-220J Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 14MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | Wirewound | 150 mA | Unshielded | 22 µH | 2.8Ohm Max | 35 @ 1MHz | - | 0.087 (2.20mm) | - | ||
![]() CTH8HCF-182K Central | In Stock | - | - | Through Hole | Axial | Axial | 1.4A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 750 mA | Unshielded | 1.8 mH | 1.16Ohm Max | - | - | - | - | ||
![]() CTSFW1335F-R68M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 40A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1335F | 0.531 L x 0.504 W (13.50mm x 12.80mm) | ±20% | Wirewound | 22 A | Shielded | 680 nH | 1.7mOhm Max | - | - | 0.154 (3.90mm) | - | ||
![]() CTM2F-221J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 6.2MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±5% | Molded | 117 mA | Unshielded | 220 µH | 7.5Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CTCDEP147SF-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 27.2A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDEP147SF | 0.591 L x 0.587 W (15.00mm x 14.90mm) | ±20% | Wirewound | 16 A | Shielded | 1.5 µH | 3.5mOhm Max | - | - | 0.319 (8.10mm) | - | ||
![]() CT0201HQF-3N5B Central | In Stock | - | - | Surface Mount | - | - | - | 8.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.1nH | Multilayer | - | - | 3.5 nH | 300mOhm | - | - | - | - | ||
![]() CTGSR105BF-121M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTGSR105BF | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | 630 mA | Shielded | 120 µH | 370mOhm Max | - | - | 0.236 (6.00mm) | - | ||
![]() CTLVC4012F-4R7N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 990mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4012F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | 1.08 A | Shielded | 4.7 µH | 110mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CTIHSM4825F-1R5L Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 3.5A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHSM4825F | 0.520 L x 0.250 W (13.20mm x 6.35mm) | ±15% | Molded | 6.9 A | Unshielded | 1.5 µH | 20mOhm Max | - | - | 0.230 (5.84mm) | - | ||
![]() CTC4F-271K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±10% | - | - | - | - | - | - | - | - | - | ||
![]() CTLV5040SF-100N Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.7A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV5040SF | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±30% | - | 2.7 A | Shielded | 10 µH | 70mOhm Max | - | - | 0.165 (4.20mm) | - | ||
![]() CT9555F-271-TV Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct9555f | - | ±15% | Wirewound | - | - | 270 µH | 92mOhm | - | - | - | - | ||
![]() CTMC1008F-8R2M Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 36MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -45°C ~ 85°C | CTMC1008F | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | Drum Core, Wirewound | 160 mA | Unshielded | 8.2 µH | 3.05Ohm Max | 25 @ 7.96MHz | - | 0.075 (1.90mm) | - |