- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSMDS4F-273J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 34mA | 460kHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 27 mH | 195Ohm Max | 50 @ 79kHz | - | 0.228 (5.80mm) | - | ||
![]() CTRL5480F-1-331K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 165mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-1 | 0.224 Dia (5.70mm) | ±10% | - | 120 mA | Unshielded | 330 µH | 1.75Ohm Max | - | - | 0.337 (8.57mm) | - | ||
![]() CTSLF1255TF-6R0N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSLF1255TF | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±30% | - | 4.9 A | Shielded | 6 µH | 16.4mOhm | - | - | 0.228 (5.80mm) | - | ||
![]() CTMC2220F-182K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.3MHz | 252 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTMC2220F | 0.232 L x 0.205 W (5.90mm x 5.20mm) | ±10% | Molded | 60 mA | Unshielded | 1.8 mH | 30Ohm Max | 20 @ 252kHz | - | 0.169 (4.30mm) | - | ||
![]() CT0603CSF-6N8K Central | In Stock | - | - | Surface Mount | - | - | - | 5.8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603csf | - | ±10% | Wirewound | - | - | 6.8 nH | 110mOhm | - | - | - | - | ||
![]() CTLQ1812NF-391K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 3.3MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Wirewound | 90 mA | Unshielded | 390 µH | 9.7Ohm Max | 40 @ 796kHz | - | 0.110 (2.80mm) | - | ||
![]() CTSPT50LF-205M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | CTSPT-L | 0.700 L x 0.670 W (17.78mm x 17.02mm) | ±20% | Toroidal | 710 mA | Unshielded | 2 mH | 1.7Ohm Max | - | - | 0.390 (9.91mm) | - | ||
![]() CTCDRH2D18/LDF-330M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 240mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDRH2D18/LDF | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 560 mA | Shielded | 33 µH | 460mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTTSMD2110F-150K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 14.9A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2110F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 15 µH | 8mOhm Max | - | - | 0.570 (14.48mm) | - | ||
![]() CTCDRH5D18F-470M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH5D18F | 0.224 L x 0.224 W (5.70mm x 5.70mm) | ±20% | - | 540 mA | Shielded | 47 µH | 595mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTSR0908F-5R6M Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 25MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0908F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±20% | - | 3.8 A | Shielded | 5.6 µH | 27mOhm Max | 18 @ 7.96MHz | - | 0.307 (7.80mm) | - | ||
![]() CTS4HTF-472J Central | In Stock | - | - | Through Hole | Axial | Axial | 19mA | 1.7MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 68 mA | Shielded | 4.7 mH | 51Ohm Max | 70 @ 250kHz | - | - | - | ||
![]() CTSMDS4F-473J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 27mA | 370kHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 47 mH | 317Ohm Max | 50 @ 79kHz | - | 0.228 (5.80mm) | - | ||
![]() CTSLF0755TF-680M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSLF0755TF | 0.276 L x 0.276 W (7.00mm x 7.00mm) | ±20% | - | 1.1 A | Shielded | 68 µH | 200mOhm | - | - | 0.228 (5.80mm) | - | ||
![]() CTHC1812SF-560K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 10MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | 240 mA | Unshielded | 56 µH | 2.2Ohm Max | 10 @ 2.52MHz | - | 0.134 (3.40mm) | - | ||
![]() CT0603QWF-36NG Central | In Stock | - | - | Surface Mount | - | - | - | 2.9GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±2% | Wirewound | - | - | 36 nH | 260mOhm | - | - | - | - | ||
![]() CTCDRH127F-681K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±10% | - | 670 mA | Shielded | 680 µH | 1.46Ohm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTML0805F-R68M Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 105MHz | 25 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0805F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Multilayer | 150 mA | Shielded | 680 nH | 800mOhm Max | 25 @ 25MHz | - | 0.043 (1.10mm) | - | ||
![]() CTCDRH3D28/LDF-101M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 160mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH3D28/LDF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 520 mA | Shielded | 100 µH | 610mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTRL5480F-5-271K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.2A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 2.6 A | Unshielded | 270 µH | 175mOhm Max | - | - | 0.701 (17.80mm) | - |