- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLQ1210NF-270J Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 13MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | Wirewound | 125 mA | Unshielded | 27 µH | 3.1Ohm Max | 35 @ 1MHz | - | 0.087 (2.20mm) | - | ||
![]() CTSPI3D18F-2R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 1.9 A | Shielded | 2.2 µH | 62mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTM2F-R10K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 525MHz | 25 MHz | Phenolic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±10% | Molded | 2.74 A | Unshielded | 100 nH | 30mOhm Max | 50 @ 25MHz | - | - | - | ||
![]() CT1008CSF-102M Central | In Stock | - | - | Surface Mount | - | - | - | 290MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008csf | - | ±20% | Wirewound | - | - | 1 µH | 1.8Ohm | - | - | - | - | ||
![]() CTHC1812SF-2R7K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 60MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 2.7 µH | 200mOhm Max | 10 @ 7.96MHz | - | 0.134 (3.40mm) | - | ||
![]() CTLV2512SF-6R8N Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 850mA | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV2512SF | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±30% | - | 720 mA | Shielded | 6.8 µH | 300mOhm | - | - | 0.049 (1.25mm) | - | ||
![]() CTCDRH64BF-331M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH64BF | 0.260 L x 0.244 W (6.60mm x 6.20mm) | ±20% | - | 230 mA | Shielded | 330 µH | 2.7Ohm Max | - | - | 0.197 (5.00mm) | - | ||
![]() CTMMP5026F-220N Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.543 L x 0.508 W (13.80mm x 12.90mm) | ±30% | - | 8 A | Shielded | 22 µH | 45mOhm | - | - | 0.264 (6.70mm) | - | ||
![]() CTS4HTF-152J Central | In Stock | - | - | Through Hole | Axial | Axial | 33mA | 2.5MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 119 mA | Shielded | 1.5 mH | 17Ohm Max | 70 @ 250kHz | - | - | - | ||
![]() CTDR6F-222K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 5.7A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 7.2 A | Unshielded | 2.2 mH | 270mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CT0402QWF-18NH Central | In Stock | - | - | Surface Mount | - | - | - | 4.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±3% | Wirewound | - | - | 18 nH | 270mOhm | - | - | - | - | ||
![]() CT187LYF-151J Central | In Stock | - | - | Through Hole | - | - | - | 3.8MHz | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct187lyf | - | ±5% | - | - | - | 150 µH | 2Ohm | - | - | - | - | ||
![]() CTSPI2D15F-180M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 620 mA | Shielded | 18 µH | 489mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTSMDS4F-473M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 27mA | 370kHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 47 mH | 317Ohm Max | 50 @ 79kHz | - | 0.228 (5.80mm) | - | ||
![]() CT0402QWF-47NG Central | In Stock | - | - | Surface Mount | - | - | - | 2.9GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 47 nH | 1.08Ohm | - | - | - | - | ||
![]() CTHC2220F-390K Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 9.5MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±10% | Drum Core, Wirewound | 370 mA | Shielded | 39 µH | 720mOhm Max | 10 @ 2.52MHz | - | 0.169 (4.30mm) | - | ||
![]() CTDR5F-5R6M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 87A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±20% | Drum Core, Wirewound | 35 A | Unshielded | 5.6 µH | 3mOhm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CTSPI2D15F-5R6M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 1.06 A | Shielded | 5.6 µH | 156mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTTF0201F-2N7C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 150 mA | Unshielded | 2.7 µH | 800mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT0201CSF-2N2J Central | In Stock | - | - | Surface Mount | - | - | - | 16.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0201csf | - | ±5% | Wirewound | - | - | 500 pH | 70mOhm | - | - | - | - |