- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTM3F-150J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 30MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±5% | Molded | 310 mA | Unshielded | 15 µH | 1.2Ohm Max | 55 @ 2.5MHz | - | - | - | ||
![]() CTCDC5D23F-120L Central | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDC5D23F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±15% | - | - | Shielded | 12 µH | 148mOhm Max | - | - | 0.098 (2.50mm) | - | ||
![]() CTM1F-3R3M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 90MHz | 7.9 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±20% | Molded | 270 mA | Unshielded | 3.3 µH | 850mOhm Max | 45 @ 7.9MHz | - | - | - | ||
![]() CTLVC6045F-2R3N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 7.92A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6045F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | Wirewound | 4.5 A | Shielded | 2.3 µH | 19mOhm Max | - | - | 0.185 (4.70mm) | - | ||
![]() CTC3F-120J Central | In Stock | - | - | Through Hole | - | - | - | 34MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±5% | - | - | - | 12 µH | 630mOhm | - | - | - | - | ||
![]() CTTF0201HCF-3N4S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 350 mA | Unshielded | 3.4 nH | 800mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT0402LSF-33NK Central | In Stock | - | - | Surface Mount | - | - | - | 2.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | ct0402lsf | - | ±10% | Wirewound | - | - | 33 nH | 60mOhm | - | - | - | - | ||
![]() CTDSS1005F-393L Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 13MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | CTDSS1005F | 0.500 L x 0.394 W (12.70mm x 10.00mm) | ±15% | - | 1.1 A | Shielded | 39 µH | 180mOhm Max | 40 @ 2.52MHz | - | 0.201 (5.10mm) | - | ||
![]() CTVP20F-1201 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 1.96A | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±20% | Drum Core, Wirewound | 240 mA | Unshielded | 12 µH | 1.7Ohm Max | - | - | 0.453 (11.50mm) | - | ||
![]() CTRL5480F-4-122K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 800mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 490 mA | Unshielded | 1.2 mH | 1.5Ohm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CTDR5F-271K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 11A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±10% | Drum Core, Wirewound | 13.5 A | Unshielded | 270 µH | 44mOhm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CT1812CSF-5R6J Central | In Stock | - | - | Surface Mount | - | - | - | 100MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1812csf | - | ±5% | Wirewound | - | - | 5.6 µH | 5.7Ohm | - | - | - | - | ||
![]() CTM4F-242K Central | In Stock | - | - | Through Hole | Axial | Axial | 64mA | - | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM4F | 0.220 Dia x 0.560 L (5.59mm x 14.22mm) | ±10% | Molded | - | Unshielded | 2.4 mH | 31Ohm Max | - | - | - | - | ||
![]() CTCVCF-102K Central | In Stock | - | - | Through Hole | Axial | Axial | 490mA | 720kHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±10% | - | 400 mA | Unshielded | 1 mH | 4.2Ohm Max | 70 @ 252kHz | - | - | - | ||
![]() CTRL5480F-3-123K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 120mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-3 | 0.374 Dia (9.50mm) | ±10% | - | 76 mA | Unshielded | 12 mH | 24Ohm Max | - | - | 0.449 (11.40mm) | - | ||
![]() CT0603QWF-3N9J Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±5% | Wirewound | - | - | 3.9 nH | 59mOhm | - | - | - | - | ||
![]() CTIHSM5832F-272K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 200mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHSM5832F | 0.638 L x 0.320 W (16.20mm x 8.13mm) | ±10% | Molded | 130 mA | Unshielded | 2.7 mH | 11.29Ohm Max | - | - | 0.285 (7.24mm) | - | ||
![]() CTS4HTF-104K Central | In Stock | - | - | Through Hole | Axial | Axial | 3mA | 320kHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 22 mA | Shielded | 100 mH | 484Ohm Max | 50 @ 79kHz | - | - | - | ||
![]() CTLQ1812NF-471J Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 3MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Wirewound | 80 mA | Unshielded | 470 µH | 11.8Ohm Max | 40 @ 796kHz | - | 0.110 (2.80mm) | - | ||
![]() CTIHLP2205F-2R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP2205F | 0.224 L x 0.213 W (5.70mm x 5.40mm) | ±20% | - | 3.5 A | Shielded | 2.2 µH | 76mOhm Max | - | - | 0.047 (1.20mm) | - |