- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLVC6020F-2R2N Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.2A | - | 100 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6020F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | 3.2 A | Shielded | 2.2 µH | 34mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTSPI3D18F-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.02A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 1.2 A | Shielded | 6.8 µH | 128mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTLL1005F-FHR10K Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 900MHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | Multilayer | 100 mA | Unshielded | 100 nH | 2Ohm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CT0402HPF-5N6G Central | In Stock | - | - | Surface Mount | - | - | - | 6.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±2% | Wirewound | - | - | 5.6 nH | 50mOhm | - | - | - | - | ||
![]() CTS1F-6R8K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 65MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS1F | 0.110 Dia x 0.260 L (2.80mm x 6.60mm) | ±10% | Molded | 320 mA | Shielded | 6.8 µH | 1.73Ohm Max | 46 @ 7.9MHz | - | - | - | ||
![]() CTLC0603F-82NJ Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2GHz | 100 MHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTLC0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | 200 mA | Unshielded | 82 nH | 1.5Ohm Max | 14 @ 100MHz | - | 0.037 (0.95mm) | - | ||
![]() CTC5F-3R3K Central | In Stock | - | - | Through Hole | Axial | Axial | 800mA | 85MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | 3.3 µH | 350mOhm Max | 44 @ 7.9MHz | - | - | - | ||
![]() CTSFW7050F-7R6M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW7050F | 0.291 L x 0.264 W (7.40mm x 6.70mm) | ±20% | - | 4.2 A | Shielded | 7.6 µH | 31.02mOhm Max | - | - | 0.213 (5.40mm) | - | ||
![]() CTTF0402F-3N0C Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.2nH | Thin Film | 380 mA | Unshielded | 3 nH | 450mOhm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTDR3F-561K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 4A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR3F | 1.102 Dia (28.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 560 µH | 205mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CT0603QWF-R22J Central | In Stock | - | - | Surface Mount | - | - | - | 1.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±5% | Wirewound | - | - | 220 nH | 2.5Ohm | - | - | - | - | ||
![]() CTS4HTF-392K Central | In Stock | - | - | Through Hole | Axial | Axial | 20mA | 1.8MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 80 mA | Shielded | 3.9 mH | 37Ohm Max | 70 @ 250kHz | - | - | - | ||
![]() CT1210SF-102M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 2.4MHz | 796 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -35°C ~ 85°C | CT1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 5 mA | Shielded | 1 mH | 11Ohm Max | 10 @ 796kHz | - | 0.098 (2.50mm) | - | ||
![]() CTTF0201F-2N1C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 200 mA | Unshielded | 2.1 µH | 700mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTCDRH3D28/LDF-680M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 185mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH3D28/LDF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 600 mA | Shielded | 68 µH | 470mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTS3F-3R9K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 75MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±10% | Molded | 450 mA | Shielded | 3.9 µH | 400mOhm Max | 44 @ 7.9MHz | - | - | - | ||
![]() CT494LYF-2R2M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494lyf | - | ±20% | Wirewound | - | - | 2.2 µH | 26mOhm | - | - | - | - | ||
![]() CTMMP73VCZF-150M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.260 L x 0.287 W (6.60mm x 7.30mm) | ±20% | - | 3 A | Shielded | 15 µH | 111mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTMMP2012CF-6R8M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.217 L x 0.205 W (5.50mm x 5.20mm) | ±20% | - | 4.3 A | Shielded | 6.8 µH | 68mOhm | - | - | 0.110 (2.80mm) | - | ||
![]() CTMMP2712F-R56M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 23 A | Shielded | 0.56 µH | 5.3mOhm | - | - | 0.118 (3.00mm) | - |