- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTIHLP125F-1R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 37A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP125F | 0.457 L x 0.394 W (11.60mm x 10.00mm) | ±20% | - | 29 A | Shielded | 1 µH | 2.5mOhm Max | - | - | 0.157 (4.00mm) | - | ||
![]() CTTF0201HCF-0N9B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 600 mA | Unshielded | 0.9 nH | 100mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT1008LDLSF-2R7K Central | In Stock | - | - | Surface Mount | - | - | - | 57MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | ct1008ldlsf | - | ±10% | Wirewound | - | - | 2.7 µH | 190mOhm | - | - | - | - | ||
![]() CTDR6F-680K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 32.9A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 35 A | Unshielded | 68 µH | 9mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CTRL5480F-5-270K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 3.7A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 4 A | Unshielded | 27 µH | 23mOhm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CTH8HCF-563K Central | In Stock | - | - | Through Hole | Axial | Axial | 175mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 120 mA | Unshielded | 56 mH | 35Ohm Max | - | - | - | - | ||
![]() CT0402HPF-2N7K Central | In Stock | - | - | Surface Mount | - | - | - | 13GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±10% | Wirewound | - | - | 2.7 nH | 75mOhm | - | - | - | - | ||
![]() CT0201HQF-0N7B Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.1nH | Multilayer | - | - | 700 pH | 60mOhm | - | - | - | - | ||
![]() CTS3F-682J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 660kHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | Molded | 27 mA | Shielded | 6.8 mH | 111Ohm Max | 43 @ 250kHz | - | - | - | ||
![]() CT1008LSCF-220K Central | In Stock | - | - | Surface Mount | - | - | - | 22MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±10% | Wirewound | - | - | 22 µH | 5.5Ohm | - | - | - | - | ||
![]() CT622LYF-220M Central | In Stock | - | - | Through Hole | - | - | - | 9.2MHz | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct622lyf | - | ±20% | - | - | - | 22 µH | 70mOhm | - | - | - | - | ||
![]() CTDR2F-8R2M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR2F | 0.866 Dia (22.00mm) | ±20% | Drum Core, Wirewound | 11.4 A | Unshielded | 8.2 µH | 7mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CT646FYF-220M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | ct646fyf | - | ±20% | Wirewound | - | - | 22 µH | 120mOhm | - | - | - | - | ||
![]() CTTF0402F-13N8H Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.7GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±3% | Thin Film | 180 mA | Unshielded | 13.8 nH | 1.6Ohm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CT7503CYF-390M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 85°C | ct7503cyf | - | ±20% | - | - | - | 39 µH | 82mOhm | - | - | - | - | ||
![]() CTLQ1206NF-150M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 16MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Wirewound | 90 mA | Unshielded | 15 µH | 3.9Ohm Max | 35 @ 5MHz | - | 0.079 (2.00mm) | - | ||
![]() CT0402HPF-51NJ Central | In Stock | - | - | Surface Mount | - | - | - | 2.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±5% | Wirewound | - | - | 51 nH | 700mOhm | - | - | - | - | ||
![]() CTC4F-1R8M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - | ||
![]() CTCVCF-331J Central | In Stock | - | - | Through Hole | Axial | Axial | 735mA | 1.4MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±5% | - | 630 mA | Unshielded | 330 µH | 1.4Ohm Max | 25 @ 796kHz | - | - | - | ||
![]() CT0603CSF-56NK Central | In Stock | - | - | Surface Mount | - | - | - | 1.9GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603csf | - | ±10% | Wirewound | - | - | 56 nH | 310mOhm | - | - | - | - |