- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSMDS4F-472K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 68mA | 1.7MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 4.7 mH | 51.2Ohm Max | 70 @ 250kHz | - | 0.228 (5.80mm) | - | ||
![]() CTSFW1050F-2R4M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 17A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1050F | 0.413 L x 0.402 W (10.50mm x 10.20mm) | ±20% | - | 14 A | Shielded | 2.4 µH | 5.23mOhm Max | - | - | 0.205 (5.20mm) | - | ||
![]() CTCVCF-682M Central | In Stock | - | - | Through Hole | Axial | Axial | 180mA | 290kHz | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±20% | - | 150 mA | Unshielded | 6.8 mH | 26Ohm Max | 25 @ 252kHz | - | - | - | ||
![]() CT0402HPF-8N7G Central | In Stock | - | - | Surface Mount | - | - | - | 5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±2% | Wirewound | - | - | 8.7 nH | 65mOhm | - | - | - | - | ||
![]() CT0805CSF-3N0M Central | In Stock | - | - | Surface Mount | - | - | - | 7.9GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±20% | Wirewound | - | - | 3 nH | 60mOhm | - | - | - | - | ||
![]() CTC0F-6R8K Central | In Stock | - | - | Through Hole | - | - | - | 28MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±10% | - | - | - | 6.8 µH | 2Ohm | - | - | - | - | ||
![]() CTC4F-2R2K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±10% | - | - | - | - | - | - | - | - | - | ||
![]() CTRL5480F-4-560K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 3.8A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 2.6 A | Unshielded | 56 µH | 75mOhm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CTSRU1048F-151N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | 4.5MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSRU1048F | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ±30% | - | 1 A | Shielded | 150 µH | 305mOhm Max | 24 @ 796kHz | - | 0.201 (5.10mm) | - | ||
![]() CTRL5480F-5-473K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 84mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 150 mA | Unshielded | 47 mH | 27Ohm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CTTF0402F-5N6C Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.2nH | Thin Film | 280 mA | Unshielded | 5.6 nH | 700mOhm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTM2F-821M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 2.7MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±20% | Molded | 86 mA | Unshielded | 820 µH | 30Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CT0402CSF-40NH Central | In Stock | - | - | Surface Mount | - | - | - | 2.24GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402csf | - | ±3% | Multilayer | - | - | 40 nH | 440mOhm | - | - | - | - | ||
![]() CT0603HPF-7N2H Central | In Stock | - | - | Surface Mount | - | - | - | 5.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 7.2 nH | 100mOhm | - | - | - | - | ||
![]() CTMC1008F-2R7M Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 70MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -45°C ~ 85°C | CTMC1008F | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | Drum Core, Wirewound | 195 mA | Unshielded | 2.7 µH | 1.7Ohm Max | 30 @ 7.96MHz | - | 0.075 (1.90mm) | - | ||
![]() CTDR4F-180K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 27A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR4F | 1.500 Dia (38.10mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 18 µH | 8mOhm Max | - | - | 1.031 (26.20mm) | - | ||
![]() CTIHLP2712F-R56M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 23A | - | 200 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP2712F | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 15.5 A | Shielded | 560 nH | 5.3mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTDR6F-391K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 13.6A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 13.5 A | Unshielded | 390 µH | 55mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CT0201HQF-3N0B Central | In Stock | - | - | Surface Mount | - | - | - | 9.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.1nH | Multilayer | - | - | 3 nH | 240mOhm | - | - | - | - | ||
![]() CTLQ1206NF-820J Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 7.5MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Wirewound | 45 mA | Unshielded | 82 µH | 14.3Ohm Max | 40 @ 2.5MHz | - | 0.079 (2.00mm) | - |