- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT1206CSF-R47G Central | In Stock | - | - | Surface Mount | - | - | - | 550MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±2% | Wirewound | - | - | 470 nH | 1.3Ohm | - | - | - | - | ||
![]() CTLQ1210NF-3R9M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 35MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 290 mA | Unshielded | 3.9 µH | 1.1Ohm Max | 20 @ 1MHz | - | 0.087 (2.20mm) | - | ||
![]() CTSPI3D12F-R68M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D12F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 3 A | Shielded | 900 nH | 40mOhm | - | - | 0.049 (1.25mm) | - | ||
![]() CTSPMA6020F-4R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6020F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 5.1 A | Shielded | 4.7 µH | 39.6mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTH7VF-271K Central | In Stock | - | - | Through Hole | Axial | Axial | 770mA | 2MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH7VF | 0.270 Dia x 0.602 L (6.85mm x 15.30mm) | ±10% | Wirewound | 400 mA | Unshielded | 270 µH | 560mOhm Max | - | - | - | - | ||
![]() CTCVCF-221M Central | In Stock | - | - | Through Hole | Axial | Axial | 900mA | 1.6MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±20% | - | 690 mA | Unshielded | 220 µH | 1.2Ohm Max | 35 @ 796kHz | - | - | - | ||
![]() CTH8HCF-8R2K Central | In Stock | - | - | Through Hole | Axial | Axial | 24A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 6 A | Unshielded | 8.2 µH | 11mOhm Max | - | - | - | - | ||
![]() CTM3F-681K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 3.4MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±10% | Molded | 85 mA | Unshielded | 680 µH | 14Ohm Max | 60 @ 790kHz | - | - | - | ||
![]() CTDR1F-8R2M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 9A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR1F | 0.669 Dia (17.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 8.2 µH | 9mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CT0402QWF-62NH Central | In Stock | - | - | Surface Mount | - | - | - | 2.6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±3% | Wirewound | - | - | 62 nH | 1.82Ohm | - | - | - | - | ||
![]() CTXAL4020F-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 7.4A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTXAL4020F | 0.161 L x 0.161 W (4.10mm x 4.10mm) | ±20% | - | 7.6 A | Shielded | 1.5 µH | 23.5mOhm Max | - | - | 0.083 (2.10mm) | - | ||
![]() CTMLP080504AF-4R7N Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080504AF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±30% | Multilayer | 600 mA | Shielded | 4.7 µH | 350mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTS2F-103K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 1.5MHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±10% | Molded | 31.6 mA | Shielded | 10 mH | 168Ohm Max | 45 @ 250kHz | - | - | - | ||
![]() CT8645LLF-471L-TH Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct8645llf | - | ±15% | Toroidal | - | - | 470 µH | 124mOhm | - | - | - | - | ||
![]() CT636CYF-151M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | ct636cyf | - | ±20% | - | - | - | 150 µH | 1.1Ohm | - | - | - | - | ||
![]() CT0603QWF-4N7H Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±3% | Wirewound | - | - | 4.7 nH | 59mOhm | - | - | - | - | ||
![]() CTLVH3012F-1R0N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 5.4A | 52MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLVH3012F | 0.118 L x 0.106 W (3.00mm x 2.70mm) | ±30% | Wirewound | 3 A | Shielded | 1 µH | 54mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CTC2F-471M Central | In Stock | - | - | Through Hole | - | - | - | 2.7MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±20% | - | - | - | 470 µH | 11Ohm | - | - | - | - | ||
![]() CTC2F-2R2K Central | In Stock | - | - | Through Hole | - | - | - | 80MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | 2.2 µH | 250mOhm | - | - | - | - | ||
![]() CTS5F-100K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 55MHz | 2.5 MHz | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTS5F | 0.150 Dia x 0.449 L (3.81mm x 11.40mm) | ±10% | Molded | 770 mA | Shielded | 10 µH | 420mOhm Max | 65 @ 2.5MHz | - | - | - |