- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0603CSF-9N5J Central Technologies | 70829 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.135 Ω | 5.4GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603CSF-9N5J | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | - | - | - | - | Active | Active | 5.45 | Yes | 5400 MHz | - | -40°C ~ 125°C | ct0603csf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 9.5 nH | 250 MHz | 135mOhm | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 28 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.0095 µH | - | - | - | ||
![]() CTML0603F-R27J Central Technologies | 4819 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 136MHz | - | 25 MHz | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTML0603F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | Multilayer | - | - | 50 mA | - | Shielded | - | - | - | 270 nH | - | 800mOhm Max | - | - | 15 @ 25MHz | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTLL1005F-FH1N8S Central Technologies | 11972 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.1 Ω | 8.7GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1005F-FH1N8S | Ceramic | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 1005 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.41 | Yes | 9400 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C ~ 125°C | CTLL1005F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 300 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | 1.8 nH | 100 MHz | 100mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 28 | GENERAL PURPOSE INDUCTOR | 1005 | NO | 0.3 A | 0.0018 µH | - | 0.026" (0.65mm) | - | ||
![]() CTCDRH124F-390M Central Technologies | 18 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTCDRH124F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 2.1 A | - | Shielded | - | - | - | 39 μH | - | 132mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | ||
![]() CTCDRH125F-3R1N Central Technologies | 1876 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 6A | - | - | - | 1 kHz | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTCDRH125F | 0.504" L x 0.504" W (12.80mm x 12.80mm) | ±30% | - | - | - | - | - | - | - | - | Shielded | - | - | - | 3.1 μH | - | 17mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | ||
![]() CT1008CSF-222J Central Technologies | 4808 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 160MHz | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1008csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 2.2 μH | - | 2.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CTF-10NG Central Technologies | 57 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 3.95GHz | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 10 nH | - | 75mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH6D38F-220N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 10 kHz | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 110°C | CTCDRH6D38F | 0.264 L x 0.264 W (6.70mm x 6.70mm) | ±30% | - | - | - | - | - | - | 1.3 A | - | Shielded | - | - | - | 22 µH | - | 96mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | ||
![]() CTCDRH2D14F-4R7N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1A | - | - | - | 100 kHz | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | CTCDRH2D14F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | - | - | - | - | - | 1 A | - | Shielded | - | - | - | 4.7 µH | - | 238mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | ||
![]() CTTF0201HCF-1N9C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 6GHz | - | 500 MHz | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | - | - | - | Thin Film | - | - | 500 mA | - | Unshielded | - | - | - | 1.9 nH | - | 300mOhm Max | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | 0.011 (0.28mm) | - | ||
![]() CTM1F-1R2J Central | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 150MHz | - | 7.9 MHz | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±5% | - | - | - | Molded | - | - | 590 mA | - | Unshielded | - | - | - | 1.2 µH | - | 180mOhm Max | - | - | 25 @ 7.9MHz | - | - | - | - | - | - | - | - | - | ||
![]() CTDSS0805F-331K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 3.8MHz | - | 1 kHz | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTDSS0805F | 0.413 L x 0.315 W (10.50mm x 8.00mm) | ±10% | - | - | - | - | - | - | 240 mA | - | Shielded | - | - | - | 330 µH | - | 1.8Ohm Max | - | - | 36 @ 796kHz | - | - | - | - | - | - | - | 0.189 (4.80mm) | - | ||
![]() CTGSR74BF-221L Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTGSR74BF | 0.321 L x 0.289 W (8.15mm x 7.35mm) | ±15% | - | - | - | - | - | - | 360 mA | - | Shielded | - | - | - | 220 µH | - | 1.18Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.193 (4.90mm) | - | ||
![]() CTDR3F-271K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | 4.5A | - | - | - | 1 kHz | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | CTDR3F | 1.102 Dia (28.00mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | - | - | Unshielded | - | - | - | 270 µH | - | 110mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | ||
![]() CTSPI3D18F-R27M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.9A | - | - | - | 1 kHz | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | - | - | - | - | - | 4.6 A | - | Shielded | - | - | - | 270 nH | - | 19mOhm | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() CTTC4308F-202J Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 2.4MHz | - | 125 kHz | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTTC4308F | 0.450 L x 0.124 W (11.43mm x 3.15mm) | ±5% | - | - | - | Wirewound | - | - | - | - | Unshielded | - | - | - | 1.97 mH | - | 34Ohm Max | - | - | 17 @ 125kHz | - | - | - | - | - | - | - | 0.108 (2.74mm) | - | ||
![]() CTC2F-8R2M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 28MHz | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ctc2f | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 µH | - | 560mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSPI2D10F-2R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 860mA | - | - | - | 1 kHz | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTSPI2D10F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | - | - | - | - | - | 1.25 A | - | Shielded | - | - | - | 2.2 µH | - | 106mOhm | - | - | - | - | - | - | - | - | - | - | 0.041 (1.05mm) | - | ||
![]() CTC5F-1R0K Central | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 1.9A | 0.07 Ω | 140MHz | CENTRAL TECHNOLOGIES | 7.9 MHz | Central Technologies | CTC5F-1R0K | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.29 | Yes | 140 MHz | - | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | 1 µH | 7.9 MHz | 70mOhm Max | RF INDUCTOR | AXIAL | 47 @ 7.9MHz | 47 | GENERAL PURPOSE INDUCTOR | - | NO | 1.9 A | 1 µH | - | - | - | ||
![]() CTIHLP2912F-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 14A | - | - | - | 100 kHz | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTIHLP2912F | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | - | - | - | - | - | 10 A | - | Shielded | - | - | - | 1.5 µH | - | 121mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - |