- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTHC2220F-1R8M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 47MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 1.4 A | Shielded | 1.8 µH | 50mOhm Max | 10 @ 7.96MHz | - | 0.169 (4.30mm) | - | ||
![]() CT0402CSF-2N7J Central | 3856 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402csf | - | - | Multilayer | - | - | - | - | - | - | - | - | ||
![]() CTMMP2818AF-6R8M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 8.5 A | Shielded | 6.8 µH | 46mOhm | - | - | 0.189 (4.80mm) | - | ||
![]() CTMMP2912F-R82M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.260 L x 0.287 W (6.60mm x 7.30mm) | ±20% | - | 16 A | Shielded | 0.82 µH | 6mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTMMP1808F-4R7M Central | 53 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.161 L x 0.181 W (4.10mm x 4.60mm) | ±20% | - | 3 A | Shielded | 4.7 µH | 105mOhm | - | - | 0.079 (2.00mm) | - | ||
![]() CTLQ1812NF-471J Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 3MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Wirewound | 80 mA | Unshielded | 470 µH | 11.8Ohm Max | 40 @ 796kHz | - | 0.110 (2.80mm) | - | ||
![]() CTIHLP2205F-2R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP2205F | 0.224 L x 0.213 W (5.70mm x 5.40mm) | ±20% | - | 3.5 A | Shielded | 2.2 µH | 76mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CTC0F-221K Central | In Stock | - | - | Through Hole | - | - | - | 5MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±10% | - | - | - | 220 µH | 20Ohm | - | - | - | - | ||
![]() CTCVCF-223J Central | In Stock | - | - | Through Hole | Axial | Axial | 100mA | 150kHz | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±5% | - | 82 mA | Unshielded | 22 mH | 100Ohm Max | 50 @ 79.6kHz | - | - | - | ||
![]() CTC3F-560K Central | In Stock | - | - | Through Hole | - | - | - | 6.2MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±10% | - | - | - | 56 µH | 1.3Ohm | - | - | - | - | ||
![]() CTSPI2D15F-1R0N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.04A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | 1.8 A | Shielded | 1 µH | 38mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CT0402HPF-2N4D Central | In Stock | - | - | Surface Mount | - | - | - | 14GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±0.5nH | Wirewound | - | - | 2.4 nH | 42mOhm | - | - | - | - | ||
![]() CTR1330F-102K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | 3.4MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTR1330F | 0.313 L x 0.115 W (7.94mm x 2.93mm) | ±10% | Molded | 28 mA | Unshielded | 1 mH | 72Ohm Max | 30 @ 790kHz | - | 0.145 (3.68mm) | - | ||
![]() CTTF0201HCF-2N4S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 450 mA | Unshielded | 2.4 nH | 350mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTTF0201F-2N5S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 150 mA | Unshielded | 2.5 µH | 800mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTMLP060302F-R47N Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 420mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP060302F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±30% | Multilayer | 1.2 A | Shielded | 470 nH | 150mOhm | - | - | 0.022 (0.55mm) | - | ||
![]() CT8645F-271-T Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct8645f | - | ±15% | Wirewound | - | - | 270 µH | 210mOhm | - | - | - | - | ||
![]() CTC0F-3R9M Central | In Stock | - | - | Through Hole | - | - | - | 35MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±20% | - | - | - | 3.9 µH | 1.6Ohm | - | - | - | - | ||
![]() CTMMP5026F-2R2M Central | 58 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.543 L x 0.508 W (13.80mm x 12.90mm) | ±20% | - | 33 A | Shielded | 2.2 µH | 4.2mOhm | - | - | 0.264 (6.70mm) | - | ||
![]() CTMMP1307AF-6R8M Central | 25 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.138 L x 0.126 W (3.50mm x 3.20mm) | ±20% | - | 2.2 A | Shielded | 6.8 µH | 260mOhm | - | - | 0.071 (1.80mm) | - |