- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT921CYF-820M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct921cyf | - | ±20% | - | - | - | 82 µH | 375mOhm | - | - | - | - | ||
![]() CTHC1210SF-3R3M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 60MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 400 mA | Unshielded | 3.3 µH | 325mOhm Max | 10 @ 7.96MHz | - | 0.094 (2.40mm) | - | ||
![]() CT0603LSF-181K Central | In Stock | - | - | Surface Mount | - | - | - | 1.15GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct0603lsf | - | ±10% | Wirewound | - | - | 180 nH | 150mOhm | - | - | - | - | ||
![]() CTMMP2906F-6R8M Central | 60 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.260 L x 0.287 W (6.60mm x 7.30mm) | ±20% | - | 3.5 A | Shielded | 6.8 µH | 110mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTM4F-332K Central | In Stock | - | - | Through Hole | Axial | Axial | 58mA | - | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM4F | 0.220 Dia x 0.560 L (5.59mm x 14.22mm) | ±10% | Molded | - | Unshielded | 3.3 mH | 38Ohm Max | - | - | - | - | ||
![]() CTSPI3D18F-150M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 740mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 720 mA | Shielded | 15 µH | 320mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTS7F-183K Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | 71 mA | Shielded | 18 mH | 5.28Ohm | - | - | - | - | ||
![]() CTS7F-682K Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | 130 mA | Shielded | 6.8 mH | 2.67Ohm | - | - | - | - | ||
![]() CTVP14F-2201 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 530mA | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±20% | Drum Core, Wirewound | 170 mA | Unshielded | 21.6 µH | 950mOhm Max | - | - | 0.307 (7.80mm) | - | ||
![]() CTFCF-182K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 250 kHz | - | Central Technologies | Bulk | Active | -20°C ~ 100°C | CTFCF | 1.500 Dia (38.10mm) | ±10% | Wirewound | 170 mA | Unshielded | 1.8 mH | 16Ohm Max | 62 @ 250kHz | - | 1.031 (26.20mm) | - | ||
![]() CTHC1812SF-471J Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 3.5MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Drum Core, Wirewound | 75 mA | Unshielded | 470 µH | 16Ohm Max | 20 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CTMC1210SF-330M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 17MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 70 mA | Unshielded | 33 µH | 5.6Ohm Max | 30 @ 2.52MHz | - | 0.094 (2.40mm) | - | ||
![]() CTTSMD2110F-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 22.3A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2110F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 6.8 µH | 5mOhm Max | - | - | 0.570 (14.48mm) | - | ||
![]() CTSR0908F-150M Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 8.5MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0908F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±20% | - | 2.2 A | Shielded | 15 µH | 65mOhm Max | 45 @ 2.52MHz | - | 0.307 (7.80mm) | - | ||
![]() CTSPT44HF-422M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Central Technologies | Bulk | Active | -40°C ~ 130°C | CTSPT-H | 0.665 L x 0.665 W (16.89mm x 16.89mm) | ±20% | Toroidal | 11.4 A | Unshielded | 4.2 µH | 5.4µOhms Max | - | - | 0.400 (10.16mm) | - | ||
![]() CTSPMA6010F-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6010F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 3.1 A | Shielded | 1.5 µH | 74mOhm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CTRL5480F-1-152K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 75mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-1 | 0.224 Dia (5.70mm) | ±10% | - | 60 mA | Unshielded | 1.5 mH | 7.2Ohm Max | - | - | 0.337 (8.57mm) | - | ||
![]() CTMMP5015F-5R6M Central | 65 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.543 L x 0.508 W (13.80mm x 12.90mm) | ±20% | - | 16 A | Shielded | 5.6 µH | 18mOhm | - | - | 0.150 (3.80mm) | - | ||
![]() CTMMP2709F-R82M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 17 A | Shielded | 0.82 µH | 11.8mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTC0F-R82K Central | In Stock | - | - | Through Hole | - | - | - | 150MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±10% | - | - | - | 820 nH | 710mOhm | - | - | - | - |