- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0201CSF-3N5J Central | In Stock | - | - | Surface Mount | - | - | - | 12.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0201csf | - | ±5% | Wirewound | - | - | 500 pH | 80mOhm | - | - | - | - | ||
![]() CTC0F-R56K Central | In Stock | - | - | Through Hole | - | - | - | 150MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±10% | - | - | - | 560 nH | 610mOhm | - | - | - | - | ||
![]() CTCH108F-680K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads | Radial | 1.7A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH108F | 0.394 Dia (10.00mm) | ±10% | Wirewound | - | Unshielded | 68 µH | 140mOhm Max | - | - | 0.335 (8.50mm) | - | ||
![]() CTLV4015SF-4R7N Central | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.62A | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV4015SF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | 1.44 A | Shielded | 4.7 µH | 100mOhm | - | - | 0.067 (1.70mm) | - | ||
![]() CT1206CSF-R56K Central | In Stock | - | - | Surface Mount | - | - | - | 470MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±10% | Wirewound | - | - | 560 nH | 1.34Ohm | - | - | - | - | ||
![]() CTLV3010SF-6R8N Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 780mA | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV3010SF | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±30% | - | 760 mA | Shielded | 6.8 µH | 310mOhm | - | - | 0.040 (1.02mm) | - | ||
![]() CTCH108F-220M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads | Radial | 3.1A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH108F | 0.394 Dia (10.00mm) | ±20% | Wirewound | - | Unshielded | 22 µH | 55mOhm Max | - | - | 0.335 (8.50mm) | - | ||
![]() CTC1F-R22J Central | In Stock | - | - | Through Hole | - | - | - | 510MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc1f | - | ±5% | - | - | - | 220 nH | 140mOhm | - | - | - | - | ||
![]() CTC2F-R47K Central | In Stock | - | - | Through Hole | - | - | - | 200MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | 470 nH | 170mOhm | - | - | - | - | ||
![]() CTSR0908F-270M Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 6MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0908F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±20% | - | 1.8 A | Shielded | 27 µH | 90mOhm Max | 45 @ 2.52MHz | - | 0.307 (7.80mm) | - | ||
![]() CTHC1812SF-390K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 13MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | 280 mA | Unshielded | 39 µH | 1.6Ohm Max | 10 @ 2.52MHz | - | 0.134 (3.40mm) | - | ||
![]() CTSR0906F-5R6M Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 57MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0906F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±20% | Wirewound | 2.5 A | Shielded | 5.6 µH | 46mOhm Max | 23 @ 7.96MHz | - | 0.248 (6.30mm) | - | ||
![]() CTM1F-151J Central | 32 |
| - | Through Hole | Axial | Axial | - | 11MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±5% | Molded | 61 mA | Unshielded | 150 µH | 15Ohm Max | 30 @ 790kHz | - | - | - | ||
![]() CT916CYF-150M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct916cyf | - | ±20% | - | - | - | 15 µH | 64mOhm | - | - | - | - | ||
![]() CT817FYF-270M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct817fyf | - | ±20% | - | - | - | 27 µH | 320mOhm | - | - | - | - | ||
![]() CT916CYF-390M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct916cyf | - | ±20% | - | - | - | 39 µH | 16.5mOhm | - | - | - | - | ||
![]() CTS4HTF-R56K Central | In Stock | - | - | Through Hole | Axial | Axial | 900mA | 249MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 900 mA | Shielded | 560 nH | 290mOhm Max | 45 @ 25MHz | - | - | - | ||
![]() CT0402HPF-22NG Central | In Stock | - | - | Surface Mount | - | - | - | 3.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±2% | Wirewound | - | - | 22 nH | 160mOhm | - | - | - | - | ||
![]() CTLQ1206NF-150K Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 16MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Wirewound | 90 mA | Unshielded | 15 µH | 3.9Ohm Max | 35 @ 5MHz | - | 0.079 (2.00mm) | - | ||
![]() CT0201HQF-2N1S Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.3nH | Multilayer | - | - | 2.1 nH | 160mOhm | - | - | - | - |