- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLQ1210NF-560J Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 10MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | Wirewound | 85 mA | Unshielded | 56 µH | 4.9Ohm Max | 40 @ 796kHz | - | 0.087 (2.20mm) | - | ||
![]() CTLQ1206NF-R47M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 200MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Wirewound | 215 mA | Unshielded | 470 nH | 1.16Ohm Max | 30 @ 25MHz | - | 0.079 (2.00mm) | - | ||
![]() CTCH108F-151K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads | Radial | 1.2A | - | 1 kHz | - | Central Technologies | Bulk | Active | - | CTCH108F | 0.394 Dia (10.00mm) | ±10% | Wirewound | - | Unshielded | 150 µH | 320mOhm Max | - | - | 0.335 (8.50mm) | - | ||
![]() CTSPI2D15F-220M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 260mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 480 mA | Shielded | 22 µH | 590mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTMPH121004F-R47M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 6A | - | 2 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMPH121004F | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Molded | 4.5 A | Shielded | 470 nH | 24mOhm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CTM1F-R033K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 850MHz | 25 MHz | Phenolic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Molded | 2 A | Unshielded | 33 nH | 30mOhm Max | 40 @ 25MHz | - | - | - | ||
![]() CTCDRH8D28F-3R3N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDRH8D28F | 0.327 L x 0.327 W (8.30mm x 8.30mm) | ±30% | - | - | Shielded | 3.3 µH | 18mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTS7F-680K Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | 707 mA | Shielded | 68 µH | 47mOhm | - | - | - | - | ||
![]() CTLV3012SF-4R7N Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.36A | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV3012SF | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±30% | - | 1.4 A | Shielded | 4.7 µH | 180mOhm | - | - | 0.047 (1.20mm) | - | ||
![]() CTSPMA3012F-R47M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 7.2A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA3012F | 0.134 L x 0.134 W (3.40mm x 3.40mm) | ±20% | - | 5.9 A | Shielded | 470 nH | 17.8mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CTML1206F-R39K Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 135MHz | 25 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML1206F | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Multilayer | 200 mA | Shielded | 390 nH | 500mOhm Max | 30 @ 25MHz | - | 0.051 (1.30mm) | - | ||
![]() CTS3F-150J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 49MHz | 2.5 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | Molded | 315 mA | Shielded | 15 µH | 800mOhm Max | 44 @ 2.5MHz | - | - | - | ||
![]() CTM2474F-4R7L Central | In Stock | - | - | Through Hole | Axial | Axial | 2.9A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTM2474F | 0.240 Dia x 0.740 L (6.10mm x 18.80mm) | ±15% | Molded | 4.01 A | Unshielded | 4.7 µH | 22mOhm Max | - | - | - | - | ||
![]() CTRL5480F-5-562K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 280mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 490 mA | Unshielded | 5.6 mH | 3.15Ohm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CTCVCF-332M Central | In Stock | - | - | Through Hole | Axial | Axial | 270mA | 420kHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±20% | - | 220 mA | Unshielded | 3.3 mH | 12Ohm Max | 50 @ 252kHz | - | - | - | ||
![]() CTDO5040F-681M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 64A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTDO5040F | 0.730 L x 0.600 W (18.54mm x 15.24mm) | ±20% | Wirewound | 20 A | Unshielded | 680 nH | 2mOhm Max | - | - | 0.450 (11.43mm) | - | ||
![]() CTLVC8040F-101M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.26A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±20% | - | 990 mA | Shielded | 100 µH | 340mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTVP15F-0451 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 1.46A | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±20% | Drum Core, Wirewound | 60 mA | Unshielded | 4.5 µH | 1.47Ohm Max | - | - | 0.335 (8.50mm) | - | ||
![]() CT0603CTF-51NJ Central | In Stock | - | - | Surface Mount | - | - | - | 1.85GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603ctf | - | ±5% | Wirewound | - | - | 51 nH | 570mOhm | - | - | - | - | ||
![]() CTSFW1050F-7R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 9.5A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1050F | 0.413 L x 0.402 W (10.50mm x 10.20mm) | ±20% | - | 8 A | Shielded | 7.8 µH | 14.96mOhm Max | - | - | 0.205 (5.20mm) | - |