- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS4HTF-392K Central | In Stock | - | - | Through Hole | Axial | Axial | 20mA | 1.8MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 80 mA | Shielded | 3.9 mH | 37Ohm Max | 70 @ 250kHz | - | - | - | ||
![]() CT1210SF-102M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 2.4MHz | 796 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -35°C ~ 85°C | CT1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 5 mA | Shielded | 1 mH | 11Ohm Max | 10 @ 796kHz | - | 0.098 (2.50mm) | - | ||
![]() CTTF0201F-2N1C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 200 mA | Unshielded | 2.1 µH | 700mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTCDRH3D28/LDF-680M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 185mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH3D28/LDF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 600 mA | Shielded | 68 µH | 470mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTS3F-3R9K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 75MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±10% | Molded | 450 mA | Shielded | 3.9 µH | 400mOhm Max | 44 @ 7.9MHz | - | - | - | ||
![]() CT494LYF-2R2M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494lyf | - | ±20% | Wirewound | - | - | 2.2 µH | 26mOhm | - | - | - | - | ||
![]() CTTF0201F-2N9C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 150 mA | Unshielded | 2.9 µH | 1Ohm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTMC1812SF-151K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 6MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | 105 mA | Unshielded | 150 µH | 9Ohm Max | 40 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CTSPMA6015F-4R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 5.2A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6015F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 3.8 A | Shielded | 4.7 µH | 62mOhm Max | - | - | 0.059 (1.50mm) | - | ||
![]() CTM1F-470J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 20MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±5% | Molded | 110 mA | Unshielded | 47 µH | 4.5Ohm Max | 45 @ 2.5MHz | - | - | - | ||
![]() CTCH114F-102L Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 520mA | - | 1 kHz | - | Central Technologies | Bulk | Active | - | CTCH114F | 0.394 Dia (10.00mm) | ±15% | - | - | Unshielded | 1 mH | 1.6Ohm Max | - | - | 0.567 (14.40mm) | - | ||
![]() CTMMP2818AF-4R7M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 10 A | Shielded | 4.7 µH | 28mOhm | - | - | 0.189 (4.80mm) | - | ||
![]() CT0402HPF-39NK Central | In Stock | - | - | Surface Mount | - | - | - | 2.6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±10% | Wirewound | - | - | 39 nH | 430mOhm | - | - | - | - | ||
![]() CTHCCI1210F-R33M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 45A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHCCI1210F | 0.524 L x 0.461 W (13.30mm x 11.70mm) | ±20% | Wirewound | 37 A | Shielded | 330 nH | 1.5mOhm Max | - | - | 0.394 (10.00mm) | - | ||
![]() CTPCI6045F-330M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTPCI6045F | 0.248 L x 0.236 W (6.30mm x 6.00mm) | ±20% | - | 1.6 A | Shielded | 33 µH | 120mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CT0402HPF-2N7C Central | In Stock | - | - | Surface Mount | - | - | - | 13GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±0.2nH | Wirewound | - | - | 2.7 nH | 75mOhm | - | - | - | - | ||
![]() CTIHLP2818AF-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 8.5A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTIHLP2818AF | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 5.5 A | Shielded | 6.8 µH | 51.5mOhm Max | - | - | 0.197 (5.00mm) | - | ||
![]() CT0805HTF-R62K Central | In Stock | - | - | Surface Mount | - | - | - | 450MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805htf | - | ±10% | Wirewound | - | - | 620 nH | 2Ohm | - | - | - | - | ||
![]() CTC0F-220M Central | In Stock | - | - | Through Hole | - | - | - | 17MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±20% | - | - | - | 22 µH | 3.4Ohm | - | - | - | - | ||
![]() CTVP17F-8701 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 150mA | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±30% | Drum Core, Wirewound | 80 mA | Unshielded | 87 µH | 1.7Ohm Max | - | - | 0.394 (10.00mm) | - |