- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTIHLP2818AF-1R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 20A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTIHLP2818AF | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 15 A | Shielded | 1 µH | 6.5mOhm Max | - | - | 0.197 (5.00mm) | - | ||
![]() CTC0F-3R3M Central | In Stock | - | - | Through Hole | - | - | - | 38MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±20% | - | - | - | 3.3 µH | 1.4Ohm | - | - | - | - | ||
![]() CTC3F-270M Central | In Stock | - | - | Through Hole | - | - | - | 7.6MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±20% | - | - | - | 27 µH | 940mOhm | - | - | - | - | ||
![]() CTMLP100804AF-4R7N Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | 1 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP100804AF | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±30% | Multilayer | 900 mA | Shielded | 4.7 µH | 250mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTDR3F-391K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 4A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR3F | 1.102 Dia (28.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 390 µH | 169mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CT1206CSF-1R0J Central | In Stock | - | - | Surface Mount | - | - | - | 400MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±5% | Wirewound | - | - | 1 µH | 2.8Ohm | - | - | - | - | ||
![]() CT1812CSF-100J Central | In Stock | - | - | Surface Mount | - | - | - | 70MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1812csf | - | ±5% | Wirewound | - | - | 10 µH | 7.1Ohm | - | - | - | - | ||
![]() CTC3F-820M Central | In Stock | - | - | Through Hole | - | - | - | 5.3MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±20% | - | - | - | 82 µH | 1.8Ohm | - | - | - | - | ||
![]() CTM3F-220M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 24MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±20% | Molded | 240 mA | Unshielded | 22 µH | 2.2Ohm Max | 60 @ 2.5MHz | - | - | - | ||
![]() CTHC2220F-821J Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 2MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±5% | Drum Core, Wirewound | 90 mA | Shielded | 820 µH | 13Ohm Max | 20 @ 796kHz | - | 0.169 (4.30mm) | - | ||
![]() CTS4F-102K Central | In Stock | - | - | Through Hole | Axial | Axial | 40mA | 4.5MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 139 mA | Shielded | 1 mH | 12Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CTMLP100805F-6R8N Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 250mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP100805F | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±30% | Multilayer | 900 mA | Shielded | 6.8 µH | 160mOhm | - | - | 0.047 (1.20mm) | - | ||
![]() CT0201HQF-9N1H Central | In Stock | - | - | Surface Mount | - | - | - | 4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±3% | Multilayer | - | - | 9.1 nH | 650mOhm | - | - | - | - | ||
![]() CTR1330F-471K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | 6MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTR1330F | 0.313 L x 0.115 W (7.94mm x 2.93mm) | ±10% | Molded | 36 mA | Unshielded | 470 µH | 42Ohm Max | 30 @ 790kHz | - | 0.145 (3.68mm) | - | ||
![]() CTSR0604F-470K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0604F | 0.256 L x 0.256 W (6.50mm x 6.50mm) | ±10% | - | 600 mA | Shielded | 47 µH | 360mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTTF0201F-1N8B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 200 mA | Unshielded | 1.8 µH | 550mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT0402LSF-39NJ Central | In Stock | - | - | Surface Mount | - | - | - | 2.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | ct0402lsf | - | ±5% | Wirewound | - | - | 39 nH | 150mOhm | - | - | - | - | ||
![]() CT0402HPF-25NJ Central | In Stock | - | - | Surface Mount | - | - | - | 3.15GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±5% | Wirewound | - | - | 25 nH | 250mOhm | - | - | - | - | ||
![]() CTLC0603F-6N8C Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTLC0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.2nH | - | 700 mA | Unshielded | 6.8 nH | 150mOhm Max | 14 @ 100MHz | - | 0.037 (0.95mm) | - | ||
![]() CT1206CSF-068J Central | In Stock | - | - | Surface Mount | - | - | - | 1.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±5% | Wirewound | - | - | 68 nH | 260mOhm | - | - | - | - |