- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLQ1812NF-2R2M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 62MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Wirewound | 500 mA | Unshielded | 2.2 µH | 300mOhm Max | 20 @ 1MHz | - | 0.110 (2.80mm) | - | ||
![]() CTP1330F-822K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 600mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTP1330F | 0.311 L x 0.128 W (7.90mm x 3.25mm) | ±10% | Molded | 1.02 A | Unshielded | 8.2 µH | 180mOhm Max | - | - | 0.142 (3.60mm) | - | ||
![]() CTLVC6020F-100N Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2A | - | 100 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6020F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | 1.6 A | Shielded | 10 µH | 125mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTHC1210SF-470J Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 15MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | Drum Core, Wirewound | 105 mA | Unshielded | 47 µH | 5.46Ohm Max | 20 @ 2.52MHz | - | 0.094 (2.40mm) | - | ||
![]() CTM2F-270K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 25MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±10% | Molded | 198 mA | Unshielded | 27 µH | 2.6Ohm Max | 60 @ 2.5MHz | - | - | - | ||
![]() CTTF0201F-4N7S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 130 mA | Unshielded | 4.7 µH | 1.4Ohm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT1008LSF-272J Central | In Stock | - | - | Surface Mount | - | - | - | 135MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lsf | - | ±5% | Wirewound | - | - | 2.7 µH | 1.28Ohm | - | - | - | - | ||
![]() CTMMP3116F-R22N Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.350 L x 0.327 W (8.90mm x 8.30mm) | ±30% | - | 45 A | Shielded | 0.22 µH | 1.7mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTMMP2818AF-R56M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 27 A | Shielded | 0.56 µH | 3.6mOhm | - | - | 0.189 (4.80mm) | - | ||
![]() CTMMP2912F-R36M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.260 L x 0.287 W (6.60mm x 7.30mm) | ±20% | - | 24 A | Shielded | 0.36 µH | 3.9mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTS4HTF-122K Central | In Stock | - | - | Through Hole | Axial | Axial | 35mA | 2.6MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 125 mA | Shielded | 1.2 mH | 15Ohm Max | 70 @ 250kHz | - | - | - | ||
![]() CTXAL5030F-1R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 13.5A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTXAL5030F | 0.217 L x 0.209 W (5.50mm x 5.30mm) | ±20% | - | 11 A | Shielded | 1.2 µH | 9.7mOhm Max | - | - | 0.122 (3.10mm) | - | ||
![]() CTCDRH5D18F-180M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH5D18F | 0.224 L x 0.224 W (5.70mm x 5.70mm) | ±20% | - | 850 mA | Shielded | 18 µH | 210mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTMC1812SF-3R3M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 110MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 355 mA | Unshielded | 3.3 µH | 800mOhm Max | 50 @ 7.96MHz | - | 0.134 (3.40mm) | - | ||
![]() CTLVC4018F-100N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.26A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4018F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | 1.08 A | Shielded | 10 µH | 170mOhm | - | - | 0.079 (2.00mm) | - | ||
![]() CTLV4018SF-2R2N Central | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.7A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV4018SF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | 2.43 A | Shielded | 2.2 µH | 47mOhm | - | - | 0.075 (1.90mm) | - | ||
![]() CT1008PSF-224K Central | In Stock | - | - | Surface Mount | - | - | - | 5.5MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008psf | - | ±10% | Wirewound | - | - | 220 µH | 12Ohm | - | - | - | - | ||
![]() CTLL1005F-FH39NK Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.6GHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | Multilayer | 150 mA | Unshielded | 39 nH | 1Ohm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CTRL5480F-2-221K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 350mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-2 | 0.272 Dia (6.90mm) | ±10% | - | 385 mA | Unshielded | 220 µH | 535mOhm Max | - | - | 0.366 (9.30mm) | - | ||
![]() CTLV4015SF-6R8N Central | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.44A | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV4015SF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | 1.26 A | Shielded | 6.8 µH | 138mOhm | - | - | 0.067 (1.70mm) | - |