- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS7F-561K Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | 437 mA | Shielded | 560 µH | 222mOhm | - | - | - | - | ||
![]() CT1008LSF-472M Central | In Stock | - | - | Surface Mount | - | - | - | 90MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lsf | - | ±20% | Wirewound | - | - | 4.7 µH | 1.68Ohm | - | - | - | - | ||
![]() CTS4HTF-153J Central | In Stock | - | - | Through Hole | Axial | Axial | 12mA | 780kHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 49 mA | Shielded | 15 mH | 97Ohm Max | 50 @ 79kHz | - | - | - | ||
![]() CTVP15F-0681 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 970mA | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±20% | Drum Core, Wirewound | 60 mA | Unshielded | 6.8 µH | 1.47Ohm Max | - | - | 0.335 (8.50mm) | - | ||
![]() CTTF0201HCF-1N2B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 600 mA | Unshielded | 1.2 nH | 150mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTDR3F-150K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 13.5A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR3F | 1.102 Dia (28.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 15 µH | 9mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTS2F-R39J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 271MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±5% | Molded | 1.06 A | Shielded | 390 nH | 292mOhm Max | 42 @ 25MHz | - | - | - | ||
![]() CTP1330F-182K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 1.18A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTP1330F | 0.311 L x 0.128 W (7.90mm x 3.25mm) | ±10% | Molded | 1.95 A | Unshielded | 1.8 µH | 48mOhm Max | - | - | 0.142 (3.60mm) | - | ||
![]() CTC3F-3R3K Central | In Stock | - | - | Through Hole | - | - | - | 94MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±10% | - | - | - | 3.3 µH | 350mOhm | - | - | - | - | ||
![]() CTM2F-181J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 8MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±5% | Molded | 130 mA | Unshielded | 180 µH | 6.1Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() KT-4537F Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KT-1252 Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTMMP2212F-1R2M Central | 53 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.213 L x 0.224 W (5.40mm x 5.70mm) | ±20% | - | 11 A | Shielded | 1.2 µH | 15mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTMMP8751F-330M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.886 L x 0.866 W (22.50mm x 22.00mm) | ±20% | - | 10.5 A | Shielded | 33 µH | 15.4mOhm | - | - | 0.512 (13.00mm) | - | ||
![]() CTMMP8751F-150M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.886 L x 0.866 W (22.50mm x 22.00mm) | ±20% | - | 24 A | Shielded | 15 µH | 6.11mOhm | - | - | 0.512 (13.00mm) | - | ||
![]() CTMMP2012BF-4R7M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.224 L x 0.205 W (5.70mm x 5.20mm) | ±20% | - | 5 A | Shielded | 4.7 µH | 103mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTMMP2905F-3R3M Central | 26 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.260 L x 0.287 W (6.60mm x 7.30mm) | ±20% | - | 5.5 A | Shielded | 3.3 µH | 63mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CTMMP2707F-3R3M Central | 33 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 6 A | Shielded | 3.3 µH | 60.1mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTMMP1808AF-5R6M Central | 36 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 3 A | Shielded | 5.6 µH | 125mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTGS137F-2R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 16A | 40MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS137F | 0.512 L x 0.512 W (13.00mm x 13.00mm) | ±20% | Wirewound | 8.2 A | Unshielded | 2.7 µH | 8mOhm | 24 @ 7.96MHz | - | 0.287 (7.30mm) | - |