- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTM1F-6R8K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 60MHz | 7.9 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Molded | 175 mA | Unshielded | 6.8 µH | 2Ohm Max | 50 @ 7.9MHz | - | - | - | ||
![]() CT1210SF-6R8M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 35MHz | 7.96 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -35°C ~ 85°C | CT1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 328 mA | Shielded | 6.8 µH | 1.5Ohm Max | 40 @ 7.96MHz | - | 0.098 (2.50mm) | - | ||
![]() CTMMP2818AF-1R2M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 18 A | Shielded | 1.2 µH | 6.7mOhm | - | - | 0.189 (4.80mm) | - | ||
![]() CTIHLP2912F-R56M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP2912F | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 16.5 A | Shielded | 560 nH | 4.5mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTLV3010SF-1R5N Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.62A | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV3010SF | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±30% | - | 1.53 A | Shielded | 1.5 µH | 85mOhm | - | - | 0.040 (1.02mm) | - | ||
![]() CTRL5480F-5-561K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 840mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 1.6 A | Unshielded | 560 µH | 315mOhm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CTTF0201F-0N2S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 400 mA | Unshielded | 200 nH | 200mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT0201HQF-3N3S Central | In Stock | - | - | Surface Mount | - | - | - | 8.6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.3nH | Multilayer | - | - | 3.3 nH | 280mOhm | - | - | - | - | ||
![]() CTIHLP5026F-2R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 33A | - | 200 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP5026F | 0.543 L x 0.508 W (13.80mm x 12.90mm) | ±30% | - | 20 A | Shielded | 2.2 µH | 4.2mOhm Max | - | - | 0.264 (6.70mm) | - | ||
![]() CTTF0201F-0N5B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 350 mA | Unshielded | 500 nH | 250mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTSFW7030F-R52M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 20A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW7030F | 0.291 L x 0.264 W (7.40mm x 6.70mm) | ±20% | Wirewound | 14 A | Shielded | 520 nH | 4.07mOhm Max | - | - | 0.134 (3.40mm) | - | ||
![]() CT494LYF-6R8M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494lyf | - | ±20% | Wirewound | - | - | 6.8 µH | 37mOhm | - | - | - | - | ||
![]() CTGSR74BF-151N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTGSR74BF | 0.321 L x 0.289 W (8.15mm x 7.35mm) | ±30% | - | 440 mA | Shielded | 150 µH | 940mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CT8645LLF-331L-TV Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct8645llf | - | ±15% | Toroidal | - | - | 330 µH | 103mOhm | - | - | - | - | ||
![]() CTCVCF-561M Central | In Stock | - | - | Through Hole | Axial | Axial | 610mA | 1.06MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±20% | - | 525 mA | Unshielded | 560 µH | 2.3Ohm Max | 15 @ 796kHz | - | - | - | ||
![]() CTML0603F-R068K Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 250MHz | 50 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Multilayer | 50 mA | Shielded | 68 nH | 300mOhm Max | 10 @ 50MHz | - | 0.039 (1.00mm) | - | ||
![]() CT0603CSF-1N8M Central | In Stock | - | - | Surface Mount | - | - | - | 12.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603csf | - | ±20% | Wirewound | - | - | 1.8 nH | 45mOhm | - | - | - | - | ||
![]() CTTF0201F-3N7S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 150 mA | Unshielded | 3.7 µH | 1.2Ohm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTTF0201F-1N9B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 200 mA | Unshielded | 1.9 µH | 550mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTC3F-102J Central | In Stock | - | - | Through Hole | - | - | - | 1.4MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±5% | - | - | - | 1 mH | 17Ohm | - | - | - | - |