- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS2F-R33J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 288MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±5% | Molded | 1.14 A | Shielded | 330 nH | 258mOhm Max | 42 @ 25MHz | - | - | - | ||
![]() CTS1F-R10J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 400MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS1F | 0.110 Dia x 0.260 L (2.80mm x 6.60mm) | ±5% | Molded | 1.58 A | Shielded | 100 nH | 71mOhm Max | 39 @ 25MHz | - | - | - | ||
![]() CT0805CSF-100K Central | In Stock | - | - | Surface Mount | - | - | - | 4.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±10% | Wirewound | - | - | 10 nH | 100mOhm | - | - | - | - | ||
![]() CT1008LSCF-3R3J Central | In Stock | - | - | Surface Mount | - | - | - | 55MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±5% | Wirewound | - | - | 3.3 µH | 1.9Ohm | - | - | - | - | ||
![]() CTIHSM4825F-180L Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 1.1A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHSM4825F | 0.520 L x 0.250 W (13.20mm x 6.35mm) | ±15% | Molded | 1.9 A | Unshielded | 18 µH | 119mOhm Max | - | - | 0.230 (5.84mm) | - | ||
![]() CTLVC5020F-470N Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 580mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC5020F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±30% | - | 580 mA | Shielded | 47 µH | 580mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTTC4308F-401J Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4.5MHz | 125 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTTC4308F | 0.450 L x 0.124 W (11.43mm x 3.15mm) | ±5% | Wirewound | - | Unshielded | 400 µH | 7.4Ohm Max | 15 @ 125kHz | - | 0.108 (2.74mm) | - | ||
![]() CTIHLP1808AF-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTIHLP1808AF | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 4.5 A | Shielded | 1.5 µH | 42mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTLL1005SF-39NJ Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.2GHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | Multilayer | 200 mA | Unshielded | 39 nH | 1Ohm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CTLL1608F-FH5N6J Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTRL6050F-680M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTRL6050F | 0.551 L x 0.461 W (14.00mm x 11.70mm) | ±20% | Wirewound | 1.65 A | Unshielded | 68 µH | 220mOhm Max | - | - | 0.331 (8.40mm) | - | ||
![]() CTSPI3D12F-3R3N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D12F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 1.4 A | Shielded | 3.3 µH | 118mOhm | - | - | 0.049 (1.25mm) | - | ||
![]() CT9555F-391-TH Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct9555f | - | ±15% | Wirewound | - | - | 390 µH | 180mOhm | - | - | - | - | ||
![]() CTS7F-333K Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | 56 mA | Shielded | 33 mH | 12.18Ohm | - | - | - | - | ||
![]() CTS4F-681J Central | In Stock | - | - | Through Hole | Axial | Axial | 50mA | 5.6MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 163 mA | Shielded | 680 µH | 8.8Ohm Max | 75 @ 790kHz | - | - | - | ||
![]() CT181LYF-272K Central | In Stock | - | - | Through Hole | - | - | - | 480kHz | - | - | Central Technologies | Bulk | Active | -20°C ~ 125°C | ct181lyf | - | ±10% | - | - | - | 2.7 mH | 5.8Ohm | - | - | - | - | ||
![]() CTTF0201F-2N7B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 150 mA | Unshielded | 2.7 µH | 800mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTVF-1-391K-05 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 3A | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 1.098 Dia (27.90mm) | ±10% | Wirewound | - | Unshielded | 390 µH | 190mOhm Max | - | - | 1.000 (25.40mm) | - | ||
![]() CTLC0603F-39NJ Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2GHz | 100 MHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTLC0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | 270 mA | Unshielded | 39 nH | 800mOhm Max | 14 @ 100MHz | - | 0.037 (0.95mm) | - | ||
![]() CTSPMA5010F-R68M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 7.6A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA5010F | 0.213 L x 0.213 W (5.40mm x 5.40mm) | ±20% | - | 4.1 A | Shielded | 680 nH | 45.3mOhm Max | - | - | 0.039 (1.00mm) | - |