- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSPMA5012F-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA5012F | 0.213 L x 0.213 W (5.40mm x 5.40mm) | ±20% | - | 1.9 A | Shielded | 6.8 µH | 175mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CT494LYF-270K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494lyf | - | ±10% | Wirewound | - | - | 27 µH | 72mOhm | - | - | - | - | ||
![]() CTTF0201HCF-2N4C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 450 mA | Unshielded | 2.4 nH | 350mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTLVC6045F-102N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 360mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6045F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | Wirewound | 190 mA | Shielded | 1 mH | 6Ohm Max | - | - | 0.185 (4.70mm) | - | ||
![]() CTRLB9012F-1R0M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | 150MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRLB9012F | 0.354 Dia (9.00mm) | ±20% | - | 10 mA | Unshielded | 1 µH | 13mOhm Max | 20 @ 7.96MHz | - | 0.480 (12.20mm) | - | ||
![]() CTM3F-821K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 3.1MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±10% | Molded | 81 mA | Unshielded | 820 µH | 15Ohm Max | 60 @ 790kHz | - | - | - | ||
![]() CTM2F-3R9K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 100MHz | 7.9 MHz | Phenolic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±10% | Molded | 310 mA | Unshielded | 3.9 µH | 2.3Ohm Max | 33 @ 7.9MHz | - | - | - | ||
![]() CTIHSM4825F-220L Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 1.02A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHSM4825F | 0.520 L x 0.250 W (13.20mm x 6.35mm) | ±15% | Molded | 1.7 A | Unshielded | 22 µH | 152mOhm Max | - | - | 0.230 (5.84mm) | - | ||
![]() CTMC1210SF-121K Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 8MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 70 mA | Unshielded | 120 µH | 11Ohm Max | 20 @ 796kHz | - | 0.094 (2.40mm) | - | ||
![]() CT1008CSF-272K Central | In Stock | - | - | Surface Mount | - | - | - | 140MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008csf | - | ±10% | Wirewound | - | - | 2.7 µH | 3.2Ohm | - | - | - | - | ||
![]() CT494LYF-150K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494lyf | - | ±10% | Wirewound | - | - | 15 µH | 54mOhm | - | - | - | - | ||
![]() CTMMP2012BF-1R0M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.224 L x 0.205 W (5.70mm x 5.20mm) | ±20% | - | 13.7 A | Shielded | 1 µH | 17.5mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTMMP2712F-2R2M Central | 30 | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 12 A | Shielded | 2.2 µH | 20mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTMMP1808AF-220M Central | 25 | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 1.4 A | Shielded | 22 µH | 500mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTMMP2212F-2R2M Central | 31 | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.213 L x 0.224 W (5.40mm x 5.70mm) | ±20% | - | 8 A | Shielded | 2.2 µH | 35mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTMMP6826AF-150M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.681 L x 0.665 W (17.30mm x 16.90mm) | ±20% | - | 23 A | Shielded | 15 µH | 17.8mOhm | - | - | 0.264 (6.70mm) | - | ||
![]() CT0201HQF-12NJ Central | In Stock | - | - | Surface Mount | - | - | - | 3.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±5% | Multilayer | - | - | 12 nH | 850mOhm | - | - | - | - | ||
![]() CTC4F-472M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - | ||
![]() CTMC1812SF-271M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 4.5MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 92 mA | Unshielded | 270 µH | 12Ohm Max | 40 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CT1008PSF-683K Central | In Stock | - | - | Surface Mount | - | - | - | 12MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008psf | - | ±10% | Wirewound | - | - | 68 µH | 3.8Ohm | - | - | - | - |