- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0402HPF-7N5G Central | In Stock | - | - | Surface Mount | - | - | - | 5.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±2% | Wirewound | - | - | 7.5 nH | 90mOhm | - | - | - | - | ||
![]() CTRL5480F-2-4R7K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 2.5A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-2 | 0.272 Dia (6.90mm) | ±10% | - | 1.3 A | Unshielded | 4.7 µH | 22mOhm Max | - | - | 0.366 (9.30mm) | - | ||
![]() CTMLP080604AF-3R3N Central | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 350mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080604AF | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±30% | Multilayer | 850 mA | Shielded | 3.3 µH | 120mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTSPI2D15F-2R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 880mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | 1.6 A | Shielded | 2.2 µH | 66mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTHC2220F-6R8M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 24MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 810 mA | Shielded | 6.8 µH | 150mOhm Max | 10 @ 7.96MHz | - | 0.169 (4.30mm) | - | ||
![]() CT1008LDLSF-1R9J Central | In Stock | - | - | Surface Mount | - | - | - | 165MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | ct1008ldlsf | - | ±5% | Wirewound | - | - | 1.9 µH | 140mOhm | - | - | - | - | ||
![]() CTS3F-R47J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 235MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | Molded | 565 mA | Shielded | 470 nH | 250mOhm Max | 44 @ 25MHz | - | - | - | ||
![]() CTDR5F-221K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 13A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±10% | Drum Core, Wirewound | 13.5 A | Unshielded | 220 µH | 40mOhm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CTTF0201F-0N4C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 350 mA | Unshielded | 400 nH | 250mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTCDRH5D18F-6R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH5D18F | 0.224 L x 0.224 W (5.70mm x 5.70mm) | ±30% | - | 1.4 A | Shielded | 6.2 µH | 96mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTCHCFW2630F-270M Central | In Stock | - | - | Through Hole | Vertical, 8 PC Pin | Vertical, 8 PC Pin | 26A | - | 100 kHz | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | CTCHCFW2630F | 1.181 L x 1.039 W (30.00mm x 26.40mm) | ±20% | Wirewound | 22 A | Shielded | 27 µH | 4.5mOhm Max | - | - | 0.925 (23.50mm) | - | ||
![]() CTC4F-1R5J Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±5% | - | - | - | - | - | - | - | - | - | ||
![]() CTLL1005SF-5N1S Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4GHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 300 mA | Unshielded | 5.1 nH | 300mOhm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CTXAL4020F-R72M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 10.6A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTXAL4020F | 0.161 L x 0.161 W (4.10mm x 4.10mm) | ±20% | - | 10.5 A | Shielded | 720 nH | 11.6mOhm Max | - | - | 0.083 (2.10mm) | - | ||
![]() CTVP15F-0381 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 1.73A | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±20% | Drum Core, Wirewound | 60 mA | Unshielded | 3.8 µH | 1.47Ohm Max | - | - | 0.335 (8.50mm) | - | ||
![]() CTCH895F-270K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.6A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH895F | 0.307 Dia (7.80mm) | ±10% | - | - | Unshielded | 27 µH | 60mOhm Max | - | - | 0.374 (9.50mm) | - | ||
![]() CT0402QWF-36NG Central | In Stock | - | - | Surface Mount | - | - | - | 3.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 36 nH | 630mOhm | - | - | - | - | ||
![]() CTGS137F-151K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | 4.5MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS137F | 0.512 L x 0.512 W (13.00mm x 13.00mm) | ±10% | Wirewound | 1.6 A | Unshielded | 150 µH | 250mOhm | 20 @ 796kHz | - | 0.287 (7.30mm) | - | ||
![]() CTS4HTF-273K Central | In Stock | - | - | Through Hole | Axial | Axial | 8mA | 460kHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 34 mA | Shielded | 27 mH | 195Ohm Max | 50 @ 79kHz | - | - | - | ||
![]() CTGS75F-270K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTGS75F | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±10% | Wirewound | - | Unshielded | 27 µH | 120mOhm Max | - | - | 0.217 (5.50mm) | - |