- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS4HTF-273J Central | In Stock | - | - | Through Hole | Axial | Axial | 8mA | 460kHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 34 mA | Shielded | 27 mH | 195Ohm Max | 50 @ 79kHz | - | - | - | ||
![]() CTDS3308F-4R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 50MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTDS3308F | 0.500 L x 0.398 W (12.70mm x 10.10mm) | ±20% | - | 2.5 A | Shielded | 4.7 µH | 78mOhm Max | 30 @ 100kHz | - | 0.118 (3.00mm) | - | ||
![]() CT8645LLF-470L-TV Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct8645llf | - | ±15% | Toroidal | - | - | 47 µH | 24mOhm | - | - | - | - | ||
![]() CTTF0402F-22NG Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.8GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±2% | Thin Film | 90 mA | Unshielded | 22 nH | 2.6Ohm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTSPI3D12F-120M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D12F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 820 mA | Shielded | 12 µH | 363mOhm | - | - | 0.049 (1.25mm) | - | ||
![]() CTM1F-391K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 6.5MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Molded | 40 mA | Unshielded | 390 µH | 35Ohm Max | 30 @ 790kHz | - | - | - | ||
![]() CTRL5480F-4-220K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 6.1A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 2.6 A | Unshielded | 22 µH | 43mOhm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CTCVCF-821J Central | In Stock | - | - | Through Hole | Axial | Axial | 550mA | 720kHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±5% | - | 448 mA | Unshielded | 820 µH | 4.2Ohm Max | 70 @ 252kHz | - | - | - | ||
![]() CTSPI3D12F-150M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D12F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 640 mA | Shielded | 15 µH | 516mOhm | - | - | 0.049 (1.25mm) | - | ||
![]() CTMC1210SF-1R0K Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 295MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 1 µH | 700mOhm Max | 30 @ 7.96MHz | - | 0.094 (2.40mm) | - | ||
![]() CTM3F-470J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 14MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±5% | Molded | 245 mA | Unshielded | 47 µH | 3.4Ohm Max | 55 @ 2.5MHz | - | - | - | ||
![]() CTS4HTF-R27J Central | In Stock | - | - | Through Hole | Axial | Axial | 1.625A | 400MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 1.625 A | Shielded | 270 nH | 90mOhm Max | 50 @ 25MHz | - | - | - | ||
![]() CTRL5480F-3-562K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 170mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-3 | 0.374 Dia (9.50mm) | ±10% | - | 95 mA | Unshielded | 5.6 mH | 13.2Ohm Max | - | - | 0.449 (11.40mm) | - | ||
![]() CT262LYF-681K Central | In Stock | - | - | Through Hole | - | - | - | 2.7MHz | - | - | Central Technologies | Bulk | Active | - | ct262lyf | - | ±10% | - | - | - | 680 µH | 6Ohm | - | - | - | - | ||
![]() CT0805CSF-222M Central | In Stock | - | - | Surface Mount | - | - | - | 60MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±20% | Wirewound | - | - | 2.2 µH | 2.7Ohm | - | - | - | - | ||
![]() CTDR6F-122K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 7.7A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 9 A | Unshielded | 1.2 mH | 156mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CTDR1F-1R0M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 9A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR1F | 0.669 Dia (17.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 1 µH | 3mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CT0603HPF-72NJ Central | In Stock | - | - | Surface Mount | - | - | - | 1.9GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±5% | Wirewound | - | - | 72 nH | 420mOhm | - | - | - | - | ||
![]() CTSD10F-471M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 110mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTSD10F | 0.205 L x 0.205 W (5.20mm x 5.20mm) | ±20% | - | - | Shielded | 470 µH | 15.125Ohm | - | - | 0.039 (1.00mm) | - | ||
![]() CTRL5480F-2-470K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 760mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-2 | 0.272 Dia (6.90mm) | ±10% | - | 800 mA | Unshielded | 47 µH | 120mOhm Max | - | - | 0.366 (9.30mm) | - |