- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT1206CSF-1R2K Central | In Stock | - | - | Surface Mount | - | - | - | 380MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±10% | Wirewound | - | - | 1.2 µH | 3.2Ohm | - | - | - | - | ||
![]() CTM1F-180M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 30MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±20% | Molded | 145 mA | Unshielded | 18 µH | 3.1Ohm Max | 50 @ 2.5MHz | - | - | - | ||
![]() CTHC1812SF-121K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 7MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | 160 mA | Unshielded | 120 µH | 4.5Ohm Max | 20 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CTMLP080502F-2R2M Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 200mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | - | CTMLP080502F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Multilayer | 600 mA | Shielded | 2.2 µH | 290mOhm | - | - | 0.022 (0.55mm) | - | ||
![]() CTS4HTF-681J Central | In Stock | - | - | Through Hole | Axial | Axial | 50mA | 5.6MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 163 mA | Shielded | 680 µH | 8.8Ohm Max | 75 @ 790kHz | - | - | - | ||
![]() CT0402HPF-3N3C Central | In Stock | - | - | Surface Mount | - | - | - | 12.8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±0.2nH | Wirewound | - | - | 3.3 nH | 45mOhm | - | - | - | - | ||
![]() CTSPMA4010F-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4.2A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA4010F | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | - | 3.4 A | Shielded | 1.5 µH | 64mOhm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CTTSMD2120F-151K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6.33A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2120F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 150 µH | 43mOhm Max | - | - | 0.870 (22.10mm) | - | ||
![]() CTM3F-3R9K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 65MHz | 7.9 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±10% | Molded | 870 mA | Unshielded | 3.9 µH | 150mOhm Max | 30 @ 7.9MHz | - | - | - | ||
![]() CTDR1F-121K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 2A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR1F | 0.669 Dia (17.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 120 µH | 127mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTDR3F-220K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 13.5A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR3F | 1.102 Dia (28.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 22 µH | 11mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTLVC6028F-2R7M Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.41A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6028F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | - | 3.33 A | Shielded | 2.7 µH | 26mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTS4HTF-561J Central | In Stock | - | - | Through Hole | Axial | Axial | 55mA | 6MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 174 mA | Shielded | 560 µH | 8Ohm Max | 70 @ 790kHz | - | - | - | ||
![]() CTCVCF-821M Central | In Stock | - | - | Through Hole | Axial | Axial | 550mA | 720kHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±20% | - | 448 mA | Unshielded | 820 µH | 4.2Ohm Max | 70 @ 252kHz | - | - | - | ||
![]() CTVF-1-1R8L-15 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 19.3A | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.650 Dia (16.50mm) | ±15% | Wirewound | - | Unshielded | 1.8 µH | 3mOhm Max | - | - | 1.098 (27.90mm) | - | ||
![]() CTH8RF-152K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 700mA | 750kHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH8RF | 0.469 Dia (11.90mm) | ±10% | - | 600 mA | Unshielded | 1.5 mH | 1.2Ohm Max | - | - | 0.917 (23.30mm) | - | ||
![]() CTLVC6028F-150N Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6028F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | 1.62 A | Shielded | 15 µH | 95mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTLV3012SF-2R2N Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.8A | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV3012SF | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±30% | - | 1.89 A | Shielded | 2.2 µH | 92mOhm | - | - | 0.047 (1.20mm) | - | ||
![]() CT262LYF-152J Central | In Stock | - | - | Through Hole | - | - | - | 1.8MHz | - | - | Central Technologies | Bulk | Active | - | ct262lyf | - | ±5% | - | - | - | 1.5 mH | 11Ohm | - | - | - | - | ||
![]() CT1008LSF-272M Central | In Stock | - | - | Surface Mount | - | - | - | 135MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lsf | - | ±20% | Wirewound | - | - | 2.7 µH | 1.28Ohm | - | - | - | - |