- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTMMP2906F-2R2M Central | 36 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.260 L x 0.287 W (6.60mm x 7.30mm) | ±20% | - | 8 A | Shielded | 2.2 µH | 35mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTSFW7050F-2R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW7050F | 0.291 L x 0.264 W (7.40mm x 6.70mm) | ±20% | - | 11.5 A | Shielded | 2.2 µH | 6.44mOhm Max | - | - | 0.213 (5.40mm) | - | ||
![]() CT0402QWF-13NH Central | In Stock | - | - | Surface Mount | - | - | - | 5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±3% | Wirewound | - | - | 13 nH | 210mOhm | - | - | - | - | ||
![]() CT1008CSF-120K Central | In Stock | - | - | Surface Mount | - | - | - | 3.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008csf | - | ±10% | Wirewound | - | - | 12 nH | 90mOhm | - | - | - | - | ||
![]() CTGSR74BF-121N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTGSR74BF | 0.321 L x 0.289 W (8.15mm x 7.35mm) | ±30% | - | 490 mA | Shielded | 120 µH | 680mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTSMDS4F-331J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 215mA | 7.3MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 330 µH | 5.1Ohm Max | 65 @ 790kHz | - | 0.228 (5.80mm) | - | ||
![]() CTC2F-1R5J Central | In Stock | - | - | Through Hole | - | - | - | 130MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±5% | - | - | - | 1.5 µH | 200mOhm | - | - | - | - | ||
![]() CT0402HPF-7N5K Central | In Stock | - | - | Surface Mount | - | - | - | 5.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±10% | Wirewound | - | - | 7.5 nH | 90mOhm | - | - | - | - | ||
![]() CTCH110F-330M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads | Radial | 2.9A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH110F | 0.394 Dia (10.00mm) | ±20% | Wirewound | - | Unshielded | 33 µH | 55mOhm Max | - | - | 0.413 (10.50mm) | - | ||
![]() CT181LYF-363K Central | In Stock | - | - | Through Hole | - | - | - | 200kHz | - | - | Central Technologies | Bulk | Active | -20°C ~ 125°C | ct181lyf | - | ±10% | - | - | - | 36 mH | 27Ohm | - | - | - | - | ||
![]() CTRL5480F-4-153K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 225mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 120 mA | Unshielded | 15 mH | 20.5Ohm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CTC0F-330K Central | In Stock | - | - | Through Hole | - | - | - | 14MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±10% | - | - | - | 33 µH | 4.7Ohm | - | - | - | - | ||
![]() CTTF0201HCF-2N7C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 450 mA | Unshielded | 2.7 nH | 350mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTLVC6045F-3R9N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6.3A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6045F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | Wirewound | 3.6 A | Shielded | 3.9 µH | 26mOhm Max | - | - | 0.185 (4.70mm) | - | ||
![]() CTRL5480F-2-100K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 1.7A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-2 | 0.272 Dia (6.90mm) | ±10% | - | 1.3 A | Unshielded | 10 µH | 41mOhm Max | - | - | 0.366 (9.30mm) | - | ||
![]() CTMMP5024F-150M Central | 51 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.543 L x 0.496 W (13.80mm x 12.60mm) | ±20% | - | 9 A | Shielded | 15 µH | 29mOhm | - | - | 0.236 (6.00mm) | - | ||
![]() CTMMP1304AF-6R8M Central | 14 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.138 L x 0.126 W (3.50mm x 3.20mm) | ±20% | - | 2 A | Shielded | 6.8 µH | 360mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTMMP8751F-220M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.886 L x 0.866 W (22.50mm x 22.00mm) | ±20% | - | 16 A | Shielded | 22 µH | 10.8mOhm | - | - | 0.512 (13.00mm) | - | ||
![]() CTMMP2707F-R82M Central | 62 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 14 A | Shielded | 0.82 µH | 15.9mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTMMP2712F-R33M Central | 76 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 28 A | Shielded | 0.33 µH | 3.9mOhm | - | - | 0.118 (3.00mm) | - |