- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTMMP1808F-R10M Central | 84 | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.161 L x 0.181 W (4.10mm x 4.60mm) | ±20% | - | 25 A | Shielded | 0.1 µH | 4mOhm | - | - | 0.079 (2.00mm) | - | ||
![]() CTTSMD2110F-2R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 38.1A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2110F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 2.2 µH | 3mOhm Max | - | - | 0.570 (14.48mm) | - | ||
![]() CT0402HPF-12NJ Central | In Stock | - | - | Surface Mount | - | - | - | 4.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±5% | Wirewound | - | - | 12 nH | 100mOhm | - | - | - | - | ||
![]() CTTF0201F-0N7S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 300 mA | Unshielded | 700 nH | 300mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTSPMA6020F-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 13.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6020F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 8 A | Shielded | 1.5 µH | 15.6mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTSPMA4020F-1R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 9.5A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA4020F | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | - | 6.5 A | Shielded | 1 µH | 18.5mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTC2F-181M Central | In Stock | - | - | Through Hole | - | - | - | 4.4MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±20% | - | - | - | 180 µH | 5Ohm | - | - | - | - | ||
![]() CTM1F-390M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 22MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±20% | Molded | 125 mA | Unshielded | 39 µH | 3.6Ohm Max | 45 @ 2.5MHz | - | - | - | ||
![]() CT916CYF-330M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct916cyf | - | ±20% | - | - | - | 33 µH | 76mOhm | - | - | - | - | ||
![]() CTMMP2012BF-1R5M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.224 L x 0.205 W (5.70mm x 5.20mm) | ±20% | - | 9.8 A | Shielded | 1.5 µH | 26.5mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTC1F-R27M Central | In Stock | - | - | Through Hole | - | - | - | 430MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc1f | - | ±20% | - | - | - | 270 nH | 160mOhm | - | - | - | - | ||
![]() CT494LYF-471K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494lyf | - | ±10% | Wirewound | - | - | 470 µH | 836mOhm | - | - | - | - | ||
![]() CTIHLP2709F-R82M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 17A | - | 200 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP2709F | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 10 A | Shielded | 820 nH | 11.8mOhm Max | - | - | 0.094 (2.40mm) | - | ||
![]() CTSPI2D15F-1R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.04A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 1.8 A | Shielded | 1 µH | 38mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTRL5480F-3-471K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 600mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-3 | 0.374 Dia (9.50mm) | ±10% | - | 490 mA | Unshielded | 470 µH | 816mOhm Max | - | - | 0.449 (11.40mm) | - | ||
![]() CTHC1812SF-331M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 4.5MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 90 mA | Unshielded | 330 µH | 13Ohm Max | 20 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CTCDRH127F-680K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±10% | - | 2.1 A | Shielded | 68 µH | 140mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTS7F-105K Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | 11 mA | Shielded | 1 H | 410Ohm | - | - | - | - | ||
![]() CT0201CSF-9N0J Central | In Stock | - | - | Surface Mount | - | - | - | 6.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0201csf | - | ±5% | Wirewound | - | - | 500 pH | 380mOhm | - | - | - | - | ||
![]() CTLV3015SF-4R7N Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.42A | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV3015SF | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±30% | - | 1.36 A | Shielded | 4.7 µH | 170mOhm | - | - | 0.059 (1.50mm) | - |