- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLVC8040F-470N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.71A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±30% | - | 1.57 A | Shielded | 47 µH | 160mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTMMP1307AF-2R2M Central | 28 | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.138 L x 0.126 W (3.50mm x 3.20mm) | ±20% | - | 3.7 A | Shielded | 2.2 µH | 65mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTMMP2707F-1R0M Central | 54 | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 11.5 A | Shielded | 1 µH | 18.5mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CT0201HQF-7N5H Central | In Stock | - | - | Surface Mount | - | - | - | 4.6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±3% | Multilayer | - | - | 7.5 nH | 550mOhm | - | - | - | - | ||
![]() CTDR6F-470K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 40.9A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 35 A | Unshielded | 47 µH | 8mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CTS3F-3R3J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 85MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | Molded | 480 mA | Shielded | 3.3 µH | 350mOhm Max | 44 @ 7.9MHz | - | - | - | ||
![]() CTSPI2D10F-120M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 320mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D10F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 550 mA | Shielded | 12 µH | 675mOhm | - | - | 0.041 (1.05mm) | - | ||
![]() CTSPI3D12F-4R7N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.24A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D12F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 1.2 A | Shielded | 4.7 µH | 159mOhm | - | - | 0.049 (1.25mm) | - | ||
![]() CT1812SF-100M Central | In Stock | - | - | Surface Mount | - | - | - | 25MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -35°C ~ 85°C | ct1812sf | - | ±20% | Wirewound | - | - | 10 µH | 1.8Ohm | - | - | - | - | ||
![]() CT0201F-2N7S Central | In Stock | - | - | Surface Mount | - | - | - | 7.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201f | - | ±0.3nH | Multilayer | - | - | 2.7 nH | 210mOhm | - | - | - | - | ||
![]() CTDR6F-270K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 50A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 35 A | Unshielded | 27 µH | 6mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CTS2F-2R7J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 84.8MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±5% | Molded | 935 mA | Shielded | 2.7 µH | 381mOhm Max | 38 @ 7.9MHz | - | - | - | ||
![]() CT0805CSF-2N8M Central | In Stock | - | - | Surface Mount | - | - | - | 7.9GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±20% | Wirewound | - | - | 2.8 nH | 60mOhm | - | - | - | - | ||
![]() CTC3F-102M Central | In Stock | - | - | Through Hole | - | - | - | 1.4MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±20% | - | - | - | 1 mH | 17Ohm | - | - | - | - | ||
![]() CTTSMD2110F-5R6M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 24.4A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2110F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 5.6 µH | 5mOhm Max | - | - | 0.570 (14.48mm) | - | ||
![]() CTDAT1415F-7R5M Central | In Stock | - | - | Through Hole | Vertical, 4 PC Pin | Vertical, 4 PC Pin | 16A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDAT1415F | 0.610 L x 0.551 W (15.50mm x 14.00mm) | ±20% | - | 9 A | Shielded | 7.5 µH | 9.3mOhm Max | - | - | 0.630 (16.00mm) | - | ||
![]() CTS4HTF-562J Central | In Stock | - | - | Through Hole | Axial | Axial | 17mA | 1.6MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 66 mA | Shielded | 5.6 mH | 54Ohm Max | 70 @ 250kHz | - | - | - | ||
![]() CTLVC4018F-2R3N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.52A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4018F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | 2.25 A | Shielded | 2.3 µH | 60mOhm | - | - | 0.079 (2.00mm) | - | ||
![]() CTRL5480F-3-680K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 1.45A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-3 | 0.374 Dia (9.50mm) | ±10% | - | 1 A | Unshielded | 68 µH | 168mOhm Max | - | - | 0.449 (11.40mm) | - | ||
![]() CTMLP080604AF-1R0N Central | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 850mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080604AF | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±30% | Multilayer | 1.3 A | Shielded | 1 µH | 85mOhm | - | - | 0.039 (1.00mm) | - |