- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTIHLP2912F-2R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP2912F | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 8 A | Shielded | 2.2 µH | 15mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTC0F-R82K Central | In Stock | - | - | Through Hole | - | - | - | 150MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±10% | - | - | - | 820 nH | 710mOhm | - | - | - | - | ||
![]() CTIHSM4825F-181L Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 350mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHSM4825F | 0.520 L x 0.250 W (13.20mm x 6.35mm) | ±15% | Molded | 500 mA | Unshielded | 180 µH | 1.37Ohm Max | - | - | 0.230 (5.84mm) | - | ||
![]() CTML1206F-R18K Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 185MHz | 25 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML1206F | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Multilayer | 250 mA | Shielded | 180 nH | 400mOhm Max | 30 @ 25MHz | - | 0.051 (1.30mm) | - | ||
![]() CTS4HTF-R15K Central | In Stock | - | - | Through Hole | Axial | Axial | 2.6A | 400MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 2.6 A | Shielded | 150 nH | 30mOhm Max | 50 @ 25MHz | - | - | - | ||
![]() CTTF0201HCF-1N5B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 600 mA | Unshielded | 1.5 nH | 250mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTS4F-272K Central | In Stock | - | - | Through Hole | Axial | Axial | 25mA | 2.1MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 97 mA | Shielded | 2.7 mH | 25Ohm Max | 70 @ 250kHz | - | - | - | ||
![]() CT0402HPF-9N5K Central | In Stock | - | - | Surface Mount | - | - | - | 4.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±10% | Wirewound | - | - | 9.5 nH | 90mOhm | - | - | - | - | ||
![]() CTCDRH2D18/LDF-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 520mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDRH2D18/LDF | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 1.32 A | Shielded | 6.8 µH | 106mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CT0201F-5N6S Central | In Stock | - | - | Surface Mount | - | - | - | 4.6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201f | - | ±0.3nH | Multilayer | - | - | 5.6 nH | 360mOhm | - | - | - | - | ||
![]() CTHC1210SF-1R0J Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 145MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | Drum Core, Wirewound | 770 mA | Unshielded | 1 µH | 156mOhm Max | 10 @ 7.96MHz | - | 0.094 (2.40mm) | - | ||
![]() CTMMP2709F-R82M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 17 A | Shielded | 0.82 µH | 11.8mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTMMP1604AF-6R8M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 1.7 A | Shielded | 6.8 µH | 300mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTC2F-R68M Central | In Stock | - | - | Through Hole | - | - | - | 160MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±20% | - | - | - | 680 nH | 180mOhm | - | - | - | - | ||
![]() CT636FYF-270M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | ct636fyf | - | ±20% | - | - | - | 27 µH | 240mOhm | - | - | - | - | ||
![]() CTML0805F-270M Central | 126400 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 14MHz | 1 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0805F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Multilayer | 5 mA | Shielded | 27 µH | 1.1Ohm Max | 30 @ 1MHz | - | 0.057 (1.45mm) | - | ||
![]() CTHC1210SF-1R5M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 100MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 580 mA | Unshielded | 1.5 µH | 195mOhm Max | 10 @ 7.96MHz | - | 0.094 (2.40mm) | - | ||
![]() CTSPMA6012F-R47M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 13.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6012F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 7 A | Shielded | 470 nH | 17.1mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CTSRU1048F-3R0N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | 40MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSRU1048F | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ±30% | - | 6.2 A | Shielded | 3 µH | 10mOhm Max | 14 @ 7.96MHz | - | 0.201 (5.10mm) | - | ||
![]() CTHC1812SF-100K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 27MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | 550 mA | Unshielded | 10 µH | 500mOhm Max | 10 @ 2.52MHz | - | 0.134 (3.40mm) | - |