- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTDR5F-4R7M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 87A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±20% | Drum Core, Wirewound | 35 A | Unshielded | 4.7 µH | 3mOhm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CTCVCF-120K Central | In Stock | - | - | Through Hole | Axial | Axial | 3.8A | 36MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±10% | - | 2.25 A | Unshielded | 12 µH | 130mOhm Max | 55 @ 2.52MHz | - | - | - | ||
![]() CT0402HPF-2N0D Central | In Stock | - | - | Surface Mount | - | - | - | 15.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±0.5nH | Wirewound | - | - | 2 nH | 38mOhm | - | - | - | - | ||
![]() CTSPI3D15F-R50N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.1A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D15F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 2.5 A | Shielded | 900 nH | 350mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTS4HTF-R82K Central | In Stock | - | - | Through Hole | Axial | Axial | 725mA | 200MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 725 mA | Shielded | 820 nH | 450mOhm Max | 41 @ 25MHz | - | - | - | ||
![]() CTCDRH127F-820J Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±5% | - | 1.95 A | Shielded | 82 µH | 160mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTC2F-220J Central | In Stock | - | - | Through Hole | - | - | - | 13MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±5% | - | - | - | 22 µH | 1.2Ohm | - | - | - | - | ||
![]() CTTF0201HCF-3N3S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 400 mA | Unshielded | 3.3 nH | 500mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTRL5480F-5-120K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 5.5A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 4 A | Unshielded | 12 µH | 16mOhm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CTS4HTF-390J Central | In Stock | - | - | Through Hole | Axial | Axial | 180mA | 29MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 429 mA | Shielded | 39 µH | 1.3Ohm Max | 50 @ 2.5MHz | - | - | - | ||
![]() CT0603HPF-16NH Central | In Stock | - | - | Surface Mount | - | - | - | 3.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 16 nH | 125mOhm | - | - | - | - | ||
![]() CTMC2220F-392J Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1MHz | 252 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTMC2220F | 0.232 L x 0.205 W (5.90mm x 5.20mm) | ±5% | Molded | 38 mA | Unshielded | 3.9 mH | 70Ohm Max | 20 @ 252kHz | - | 0.169 (4.30mm) | - | ||
![]() CTS3F-100K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 46MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±10% | Molded | 220 mA | Shielded | 10 µH | 1.6Ohm Max | 49 @ 7.9MHz | - | - | - | ||
![]() CTGS137F-5R6M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 11A | 28MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS137F | 0.512 L x 0.512 W (13.00mm x 13.00mm) | ±20% | Wirewound | 6.5 A | Unshielded | 5.6 µH | 15mOhm | 24 @ 7.96MHz | - | 0.287 (7.30mm) | - | ||
![]() CTS3F-R12J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 250MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | Molded | 1.53 A | Shielded | 120 nH | 30mOhm Max | 51 @ 25MHz | - | - | - | ||
![]() CTMLP100804CF-R47N Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3.1A | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP100804CF | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±30% | Multilayer | 3 A | Shielded | 470 nH | 40mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTS2F-222K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 2.5MHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±10% | Molded | 79 mA | Shielded | 2.2 mH | 38Ohm Max | 55 @ 250kHz | - | - | - | ||
![]() CT1008PSF-562K Central | In Stock | - | - | Surface Mount | - | - | - | 150MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008psf | - | ±10% | Wirewound | - | - | 5.6 µH | 390mOhm | - | - | - | - | ||
![]() CTGS137F-120M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | 20MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS137F | 0.512 L x 0.512 W (13.00mm x 13.00mm) | ±20% | Wirewound | 4.8 A | Unshielded | 12 µH | 30mOhm | 25 @ 2.52MHz | - | 0.287 (7.30mm) | - | ||
![]() CTS4HTF-1R0K Central | In Stock | - | - | Through Hole | Axial | Axial | 2.08A | 156MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 2.08 A | Shielded | 1 µH | 50mOhm Max | 42 @ 25MHz | - | - | - |