- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTMMP2909F-R47M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.260 L x 0.287 W (6.60mm x 7.30mm) | ±20% | - | 22 A | Shielded | 0.47 µH | 5.1mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTMMP8751F-820M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.886 L x 0.866 W (22.50mm x 22.00mm) | ±20% | - | 9 A | Shielded | 82 µH | 34.2mOhm | - | - | 0.512 (13.00mm) | - | ||
![]() CTC4F-120J Central | In Stock | - | - | Through Hole | - | - | - | 30MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±5% | - | - | - | 12 µH | 550mOhm | - | - | - | - | ||
![]() CTVP15F-0931 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 1.02A | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±20% | Drum Core, Wirewound | 130 mA | Unshielded | 9.3 µH | 970mOhm Max | - | - | 0.335 (8.50mm) | - | ||
![]() CTCDEP147LF-6R1M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 11.6A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDEP147LF | 0.591 L x 0.587 W (15.00mm x 14.90mm) | ±20% | Wirewound | 13.5 A | Shielded | 6.1 µH | 7.5mOhm Max | - | - | 0.319 (8.10mm) | - | ||
![]() CTH8HCF-562K Central | In Stock | - | - | Through Hole | Axial | Axial | 780mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 450 mA | Unshielded | 5.6 mH | 3.2Ohm Max | - | - | - | - | ||
![]() CTSFW1890F-3R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 37A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTSFW1890F | 0.720 L x 0.717 W (18.30mm x 18.20mm) | ±20% | Wirewound | 22.5 A | Shielded | 3.5 µH | 3.4mOhm Max | - | - | 0.362 (9.20mm) | - | ||
![]() CTGS137F-181K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | 4MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS137F | 0.512 L x 0.512 W (13.00mm x 13.00mm) | ±10% | Wirewound | 1.5 A | Unshielded | 180 µH | 280mOhm | 18 @ 796kHz | - | 0.287 (7.30mm) | - | ||
![]() CTH7RF-562K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 160mA | 600kHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH7RF | 0.300 Dia (7.62mm) | ±10% | - | 80 mA | Unshielded | 5.6 mH | 14Ohm Max | - | - | 0.567 (14.40mm) | - | ||
![]() CTTF0201F-1N1B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 300 mA | Unshielded | 1.1 µH | 350mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTTF0201HCF-0N4B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 600 mA | Unshielded | 400 pH | 50mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT0402HPF-40NK Central | In Stock | - | - | Surface Mount | - | - | - | 2.6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±10% | Wirewound | - | - | 40 nH | 430mOhm | - | - | - | - | ||
![]() CT0402QWF-68NJ Central | In Stock | - | - | Surface Mount | - | - | - | 2.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±5% | Wirewound | - | - | 68 nH | 1.96Ohm | - | - | - | - | ||
![]() CTLQ1812NF-182K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 1.5MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Wirewound | 35 mA | Unshielded | 1.8 mH | 45Ohm Max | 40 @ 252kHz | - | 0.110 (2.80mm) | - | ||
![]() CTSPI2D18F-8R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D18F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 900 mA | Shielded | 8.2 µH | 168mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTSMDS4F-R68K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 790mA | 221MHz | 25 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 680 nH | 382mOhm Max | 43 @ 25MHz | - | 0.228 (5.80mm) | - | ||
![]() CTSFW1040F-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 17A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1040F | 0.413 L x 0.402 W (10.50mm x 10.20mm) | ±20% | Wirewound | 14 A | Shielded | 1.5 µH | 5.8mOhm Max | - | - | 0.173 (4.40mm) | - | ||
![]() CT0402HPF-2N2K Central | In Stock | - | - | Surface Mount | - | - | - | 15.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±10% | Wirewound | - | - | 2.2 nH | 38mOhm | - | - | - | - | ||
![]() CTDS3308F-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 50MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTDS3308F | 0.500 L x 0.398 W (12.70mm x 10.10mm) | ±20% | - | 2.2 A | Shielded | 6.8 µH | 100mOhm Max | 30 @ 100kHz | - | 0.118 (3.00mm) | - | ||
![]() CT8645LLF-271L-TV Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct8645llf | - | ±15% | Toroidal | - | - | 270 µH | 93mOhm | - | - | - | - |