- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTIHLP2909F-R47M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 22A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP2909F | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 15 A | Shielded | 470 nH | 5.1mOhm Max | - | - | 0.094 (2.40mm) | - | ||
![]() CTMMP3116F-1R0M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.350 L x 0.327 W (8.90mm x 8.30mm) | ±20% | - | 24 A | Shielded | 1 µH | 5.78mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTMMP5015F-1R0M Central | 27 | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.551 L x 0.508 W (14.00mm x 12.90mm) | ±20% | - | 40 A | Shielded | 1 µH | 3.3mOhm | - | - | 0.150 (3.80mm) | - | ||
![]() CTM3F-560J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 14MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±5% | Molded | 225 mA | Unshielded | 56 µH | 4.1Ohm Max | 55 @ 2.5MHz | - | - | - | ||
![]() CTSLF0645TF-150M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSLF0645TF | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | - | - | Shielded | 15 µH | 50mOhm | - | - | 0.189 (4.80mm) | - | ||
![]() CTCDRH127F-331L Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±15% | - | 950 mA | Shielded | 330 µH | 640mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTRL5480F-1-150K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 770mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-1 | 0.224 Dia (5.70mm) | ±10% | - | 620 mA | Unshielded | 15 µH | 78mOhm Max | - | - | 0.337 (8.57mm) | - | ||
![]() CTS3F-560J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 25MHz | 2.5 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | Molded | 190 mA | Shielded | 56 µH | 2.2Ohm Max | 49 @ 2.5MHz | - | - | - | ||
![]() CT0201HQF-2N9C Central | In Stock | - | - | Surface Mount | - | - | - | 93GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.2nH | Multilayer | - | - | 2.9 nH | 220mOhm | - | - | - | - | ||
![]() CTDAS1065F-6R8M Central | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | Horizontal, 4 PC Pad | 7.8A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTDAS1065F | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | 6.7 A | Shielded | 6.8 µH | 12mOhm Max | - | - | 0.413 (10.50mm) | - | ||
![]() CT8645LLF-150L-TV Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct8645llf | - | ±15% | Toroidal | - | - | 15 µH | 6mOhm | - | - | - | - | ||
![]() CTCVCF-222J Central | In Stock | - | - | Through Hole | Axial | Axial | 340mA | 500kHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±5% | - | 250 mA | Unshielded | 2.2 mH | 10Ohm Max | 65 @ 252kHz | - | - | - | ||
![]() CTDR5F-821K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 6.7A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±10% | Drum Core, Wirewound | 9 A | Unshielded | 820 µH | 127mOhm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CT262LYF-681J Central | In Stock | - | - | Through Hole | - | - | - | 2.7MHz | - | - | Central Technologies | Bulk | Active | - | ct262lyf | - | ±5% | - | - | - | 680 µH | 6Ohm | - | - | - | - | ||
![]() CT1008PSF-682M Central | In Stock | - | - | Surface Mount | - | - | - | 110MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008psf | - | ±20% | Wirewound | - | - | 6.8 µH | 580mOhm | - | - | - | - | ||
![]() CTS4F-390J Central | In Stock | - | - | Through Hole | Axial | Axial | 180mA | 29MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 429 mA | Shielded | 39 µH | 1.3Ohm Max | 50 @ 2.5MHz | - | - | - | ||
![]() CTLV6020SF-100M Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.89A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV6020SF | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | - | 1.44 A | Shielded | 10 µH | 130mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTHC2220F-471K Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 2.6MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±10% | Drum Core, Wirewound | 120 mA | Shielded | 470 µH | 7Ohm Max | 20 @ 796kHz | - | 0.169 (4.30mm) | - | ||
![]() CT0603QWF-72NJ Central | In Stock | - | - | Surface Mount | - | - | - | 2.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±5% | Wirewound | - | - | 72 nH | 560mOhm | - | - | - | - | ||
![]() CTTF0201HCF-1N3S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 600 mA | Unshielded | 1.3 nH | 200mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - |