- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTC0F-1R0M Central | In Stock | - | - | Through Hole | - | - | - | 150MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±20% | - | - | - | 1 µH | 800mOhm | - | - | - | - | ||
![]() CT622LYF-1R0J Central | In Stock | - | - | Through Hole | - | - | - | 150MHz | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct622lyf | - | ±5% | - | - | - | 1 µH | 10mOhm | - | - | - | - | ||
![]() CTLQ1210NF-3R3K Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 38MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | Wirewound | 300 mA | Unshielded | 3.3 µH | 1Ohm Max | 20 @ 1MHz | - | 0.087 (2.20mm) | - | ||
![]() CTS4F-271J Central | In Stock | - | - | Through Hole | Axial | Axial | 70mA | 8MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 231 mA | Shielded | 270 µH | 4.5Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CTCH855F-470K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.2A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH855F | 0.307 Dia (7.80mm) | ±10% | Wirewound | - | Unshielded | 47 µH | 240mOhm Max | - | - | 0.217 (5.50mm) | - | ||
![]() CT1008LSCF-680K Central | In Stock | - | - | Surface Mount | - | - | - | 15MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±10% | Wirewound | - | - | 68 µH | 16.6Ohm | - | - | - | - | ||
![]() CT0603HPF-4N3H Central | In Stock | - | - | Surface Mount | - | - | - | 7.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 4.3 nH | 88mOhm | - | - | - | - | ||
![]() CTSPI2D18F-220M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 240mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D18F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 500 mA | Shielded | 22 µH | 440mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTHC1812SF-3R3J Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 55MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Drum Core, Wirewound | 750 mA | Unshielded | 3.3 µH | 220mOhm Max | 10 @ 7.96MHz | - | 0.134 (3.40mm) | - | ||
![]() CTLQ1206NF-560J Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 9MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Wirewound | 50 mA | Unshielded | 56 µH | 11.57Ohm Max | 40 @ 2.5MHz | - | 0.079 (2.00mm) | - | ||
![]() CTSR0906F-4R7M Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 70MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0906F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±20% | Wirewound | 2.7 A | Shielded | 4.7 µH | 40mOhm Max | 23 @ 7.96MHz | - | 0.248 (6.30mm) | - | ||
![]() CT0805CSF-331J Central | 1817 | - | - | Surface Mount | - | - | - | 600MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±5% | Wirewound | - | - | 330 nH | 1.4Ohm | - | - | - | - | ||
![]() CTTF0201HCF-2N9C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 450 mA | Unshielded | 2.9 nH | 500mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTLVC5040F-3R3N Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 4.32A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC5040F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±30% | - | 3.15 A | Shielded | 3.3 µH | 26mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTGS54F-150L Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 100°C | CTGS54F | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±15% | Wirewound | 1.3 A | Unshielded | 15 µH | 140mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTS4F-470K Central | In Stock | - | - | Through Hole | Axial | Axial | 175mA | 27MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 400 mA | Shielded | 47 µH | 1.5Ohm Max | 55 @ 2.5MHz | - | - | - | ||
![]() CTC5F-222K Central | In Stock | - | - | Through Hole | Axial | Axial | 99mA | 970kHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | 2.2 mH | 33.8Ohm Max | 50 @ 250kHz | - | - | - | ||
![]() CTM4F-152K Central | In Stock | - | - | Through Hole | Axial | Axial | 72mA | - | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM4F | 0.220 Dia x 0.560 L (5.59mm x 14.22mm) | ±10% | Molded | - | Unshielded | 1.5 mH | 25Ohm Max | - | - | - | - | ||
![]() CTMPA121205F-6R8M Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 2.4A | - | 200 kHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 120°C | CTMPA121205F | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±20% | Molded | 800 mA | Shielded | 6.8 µH | 423.4mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CTS2F-271J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 9.2MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±5% | Molded | 140 mA | Shielded | 270 µH | 16.8Ohm Max | 57 @ 790kHz | - | - | - |