- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTM4F-182K Central | In Stock | - | - | Through Hole | Axial | Axial | 68mA | - | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM4F | 0.220 Dia x 0.560 L (5.59mm x 14.22mm) | ±10% | Molded | - | Unshielded | 1.8 mH | 28Ohm Max | - | - | - | - | ||
![]() CTSR0908F-102L Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 1.8MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0908F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | - | 300 mA | Shielded | 1 mH | 2.5Ohm Max | 85 @ 252kHz | - | 0.307 (7.80mm) | - | ||
![]() CT0402QWF-27NH Central | In Stock | - | - | Surface Mount | - | - | - | 3.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±3% | Wirewound | - | - | 27 nH | 520mOhm | - | - | - | - | ||
![]() CTC3F-5R6J Central | In Stock | - | - | Through Hole | - | - | - | 74MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±5% | - | - | - | 5.6 µH | 430mOhm | - | - | - | - | ||
![]() CTTF0402F-15NH Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.3GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±3% | Thin Film | 130 mA | Unshielded | 15 nH | 1.8Ohm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTDR5F-103K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.9A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±10% | Drum Core, Wirewound | 2 A | Unshielded | 10 mH | 1.74Ohm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CTSR0908F-560M Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 3MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0908F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±20% | - | 1.35 A | Shielded | 56 µH | 165mOhm Max | 35 @ 2.52MHz | - | 0.307 (7.80mm) | - | ||
![]() CTLV4018SF-1R5N Central | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.15A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV4018SF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | 2.88 A | Shielded | 1.5 µH | 37mOhm | - | - | 0.075 (1.90mm) | - | ||
![]() CTCDRH5D18F-331M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH5D18F | 0.224 L x 0.224 W (5.70mm x 5.70mm) | ±20% | - | 180 mA | Shielded | 330 µH | 4.34Ohm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTS2F-152J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 2.9MHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±5% | Molded | 90 mA | Shielded | 1.5 mH | 29.4Ohm Max | 50 @ 250kHz | - | - | - | ||
![]() CTSPI3D18F-220M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 650 mA | Shielded | 22 µH | 418mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTSMDS4F-180J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 596mA | 43MHz | 2.5 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 18 µH | 667mOhm Max | 50 @ 2.5MHz | - | 0.228 (5.80mm) | - | ||
![]() CTS3F-R39J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 250MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | Molded | 670 mA | Shielded | 390 nH | 180mOhm Max | 44 @ 25MHz | - | - | - | ||
![]() CTIHLP2012BF-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 9.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTIHLP2012BF | 0.224 L x 0.205 W (5.70mm x 5.20mm) | ±20% | - | 5.5 A | Shielded | 1.5 µH | 30.5mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTSPI2D10F-8R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 440mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D10F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 650 mA | Shielded | 8.2 µH | 380mOhm | - | - | 0.041 (1.05mm) | - | ||
![]() CTCVCF-470K Central | In Stock | - | - | Through Hole | Axial | Axial | 2.1A | 4.8MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±10% | - | 1.8 A | Unshielded | 47 µH | 180mOhm Max | 30 @ 2.52MHz | - | - | - | ||
![]() CTDSS1005F-152M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 100MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | CTDSS1005F | 0.500 L x 0.394 W (12.70mm x 10.00mm) | ±20% | - | 5.6 A | Shielded | 1.5 µH | 20mOhm Max | 24 @ 7.96MHz | - | 0.201 (5.10mm) | - | ||
![]() CTDO1606TF-222M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.62A | 140MHz | 100 kHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 85°C | CTDO1606TF | 0.256 L x 0.220 W (6.50mm x 5.60mm) | ±20% | - | 1.7 A | Unshielded | 2.2 µH | 70mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CT0603HPF-36NH Central | In Stock | - | - | Surface Mount | - | - | - | 2.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 36 nH | 225mOhm | - | - | - | - | ||
![]() CT0201CSF-4N9J Central | In Stock | - | - | Surface Mount | - | - | - | 11.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0201csf | - | ±5% | Wirewound | - | - | 500 pH | 130mOhm | - | - | - | - |