- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Insert Material | Package Quantity | Approvals | Cable Types | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Jacket Material | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Voltage | Mfr | Mounting | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Connector Type | Type | Color | Current Rating (Amps) | Voltage - Supply | Shielding | Depth | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Inductance | DC Resistance (DCR) | Spread Spectrum Bandwidth | Q @ Freq | Bearing Type | Max Frequency | Absolute Pull Range (APR) | Features | Nominal Input Voltage (AC) | Strain Relief | IP Rating | Height Seated (Max) | Length | Width | Height (in) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTCDRH3D16F-820N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | ABB | ACH580-BCR-032A-6+F267+K465+L512 | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | -30°C ~ 100°C | CTCDRH3D16F | 0.161 L x 0.161 W (4.10mm x 4.10mm) | ±30% | - | - | - | 170 mA | - | Shielded | - | - | - | - | - | - | - | - | - | 82 µH | 1.55Ohm Max | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() CTMC2220F-562J Central | In Stock | - | - | Front Mount | Nonstandard | 12 | - | - | - | - | - | - | - | - | 800kHz | 252 kHz | - | Murrelektronik | 7000-19181-9090200 | Ferrite | 30 VAC, 30 VDC | Central Technologies | - | Tape & Reel (TR) | Active | - | -25°C ~ 85°C | CTMC2220F | 0.232 L x 0.205 W (5.90mm x 5.20mm) | ±5% | - | Molded | - | 33 mA | - | Unshielded | - | 1.5 A | - | - | - | - | - | - | - | 5.6 mH | 85Ohm Max | - | 20 @ 252kHz | - | - | - | - | - | - | IP67 | 0.169 (4.30mm) | 2 m | - | - | - | ||
![]() CTRL5480F-1-820K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | Radial | - | - | - | - | - | Cat 5e | 330mA | - | 1 kHz | PUR | Mencom | - | - | - | Central Technologies | - | Bulk | Active | Yes | -55°C ~ 125°C | CTRL5480F-1 | 0.224 Dia (5.70mm) | ±10% | RJ45 | - | Teal | 250 mA | - | Yes | - | - | - | - | - | - | - | - | - | 82 µH | 445mOhm Max | - | - | - | - | - | - | - | Yes | - | 0.337 (8.57mm) | 33 Feet | - | - | - | ||
![]() CTSMDS4F-182M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | - | - | - | - | 111mA | 2.3MHz | 1 kHz | - | Carlo Gavazzi | ILMM.5/90 | - | - | Central Technologies | - | Bulk | Obsolete | - | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | 1.8 mH | 19.1Ohm Max | - | 70 @ 250kHz | - | - | - | - | - | - | - | 0.228 (5.80mm) | - | - | - | - | ||
![]() CTLC0603F-3N9J Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | - | UL;TIA | Cat 6 | - | 8GHz | 100 MHz | PVC | Hubbell | HC6B25 | - | - | Central Technologies | - | Bulk | Obsolete | - | -40°C ~ 125°C | CTLC0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | RJ45 | - | Blue | 1.1 A | - | No | - | - | - | - | - | - | - | - | - | 3.9 nH | 65mOhm Max | - | 14 @ 100MHz | - | - | - | - | - | No | - | 0.037 (0.95mm) | 25 Feet | - | - | - | ||
![]() CTS3F-391K Central | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | 6.2MHz | 790 kHz | - | Phoenix Contact | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±10% | - | Molded | - | 105 mA | - | Shielded | - | - | - | - | - | - | - | - | - | 390 µH | 7.4Ohm Max | - | 67 @ 790kHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTRL5480F-4-681K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | Radial | - | - | - | - | - | - | 1.1A | - | 1 kHz | - | ABB | ACH580-BCR-03A0-4+B056+J429+L501 | - | - | Central Technologies | - | Bulk | Active | - | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | - | - | 800 mA | - | Unshielded | - | - | - | - | - | - | - | - | - | 680 µH | 740mOhm Max | - | - | - | - | - | - | - | - | - | 0.709 (18.00mm) | - | - | - | - | ||
![]() CTTF0402F-3N1B Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | 0402 | - | - | - | - | - | - | - | 6GHz | 500 MHz | - | ILME | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1nH | - | Thin Film | - | 380 mA | - | Unshielded | - | - | - | - | - | - | - | - | - | 3.1 nH | 400mOhm Max | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CTMMP5026F-4R7M Central | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | - | Strip | Active | - | -40°C ~ 85°C | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±20% | - | VCTCXO | - | 25 A | 2.5V | Shielded | - | - | 65 MHz | ±1ppm | CMOS | Amplitude Control | Crystal | 24mA (Typ) | 18mA (Typ) | 4.7 µH | 11.2mOhm | - | - | - | - | ±8ppm | - | - | - | - | 0.102 (2.60mm) | - | - | - | - | ||
![]() CT1206CSF-R56M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 470MHz | - | - | Semikron | 02632859 | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | ct1206csf | - | ±20% | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 nH | 1.34Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT915AYF-150M Central | In Stock | - | - | Surface Mount | - | - | - | Nylon | - | - | 100 | - | - | - | - | - | - | NTE Electronics | 04-075015 | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | -25°C ~ 85°C | ct915ayf | - | ±20% | - | Fluorescent | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 15 µH | 142mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 | - | ||
![]() CT0201HQF-1N1S Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 10GHz | - | - | ABB | ACH580-01-02A1-4 | - | - | Central Technologies | Panel | ACH58001R1IP21 | Active | - | -55°C ~ 125°C | ct0201hqf | - | ±0.3nH | - | Multilayer | - | - | - | - | 8.78 | - | - | - | - | - | - | - | - | 1.1 nH | 70mOhm | - | - | - | 500 Hz | - | - | 347 VAC, 480 VAC | - | IP21 | - | - | 4.92 | - | - | ||
![]() CT0201HQF-2N5S Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 10GHz | - | - | Miscellaneous | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | ct0201hqf | - | ±0.3nH | - | Multilayer | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 nH | 280mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSR0908F-121L Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | - | - | - | - | - | - | 5.7MHz | 1 kHz | - | NTE Electronics | 72-035 | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | CTSR0908F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | - | - | - | 900 mA | - | Shielded | - | - | - | - | - | - | - | - | - | 120 µH | 340mOhm Max | - | 42 @ 796kHz | - | - | - | - | - | - | - | 0.307 (7.80mm) | - | - | - | - | ||
![]() CT1206CSF-R22M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 760MHz | - | - | Thomas & Betts | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | ct1206csf | - | ±20% | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 nH | 500mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCH108F-471K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | Radial | - | - | - | - | - | - | 660mA | - | 1 kHz | - | Arrow Hart - Cooper Wiring Devices | IGL720R | - | - | Central Technologies | - | Bulk | Active | - | - | CTCH108F | 0.394 Dia (10.00mm) | ±10% | - | Wirewound | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 470 µH | 1Ohm Max | - | - | - | - | - | - | - | - | - | 0.335 (8.50mm) | - | - | - | - | ||
![]() CT0603HPF-30NJ Central | In Stock | - | - | Surface Mount | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | 2.8GHz | - | - | Sealmaster | SFT-26 | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | ct0603hpf | - | ±5% | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 nH | 130mOhm | - | - | Two Bolt Flange | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTVP11F-2011 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | - | 12-SMD | - | - | - | - | - | - | 40mA | - | - | - | Fagor Automation | cox-325 | Ferrite | - | Central Technologies | - | Bulk | Active | - | -40°C ~ 85°C | CTVP | - | ±30% | - | Drum Core, Wirewound | - | 220 mA | - | Unshielded | - | - | - | - | - | - | - | - | - | 201.6 µH | 550mOhm Max | - | - | - | - | - | - | - | - | - | 0.256 (6.50mm) | - | - | - | - | ||
![]() CT9555F-680-TH Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VH1245CPH923AGA | - | - | Central Technologies | - | Bulk | Active | - | -55°C ~ 105°C | ct9555f | - | ±15% | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 µH | 46mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS4F-181K Central | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | 85mA | 10MHz | 1 kHz | - | Fluke | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | - | Molded | - | 277 mA | - | Shielded | - | - | - | - | - | - | - | - | - | 180 µH | 3.1Ohm Max | - | 65 @ 790kHz | - | - | - | - | - | - | - | - | - | - | - | - |