- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT1812SF-680M Central | In Stock | - | - | Surface Mount | - | - | - | 9MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -35°C ~ 85°C | ct1812sf | - | ±20% | Wirewound | - | - | 68 µH | 6Ohm | - | - | - | - | ||
![]() CTC4F-4R7M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH127F-101J Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±5% | - | 1.7 A | Shielded | 100 µH | 220mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CT1210SF-2R7M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 60MHz | 7.96 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -35°C ~ 85°C | CT1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 290 mA | Shielded | 2.7 µH | 1Ohm Max | 10 @ 7.96MHz | - | 0.098 (2.50mm) | - | ||
![]() CTM3F-390M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 16MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±20% | Molded | 285 mA | Unshielded | 39 µH | 2.5Ohm Max | 55 @ 2.5MHz | - | - | - | ||
![]() CTGS73F-470N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTGS73F | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±30% | Wirewound | 680 mA | Unshielded | 47 µH | 250mOhm Max | - | - | 0.150 (3.80mm) | - | ||
![]() CTXAL5030F-R56M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 20.2A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTXAL5030F | 0.217 L x 0.209 W (5.50mm x 5.30mm) | ±20% | - | 17.7 A | Shielded | 560 nH | 4.52mOhm Max | - | - | 0.122 (3.10mm) | - | ||
![]() CTVF-0-220K-05 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.500 Dia (12.70mm) | ±10% | Wirewound | 8.9 A | Unshielded | 22 µH | 23mOhm Max | - | - | 1.000 (25.40mm) | - | ||
![]() CT0201HQF-1N9C Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.2nH | Multilayer | - | - | 1.9 nH | 130mOhm | - | - | - | - | ||
![]() CT0805LSF-103K Central | In Stock | - | - | Surface Mount | - | - | - | 2.5MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct0805lsf | - | ±10% | Wirewound | - | - | 10 µH | 2.4Ohm | - | - | - | - | ||
![]() CTSD10F-3R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.31A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTSD10F | 0.205 L x 0.205 W (5.20mm x 5.20mm) | ±20% | - | - | Shielded | 3.3 µH | 134.8mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTIHLP2012BF-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 9.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTIHLP2012BF | 0.224 L x 0.205 W (5.70mm x 5.20mm) | ±20% | - | 5.5 A | Shielded | 1.5 µH | 30.5mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTSPI2D10F-8R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 440mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D10F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 650 mA | Shielded | 8.2 µH | 380mOhm | - | - | 0.041 (1.05mm) | - | ||
![]() CTCVCF-470K Central | In Stock | - | - | Through Hole | Axial | Axial | 2.1A | 4.8MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±10% | - | 1.8 A | Unshielded | 47 µH | 180mOhm Max | 30 @ 2.52MHz | - | - | - | ||
![]() CTDSS1005F-152M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 100MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | CTDSS1005F | 0.500 L x 0.394 W (12.70mm x 10.00mm) | ±20% | - | 5.6 A | Shielded | 1.5 µH | 20mOhm Max | 24 @ 7.96MHz | - | 0.201 (5.10mm) | - | ||
![]() CTDO1606TF-222M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.62A | 140MHz | 100 kHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 85°C | CTDO1606TF | 0.256 L x 0.220 W (6.50mm x 5.60mm) | ±20% | - | 1.7 A | Unshielded | 2.2 µH | 70mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CT0603HPF-36NH Central | In Stock | - | - | Surface Mount | - | - | - | 2.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 36 nH | 225mOhm | - | - | - | - | ||
![]() CT0201CSF-4N9J Central | In Stock | - | - | Surface Mount | - | - | - | 11.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0201csf | - | ±5% | Wirewound | - | - | 500 pH | 130mOhm | - | - | - | - | ||
![]() CT1206CSF-R27M Central | In Stock | - | - | Surface Mount | - | - | - | 730MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±20% | Wirewound | - | - | 270 nH | 560mOhm | - | - | - | - | ||
![]() CTDAS0910BF-120M Central | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | Horizontal, 4 PC Pad | 5A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTDAS0910BF | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | 4.8 A | Shielded | 12 µH | 22mOhm Max | - | - | 0.413 (10.50mm) | - |