- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTIHLP2012CF-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | 60MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTIHLP2012CF | 0.217 L x 0.205 W (5.50mm x 5.20mm) | ±20% | - | 6 A | Shielded | 1.5 µH | 25mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTMC2220F-152K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.4MHz | 252 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTMC2220F | 0.232 L x 0.205 W (5.90mm x 5.20mm) | ±10% | Molded | 70 mA | Unshielded | 1.5 mH | 20Ohm Max | 20 @ 252kHz | - | 0.169 (4.30mm) | - | ||
![]() CTSL1112F-680K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | 4.7MHz | 1 kHz | - | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTSL1112F | 0.441 Dia (11.20mm) | ±10% | - | - | Shielded | 68 µH | 130mOhm Max | 20 @ 2.52MHz | - | 0.492 (12.50mm) | - | ||
![]() CT0201HQF-1N4C Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.2nH | Multilayer | - | - | 1.4 nH | 120mOhm | - | - | - | - | ||
![]() CT1008LSCF-R82K Central | In Stock | - | - | Surface Mount | - | - | - | 260MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±10% | Wirewound | - | - | 820 nH | 1Ohm | - | - | - | - | ||
![]() CTCVCF-221K Central | In Stock | - | - | Through Hole | Axial | Axial | 900mA | 1.6MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±10% | - | 690 mA | Unshielded | 220 µH | 1.2Ohm Max | 35 @ 796kHz | - | - | - | ||
![]() CTP1330F-682K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 600mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTP1330F | 0.311 L x 0.128 W (7.90mm x 3.25mm) | ±10% | Molded | 1.08 A | Unshielded | 6.8 µH | 165mOhm Max | - | - | 0.142 (3.60mm) | - | ||
![]() CTS2F-151J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 12MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±5% | Molded | 215 mA | Shielded | 150 µH | 7.05Ohm Max | 49 @ 790kHz | - | - | - | ||
![]() CTMC1210SF-120M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 28MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 140 mA | Unshielded | 12 µH | 2.5Ohm Max | 30 @ 2.52MHz | - | 0.094 (2.40mm) | - | ||
![]() CTLL1608F-33NK Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.5GHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 100°C | CTLL1608F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Multilayer | 300 mA | Unshielded | 33 nH | 650mOhm Max | 24 @ 800MHz | - | 0.037 (0.95mm) | - | ||
![]() CTLL1005SF-18NJ Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.1GHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | Multilayer | 300 mA | Unshielded | 18 nH | 600mOhm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CT0201HQF-6N8H Central | In Stock | - | - | Surface Mount | - | - | - | 4.8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±3% | Multilayer | - | - | 6.8 nH | 550mOhm | - | - | - | - | ||
![]() CTMLP060302F-1R5M Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 130mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP060302F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | Multilayer | 1 A | Shielded | 1.5 µH | 220mOhm | - | - | 0.022 (0.55mm) | - | ||
![]() CT494LYF-391K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494lyf | - | ±10% | Wirewound | - | - | 390 µH | 742mOhm | - | - | - | - | ||
![]() CTSPMA6020F-R47M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 21A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6020F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 13.9 A | Shielded | 470 nH | 5.5mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CT0402HPF-11NG Central | In Stock | - | - | Surface Mount | - | - | - | 4.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±2% | Wirewound | - | - | 11 nH | 65mOhm | - | - | - | - | ||
![]() CTLL1005SF-82NJ Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 750MHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | Multilayer | 150 mA | Unshielded | 82 nH | 2.4Ohm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CTIHLP2912F-R33M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 25A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP2912F | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 21 A | Shielded | 330 nH | 3.5mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTM2F-821J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 2.7MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±5% | Molded | 86 mA | Unshielded | 820 µH | 30Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CTLQ1812NF-821K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 2.2MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Wirewound | 60 mA | Unshielded | 820 µH | 20.5Ohm Max | 40 @ 796kHz | - | 0.110 (2.80mm) | - |