- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSLF0755TF-180M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSLF0755TF | 0.276 L x 0.276 W (7.00mm x 7.00mm) | ±20% | - | 2.1 A | Shielded | 18 µH | 56.5mOhm | - | - | 0.228 (5.80mm) | - | ||
![]() CT0805CSF-2N8K Central | In Stock | - | - | Surface Mount | - | - | - | 7.9GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±10% | Wirewound | - | - | 2.8 nH | 60mOhm | - | - | - | - | ||
![]() CTTF0201F-0N3C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 400 mA | Unshielded | 300 nH | 200mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTS1F-470K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 22MHz | 2.5 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS1F | 0.110 Dia x 0.260 L (2.80mm x 6.60mm) | ±10% | Molded | 271 mA | Shielded | 47 µH | 2.4Ohm Max | 54 @ 2.5MHz | - | - | - | ||
![]() CTHC2220F-680M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 7MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 290 mA | Shielded | 68 µH | 1.2Ohm Max | 10 @ 2.52MHz | - | 0.169 (4.30mm) | - | ||
![]() CTC4F-R18M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - | ||
![]() CT8645LLF-4R7M-TV Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct8645llf | - | ±20% | Toroidal | - | - | 4.7 µH | 3mOhm | - | - | - | - | ||
![]() CTDR2F-222K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR2F | 0.866 Dia (22.00mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 2.2 mH | 1.54Ohm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTS4HTF-8R2J Central | In Stock | - | - | Through Hole | Axial | Axial | 535mA | 58MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 535 mA | Shielded | 8.2 µH | 830mOhm Max | 46 @ 7.9MHz | - | - | - | ||
![]() CT0402HPF-2N7C Central | In Stock | - | - | Surface Mount | - | - | - | 13GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±0.2nH | Wirewound | - | - | 2.7 nH | 75mOhm | - | - | - | - | ||
![]() CTIHLP2818AF-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 8.5A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTIHLP2818AF | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 5.5 A | Shielded | 6.8 µH | 51.5mOhm Max | - | - | 0.197 (5.00mm) | - | ||
![]() CT0805HTF-R62K Central | In Stock | - | - | Surface Mount | - | - | - | 450MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805htf | - | ±10% | Wirewound | - | - | 620 nH | 2Ohm | - | - | - | - | ||
![]() CTC0F-220M Central | In Stock | - | - | Through Hole | - | - | - | 17MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±20% | - | - | - | 22 µH | 3.4Ohm | - | - | - | - | ||
![]() CTVP17F-8701 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 150mA | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±30% | Drum Core, Wirewound | 80 mA | Unshielded | 87 µH | 1.7Ohm Max | - | - | 0.394 (10.00mm) | - | ||
![]() CTLVC5040F-220M Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.62A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC5040F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±20% | - | 1.26 A | Shielded | 22 µH | 135mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTMC1812SF-1R8K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 190MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | 390 mA | Unshielded | 1.8 µH | 650mOhm Max | 50 @ 7.96MHz | - | 0.134 (3.40mm) | - | ||
![]() CTCDRH73F-821M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 80°C | CTCDRH73 | 0.287 L x 0.287 W (7.30mm x 7.30mm) | ±20% | - | 180 mA | Shielded | 820 µH | 6.5Ohm Max | - | - | 0.138 (3.50mm) | - | ||
![]() CTM2F-271M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 5.7MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±20% | Molded | 143 mA | Unshielded | 270 µH | 11Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CTLVC5020F-220M Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 900mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC5020F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±20% | - | 900 mA | Shielded | 22 µH | 260mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTMC1812SF-4R7M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 80MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 315 mA | Unshielded | 4.7 µH | 1Ohm Max | 50 @ 7.96MHz | - | 0.134 (3.40mm) | - |